- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM8W-19.9680MHZ-8-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 19.968MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 19.968MHz | 70Ohm | 8pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-20.4800MHZ-8-K2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~125°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 20.48MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 20.48MHz | 50Ohm | 8pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-20.7360MHZ-8-K1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~125°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 20.736MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 20.736MHz | 50Ohm | 8pF | Fundamental | ±10ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-21.9487MHZ-6-K1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~125°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 21.9487MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 21.9487MHz | 50Ohm | 6pF | Fundamental | ±10ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-20.4800MHZ-8-B1U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 20.48MHz | ±10ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 20.48MHz | 50Ohm | 8pF | Fundamental | - | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-22.0000MHZ-6-K1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~125°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 22MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 22MHz | 50Ohm | 6pF | Fundamental | ±10ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-22.1184MHZ-6-K1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~125°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 22.1184MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 22.1184MHz | 50Ohm | 6pF | Fundamental | ±10ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-13.5000MHZ-8-B2U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 13.5MHz | ±10ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 13.5MHz | 100Ohm | 8pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-13.5288MHZ-6-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 13.5288MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 13.5288MHz | 100Ohm | 6pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-13.5288MHZ-6-D1X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 13.5288MHz | ±20ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 13.5288MHz | 100Ohm | 6pF | Fundamental | ±10ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-13.5305MHZ-8-D1X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 13.5305MHz | ±20ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 13.5305MHz | 100Ohm | 8pF | Fundamental | ±10ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-13.5288MHZ-8-B2U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 13.5288MHz | ±10ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 13.5288MHz | 100Ohm | 8pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-13.5000MHZ-8-B1U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 13.5MHz | ±10ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 13.5MHz | 100Ohm | 8pF | Fundamental | - | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-13.5305MHZ-7-B1U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 13.5305MHz | ±10ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 13.5305MHz | 100Ohm | 7pF | Fundamental | - | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-14.3182MHZ-8-B2U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 14.3182MHz | ±10ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 14.3182MHz | 100Ohm | 8pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-14.3182MHZ-6-D2X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 14.3182MHz | ±20ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 14.3182MHz | 100Ohm | 6pF | Fundamental | - | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-14.3182MHZ-7-B1U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 14.3182MHz | ±10ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 14.3182MHz | 100Ohm | 7pF | Fundamental | - | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM10W-40.0000MHZ-8-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | Not Applicable | MHz Crystal | - | - | 40MHz | ±50ppm | - | - | 40Ohm | 8pF | Fundamental | ±10ppm | - | 0.024 0.60mm | RoHS Compliant | ||
![]() ABM10W-40.9600MHZ-6-B1U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | Not Applicable | MHz Crystal | - | - | 40.96MHz | ±10ppm | - | - | 40Ohm | 6pF | Fundamental | - | - | 0.024 0.60mm | RoHS Compliant | ||
![]() ABM10W-40.6100MHZ-6-K2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~125°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | Not Applicable | MHz Crystal | - | - | 40.61MHz | ±50ppm | - | - | 40Ohm | 6pF | Fundamental | ±20ppm | - | 0.024 0.60mm | RoHS Compliant |