- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | HTS | Load Capacitance (pF) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Package Height | Package Length | Package Width | PCB changed | Series Resistance (Ohm) | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM11W-28.2240MHZ-4-D1X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | 28.224MHz | ±20ppm | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 28.224MHz | 100Ohm | 4pF | Fundamental | ±10ppm | 10 µW | - | 0.020 0.50mm | - | - | RoHS Compliant | ||
![]() ABM11W-49.1520MHZ-4-D1X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | 49.152MHz | ±20ppm | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 49.152MHz | 60Ohm | 4pF | Fundamental | ±10ppm | 10 µW | - | 0.020 0.50mm | - | - | RoHS Compliant | ||
![]() ABM8G-28.63636MHZ-18-D2Y-T3 Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | 28.63636MHz | ±30ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±20ppm | - | 990.6μm | 0.039 1.00mm | 3.2004mm | 2.4892mm | RoHS Compliant | ||
![]() ABM10W-24.5455MHZ-4-K2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | 24.5455MHz | ±50ppm | - | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 24.5455MHz | 80Ohm | 4pF | Fundamental | ±20ppm | 10 µW | - | 0.024 0.60mm | - | - | RoHS Compliant | ||
![]() ABM11W-25.0000MHZ-4-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | 25MHz | ±50ppm | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 25MHz | 100Ohm | 4pF | Fundamental | ±20ppm | 10 µW | - | 0.020 0.50mm | - | - | RoHS Compliant | ||
![]() ABM11W-21.9487MHZ-4-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | 21.9487MHz | ±50ppm | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 21.9487MHz | 120Ohm | 4pF | Fundamental | ±20ppm | 10 µW | - | 0.020 0.50mm | - | - | RoHS Compliant | ||
![]() ABM11W-31.2500MHZ-4-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | 31.25MHz | ±50ppm | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 31.25MHz | 80Ohm | 4pF | Fundamental | ±20ppm | 10 µW | - | 0.020 0.50mm | - | - | RoHS Compliant | ||
![]() ABM11W-26.0000MHZ-4-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | 26MHz | ±50ppm | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 26MHz | 100Ohm | 4pF | Fundamental | ±20ppm | 10 µW | - | 0.020 0.50mm | - | - | RoHS Compliant | ||
![]() ABM10W-18.0896MHZ-4-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | 18.0896MHz | ±50ppm | - | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 18.0896MHz | 100Ohm | 4pF | Fundamental | ±10ppm | 10 µW | - | 0.024 0.60mm | - | - | RoHS Compliant | ||
![]() ABM11W-27.1200MHZ-4-K2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | 27.12MHz | ±50ppm | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 27.12MHz | 100Ohm | 4pF | Fundamental | ±20ppm | 10 µW | - | 0.020 0.50mm | - | - | RoHS Compliant | ||
![]() ABL3-8.000MHZ-D1X Abracon | In Stock | - | - | - | - | - | - | - | EAR99 | ±5 | ±20 | ±10 | 8541.60.00.80 | 18 | 85 | -40 | Fundamental | Through Hole | 2(Max) | 11.5(Max) | 5(Max) | 2 | 80 | 8 | HC-49 | HC-49/US | - | - | - | - | - | - | - | Active | - | - | Crystal | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ABM11W-16.8000MHZ-4-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | 16.8MHz | ±50ppm | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 16.8MHz | 200Ohm | 4pF | Fundamental | ±20ppm | 10 µW | - | 0.020 0.50mm | - | - | RoHS Compliant | ||
![]() ABM11W-30.7200MHZ-4-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | 30.72MHz | ±50ppm | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 30.72MHz | 80Ohm | 4pF | Fundamental | ±10ppm | 10 µW | - | 0.020 0.50mm | - | - | RoHS Compliant | ||
![]() ABM11W-20.4800MHZ-4-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | 20.48MHz | ±50ppm | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 20.48MHz | 120Ohm | 4pF | Fundamental | ±10ppm | 10 µW | - | 0.020 0.50mm | - | - | RoHS Compliant | ||
![]() ABM11W-22.5792MHZ-4-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | 22.5792MHz | ±50ppm | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 22.5792MHz | 100Ohm | 4pF | Fundamental | ±10ppm | 10 µW | - | 0.020 0.50mm | - | - | RoHS Compliant | ||
![]() ABM11W-24.0000MHZ-4-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | 24MHz | ±50ppm | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 24MHz | 100Ohm | 4pF | Fundamental | ±10ppm | 10 µW | - | 0.020 0.50mm | - | - | RoHS Compliant | ||
![]() ABM11W-20.0000MHZ-4-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | 20MHz | ±50ppm | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 20MHz | 120Ohm | 4pF | Fundamental | ±10ppm | 10 µW | - | 0.020 0.50mm | - | - | RoHS Compliant | ||
![]() ABM11W-27.1200MHZ-4-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | 27.12MHz | ±50ppm | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 27.12MHz | 100Ohm | 4pF | Fundamental | ±10ppm | 10 µW | - | 0.020 0.50mm | - | - | RoHS Compliant | ||
![]() ABM10W-48.0000MHZ-8-B1U-T3 Abracon LLC | 10 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | 48MHz | ±10ppm | - | - | - | 40Ohm | 8pF | Fundamental | - | - | - | 0.024 0.60mm | - | - | RoHS Compliant | ||
![]() ABM11W-30.0000MHZ-6-B1U-T3 Abracon LLC | 10 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | 30MHz | ±10ppm | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 30MHz | 80Ohm | 6pF | Fundamental | - | 10 µW | - | 0.020 0.50mm | - | - | RoHS Compliant |