- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | HTS | Ihs Manufacturer | Lead Shape | Load Capacitance (pF) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Width | Part Life Cycle Code | PCB changed | Risk Rank | Series Resistance (Ohm) | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM8G-16.000MHZ-D2YT Abracon | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | ±3 (1st) | ±30 | ±20 | 8541.60.00.80 | ABRACON LLC | No Lead | 10 | Abracon Corporation | ABM8G-16.000MHZ-D-2-Y-T | 85 | -40 | Fundamental | Surface Mount | 16 MHz | 85 °C | -40 °C | SMD, 4 PIN | 1(Max) | 3.2 | 2.5 | Active | 4 | 5.65 | 80 | 16 | SMD | Ultra Mini-CSMD | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | Crystal | - | - | - | - | TR, 7 INCH | - | compliant | - | 0.003% | 4 | L3.2XB2.5XH1.0 (mm)/L0.126XB0.098XH0.039 (inch) | - | - | 10 pF | - | 20 ppm | 10 µW | 3 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 80 Ω | - | - | - | - | - | - | Yes with exemptions | - | ||
![]() ABC2-6.144MHZ-BZ-T Abracon | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | EAR99 | ±5 (1st) | ±50 | ±50 | 8541.60.00.60 | ABRACON LLC | No Lead | 18 | Abracon Corporation | ABC2-6.144MHZ-BZ-T | 70 | -20 | Fundamental | Surface Mount | 6.144 MHz | 70 °C | -20 °C | SMD, 4 PIN | 2(Max) | 11.8 | 5.5 | Active | 4 | 5.65 | 60 | 6.144 | SMD | CSMD | - | - | - | Tape and Reel | - | - | - | - | - | Active | - | - | Crystal | - | - | - | - | AT-CUT; TR, 13 INCH | 8541.60.00.50 | unknown | - | 0.005% | 4 | L11.8XB5.5XH2.0 (mm)/L0.465XB0.217XH0.079 (inch) | - | - | 18 pF | - | 50 ppm | 100 µW | 5 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 60 Ω | - | - | - | - | - | - | Yes with exemptions | - | ||
![]() ABM7-14.31818MHZ-B4-T Abracon LLC. | In Stock | - | - | - | - | - | CSMD | YES | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.003% | e4 | no | - | - | SMD/SMT | - | Gold (Au) - electroplated | 70°C | -20°C | Ceramic | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.50 | - | 14.31818MHz | 50 ppm | - | - | 14.31818MHz | 60Ohm | 18pF | - | 0.005% | 10 µW | 5 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | - | 1.4mm | - | 6mm | 3.3mm | - | - | RoHS Compliant | - | ||
![]() ABS13-32.768KHZ-4-T Abracon | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | ±3 (1st) | - | ±30 | 8541.60.00.80 | - | - | 12.5 | - | - | 85 | -40 | - | Surface Mount | - | - | - | - | 1.3 | 1.4 | 6.7 | - | 4 | - | 65000 | 0.032768 | - | SMD | Extended | - | - | Tape and Reel | - | - | - | - | - | Active | - | - | Crystal | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | - | ||
![]() ABLS-14.31818MHZ-L4Q-T Abracon LLC | 38 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 125°C | -55°C | - | - | - | - | 14.31818MHz | ±100ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 50Ohm | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ABM8-13.000MHZ-B2-T3 Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | - | - | - | 13MHz | ±50ppm | - | - | - | 120Ohm | 18pF | Fundamental | ±20ppm | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABM8-20.000MHZ-B2-T3 Abracon LLC | 150000 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | 20MHz | ±50ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±20ppm | - | - | - | 50Ohm | 787.4μm | 0.031 0.80mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | ||
![]() ABM8-29.4912MHZ-B2-T3 Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | 29.4912MHz | ±50ppm | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 29.4912MHz | 50Ohm | 18pF | Fundamental | ±20ppm | 10 μW | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABM8-16.384MHZ-B2-T3 Abracon LLC | 16850 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | 16.384MHz | ±50ppm | - | - | - | 70Ohms | 18pF | Fundamental | ±20ppm | - | - | - | 70Ohm | 787.4μm | 0.031 0.80mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | ||
![]() ABM8-27.000MHZ-B2-T3 Abracon LLC | 150000 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | - | - | - | 27MHz | ±50ppm | - | - | - | 50Ohm | 18pF | Fundamental | ±20ppm | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABM8-48.000MHZ-B2-T3 Abracon LLC | 38 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | 48MHz | ±50ppm | - | - | - | 35Ohms | 18pF | Fundamental | ±20ppm | - | - | - | 35Ohm | 787.4μm | 0.031 0.80mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | ||
![]() ABM8-30.000MHZ-B2-T3 Abracon LLC | 45 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | 8541.60.00.60 | - | 30MHz | ±50ppm | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 30MHz | 40Ohm | 18pF | Fundamental | ±20ppm | 10 μW | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABM8-24.576MHZ-B2-T3 Abracon LLC | 38 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | - | - | - | 24.576MHz | ±50ppm | - | - | - | 50Ohm | 18pF | Fundamental | ±20ppm | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABM8-14.31818MHZ-B2-T3 Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | - | - | - | 14.31818MHz | ±50ppm | - | - | - | 120Ohm | 18pF | Fundamental | ±20ppm | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABM8-18.432MHZ-B2-T3 Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | 18.432MHz | ±50ppm | - | - | - | 70Ohms | 18pF | Fundamental | ±20ppm | - | - | - | - | 787.4μm | 0.031 0.80mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | ||
![]() ABM8-44.000MHZ-B2-T3 Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | 44MHz | ±50ppm | - | - | - | 35Ohms | 18pF | Fundamental | ±20ppm | - | - | - | - | 787.4μm | 0.031 0.80mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | ||
![]() ABM8-33.000MHZ-B2-T3 Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | - | - | - | 33MHz | ±50ppm | - | - | - | 40Ohm | 18pF | Fundamental | ±20ppm | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABM3-48.000MHZ-D2Y-F-T Abracon LLC. | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.002% | - | - | - | - | - | - | - | 85°C | -40°C | Ceramic | - | - | - | 48MHz | 30 ppm | - | - | - | 50Ohm | 18pF | - | 0.002% | - | - | - | 25Ohm | 1.2954mm | - | 5.0038mm | 3.2004mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() ABM8W-25.0000MHZ-8-D1X-T3 Abracon LLC | 3882 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | 25MHz | ±20ppm | - | - | - | 50Ohm | 8pF | Fundamental | ±10ppm | - | - | - | - | - | 0.030 0.75mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABM8W-32.0000MHZ-8-K1Z-T3 Abracon LLC | 2997 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | 32MHz | ±50ppm | - | - | - | 40Ohms | 8pF | Fundamental | ±10ppm | - | - | - | - | - | 0.030 0.75mm | - | - | - | - | RoHS Compliant | - |