- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Depth | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM8-27.000MHZ-B2-T3 Abracon LLC | 150000 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | - | - | - | 27MHz | ±50ppm | - | - | 50Ohm | 18pF | Fundamental | ±20ppm | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABM8-48.000MHZ-B2-T3 Abracon LLC | 38 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | 48MHz | ±50ppm | - | - | 35Ohms | 18pF | Fundamental | ±20ppm | - | 35Ohm | 787.4μm | 0.031 0.80mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | ||
![]() ABM8-30.000MHZ-B2-T3 Abracon LLC | 45 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | 8541.60.00.60 | - | 30MHz | ±50ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 30MHz | 40Ohm | 18pF | Fundamental | ±20ppm | 10 μW | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABM8-24.576MHZ-B2-T3 Abracon LLC | 38 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | - | - | - | 24.576MHz | ±50ppm | - | - | 50Ohm | 18pF | Fundamental | ±20ppm | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABM8-14.31818MHZ-B2-T3 Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | - | - | - | 14.31818MHz | ±50ppm | - | - | 120Ohm | 18pF | Fundamental | ±20ppm | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABM3-48.000MHZ-D2Y-F-T Abracon LLC. | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | 2 | - | - | - | - | - | 0.002% | - | - | - | - | - | - | - | 85°C | -40°C | Ceramic | - | - | - | 48MHz | 30 ppm | - | - | 50Ohm | 18pF | - | 0.002% | - | 25Ohm | 1.2954mm | - | 5.0038mm | 3.2004mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() ABM8W-25.0000MHZ-8-D1X-T3 Abracon LLC | 3882 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | 25MHz | ±20ppm | - | - | 50Ohm | 8pF | Fundamental | ±10ppm | - | - | - | 0.030 0.75mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABM8-18.432MHZ-B2-T3 Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | 18.432MHz | ±50ppm | - | - | 70Ohms | 18pF | Fundamental | ±20ppm | - | - | 787.4μm | 0.031 0.80mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | ||
![]() ABM8-44.000MHZ-B2-T3 Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | 44MHz | ±50ppm | - | - | 35Ohms | 18pF | Fundamental | ±20ppm | - | - | 787.4μm | 0.031 0.80mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | ||
![]() ABM8-33.000MHZ-B2-T3 Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | - | - | - | 33MHz | ±50ppm | - | - | 40Ohm | 18pF | Fundamental | ±20ppm | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABM8W-32.0000MHZ-8-K1Z-T3 Abracon LLC | 2997 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~125°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | 32MHz | ±50ppm | - | - | 40Ohms | 8pF | Fundamental | ±10ppm | - | - | - | 0.030 0.75mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABM12W-48.0000MHZ-6-B1U-T3 Abracon LLC | 9019 |
| - | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -20°C~70°C | Tape & Reel (TR) | ABM12W | 0.063Lx0.047W 1.60mmx1.20mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | - | - | - | TR, 7 INCH | - | - | 48MHz | ±10ppm | L1.6XB1.2XH0.4 (mm)/L0.063XB0.047XH0.016 (inch) | 48MHz | 80Ohm | 6pF | Fundamental | - | 10 µW | - | - | 0.016 0.40mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABSM2-14.7456MHZ-4-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | 4 | - | -10°C~60°C | Tape & Reel (TR) | ABSM2 | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | no | Obsolete | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | TAPE AND REEL | - | 4.6mm | 14.7456MHz | ±50ppm | - | 14.7456MHz | 50Ohm | 18pF | Fundamental | ±30ppm | 100 μW | 50Ohm | 3.7084mm | 0.146 3.70mm | - | - | No | - | RoHS Compliant | - | ||
![]() ABM8-18.080MHZ-10-R60-E-1-U-T Abracon LLC | 1033 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | 0°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | 0°C | - | - | - | - | 18.08MHz | ±10ppm | - | - | 70Ohms | 10pF | Fundamental | ±10ppm | - | 70Ohm | 787.4μm | 0.031 0.80mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | ||
![]() ABSM2-3.6864MHZ-4-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | 4 | - | -10°C~60°C | Tape & Reel (TR) | ABSM2 | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | no | Obsolete | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | TAPE AND REEL | - | 4.6mm | 3.6864MHz | ±50ppm | - | 3.6864MHz | 200Ohm | 18pF | Fundamental | ±30ppm | 100 μW | 200Ohm | 3.7084mm | 0.146 3.70mm | - | - | No | - | RoHS Compliant | - | ||
![]() ABSM2-4.000MHZ-4-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | 4 | - | -10°C~60°C | Tape & Reel (TR) | ABSM2 | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 60°C | -10°C | - | - | - | 4.6mm | 4MHz | ±50ppm | - | - | 150Ohms | 18pF | Fundamental | ±30ppm | - | 150Ohm | 3.7084mm | 0.146 3.70mm | 12.5mm | 4.6mm | No | - | RoHS Compliant | - | ||
![]() ABLS3-24.000MHZ-D4Y-T Abracon LLC | 8 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABLS3 | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | - | - | MHz Crystal | - | - | - | - | - | - | - | 24MHz | ±30ppm | - | - | 40Ohm | 18pF | Fundamental | - | - | 40Ohm | - | 0.098 2.50mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABM3B-25.000MHZ-20-D-4-H-T Abracon LLC | 36 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM3 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | 25MHz | ±35ppm | - | - | 30Ohm | 20pF | Fundamental | ±30ppm | - | - | - | 0.043 1.10mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ABLS7M-20.500MHZ-B-2-T Abracon LLC | 8 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABLS7M | 0.276Lx0.161W 7.00mmx4.10mm | 0.002% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | - | 20.5MHz | ±50ppm | - | - | 40Ohms | 18pF | Fundamental | ±20ppm | - | - | 2.3114mm | 0.091 2.30mm | 7.0104mm | 4.0894mm | - | - | RoHS Compliant | - | ||
![]() ABM11W-19.2000MHZ-8-D1X-T3 Abracon LLC | 25 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | - | - | 19.2MHz | ±20ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 19.2MHz | 120Ohm | 8pF | Fundamental | ±10ppm | 10 µW | - | - | 0.020 0.50mm | - | - | - | - | RoHS Compliant | - |