- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Brand | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Frequency Aging | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | Load Capacitance (pF) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Package | Package Height | Package Length | Package Width | PCB changed | Product Status | RoHS | Series Resistance (Ohm) | Standard Frequency | Standard Frequency (MHz) | Supplier Package | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Subcategory | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Termination Style | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Product Type | ESR | Series Resistance | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM12W-24.0000MHZ-8-D1X-T3 Abracon LLC | 3343 |
| - | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM12W | 0.063Lx0.047W 1.60mmx1.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | - | - | 24MHz | ±20ppm | - | - | - | - | 150Ohms | 8pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.016 0.40mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABM11W-16.0000MHZ-6-D1X-T3 Abracon LLC | 6000 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | - | - | - | - | 16MHz | ±20ppm | - | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 16MHz | 200Ohm | 6pF | Fundamental | ±10ppm | 10 μW | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABLSG-13.500MHZ-D2Y-T Abracon LLC | 1208 |
| Datasheet | 11 Weeks | - | Surface Mount | HC-49/US - 3 Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABLSG | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | - | - | - | 13.5MHz | ±30ppm | - | - | - | - | 50Ohm | 18pF | Fundamental | ±20ppm | - | - | - | - | - | - | - | 0.165 4.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABM10AIG-30.000MHZ-4Z-T3 Abracon LLC | 2254 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | ABM10AIG | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | - | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | 30MHz | ±50ppm | - | - | L2.5XB2.0XH0.55 (mm)/L0.098XB0.079XH0.022 (inch) | 30MHz | 50Ohm | 10pF | Fundamental | ±30ppm | 10 μW | - | - | - | - | - | 609.6μm | 0.026 0.65mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ABLS-6.144MHZ-L4Q-T Abracon LLC | 27 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | - | Active | Not Applicable | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | TAPE AND REEL | 8541.60.00.50 | - | - | - | 6.144MHz | ±100ppm | - | - | - | 6.144MHz | 100Ohm | 18pF | Fundamental | ±30ppm | 100 μW | - | - | 100Ohm | - | - | 4.191mm | 0.165 4.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ABM12-117-27.120MHZ-T3 Abracon LLC | 25 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM12 | 0.065Lx0.049W 1.65mmx1.25mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | - | 27.12MHz | ±10ppm | - | - | - | - | 80Ohms | 8pF | Fundamental | ±10ppm | - | - | - | - | - | - | 406.4μm | 0.016 0.40mm | 1.651mm | 1.2446mm | - | - | RoHS Compliant | - | - | ||
![]() ABMM2-16.000MHZ-D1-T Abracon | 41 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | ABRACON | EAR99 | 1000 | ±2 ppm | ±2 (1st) | ±20 | ±20 | 18 | ABRACON | + 85 C | 85 | Abracon LLC | - 40 C | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 1.2(Max) | 6 | 3.6 | 4 | Active | Details | 50 | 16 MHz | 16 | CSMD | - | -40 to 85 °C | Tape and Reel | ABMM | 0.236 L x 0.142 W (6.00mm x 3.60mm) | 20 PPM | - | - | Active | - | - | Crystal | - | - | - | - | - | - | - | Crystals | - | 16 MHz | 20 ppm | 4 | SMD/SMT | - | - | 50 Ohms | 18 pF | Fundamental | ±20 ppm | 100 uW | Crystals | 50 Ohms | 50 Ohm | Crystals | - | 1.2 mm | 0.047 (1.20mm) | 6 mm | 3.6 mm | - | - | RoHS Compliant | - | - | ||
![]() ABM11-36.000MHZ-B7G-T Abracon LLC | 814 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM11 | 0.079Lx0.063W 2.00mmx1.60mm | 0.0015% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | - | 36MHz | ±15ppm | - | - | - | - | 80Ohms | 10pF | Fundamental | ±15ppm | - | - | - | 80Ohm | - | - | 584.2μm | 0.023 0.59mm | 2.0066mm | 1.6002mm | - | - | RoHS Compliant | - | - | ||
![]() ABM81-32.000MHZ-10-B1U-T3 Abracon LLC | 42 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | - | 32MHz | ±10ppm | - | - | - | - | 40Ohms | 10pF | Fundamental | ±10ppm | - | - | - | - | - | - | 711.2μm | 0.028 0.70mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | - | ||
![]() ABM3-30.000MHZ-B4Y-T Abracon LLC | 2394 |
| Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM3 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | - | 30MHz | ±30ppm | - | - | - | - | 25Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | - | - | 1.2954mm | 0.051 1.30mm | 5.0038mm | 3.2004mm | - | - | ROHS3 Compliant | - | - | ||
![]() ABLS3-29.4912MHZ-D4YF-T Abracon LLC | 467 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABLS3 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | - | 29.4912MHz | ±30ppm | - | - | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | - | - | 2.4892mm | 0.098 2.50mm | 11.4046mm | 4.699mm | - | Unknown | RoHS Compliant | - | - | ||
![]() ABM10W-38.4000MHZ-6-D1X-T3 Abracon LLC | 48 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | - | - | 38.4MHz | ±20ppm | - | - | - | - | 60Ohms | 6pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABM3-50.000MHZ-D2Y-F-T Abracon LLC. | 4000 | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.002% | - | - | - | - | - | - | - | 85°C | -40°C | Ceramic | - | - | - | - | - | 50MHz | 30 ppm | - | - | - | - | 50Ohm | 18pF | - | 0.002% | - | - | - | 25Ohm | - | - | 1.2954mm | - | 5.0038mm | 3.2mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ABM8-19.0625MHZ-10-R60-E-1-U-T Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | 0°C | - | - | - | - | - | - | 19.0625MHz | ±10ppm | - | - | - | - | 70Ohms | 10pF | Fundamental | ±10ppm | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | - | ||
![]() ABM3B-24.576MHZ-20-E-T Abracon LLC | 19 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | TR, 7 INCH | 8541.60.00.60 | 7pF | - | unknown | 24.576MHz | ±50ppm | - | - | L5.0XB3.2XH1.1 (mm)/L0.197XB0.126XH0.043 (inch) | 24.576MHz | 50Ohm | 20pF | Fundamental | - | 10 μW | - | - | - | - | - | 1.0922mm | 0.043 1.10mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ABM10W-40.0000MHZ-8-B1U-T3 Abracon LLC | 1529 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | - | - | 40MHz | ±10ppm | - | - | - | - | 40Ohm | 8pF | Fundamental | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABLS7M-26.000MHZ-B-2-T Abracon LLC | 38 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS7M | 0.276Lx0.161W 7.00mmx4.10mm | 0.002% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | AT-CUT; TR, 13 INCH | 8541.60.00.60 | - | - | - | 26MHz | ±50ppm | - | - | L7.0XB4.1XH2.3 (mm)/L0.276XB0.161XH0.091 (inch) | 26MHz | 40Ohm | 18pF | Fundamental | ±20ppm | 50 μW | - | - | - | - | - | 2.3114mm | 0.091 2.30mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABM10W-19.2000MHZ-4-D1X-T3 Abracon LLC | 41 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | - | - | 19.2MHz | ±20ppm | - | - | - | - | 100Ohm | 4pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABM10W-25.0000MHZ-4-D1X-T3 Abracon LLC | 19 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | - | - | 25MHz | ±20ppm | - | - | - | - | 80Ohms | 4pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABLS-9.909116MHZ-10-R40-B4Y-T Abracon LLC | 43 |
| Datasheet | 11 Weeks | - | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | - | - | 9.909116MHz | ±30ppm | - | - | - | - | 40Ohm | 10pF | Fundamental | - | - | - | - | - | - | - | - | 0.165 4.20mm | - | - | - | - | ROHS3 Compliant | - | - |