- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Series Resistance | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM11W-24.5760MHZ-7-B1U-T3 Abracon LLC | 19 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -20°C~70°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | - | - | 24.576MHz | ±10ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 24.576MHz | 100Ohm | 7pF | Fundamental | - | 10 µW | - | - | 0.020 0.50mm | - | - | RoHS Compliant | - | - | ||
![]() ABM10W-16.0000MHZ-7-K1Z-T3 Abracon LLC | 10 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~125°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | 8541.60.00.50 | - | 16MHz | ±50ppm | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 16MHz | 100Ohm | 7pF | Fundamental | ±10ppm | 10 µW | - | - | 0.024 0.60mm | - | - | RoHS Compliant | - | - | ||
![]() ABM10W-32.0000MHZ-6-D1X-T3 Abracon LLC | 1000 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | 32MHz | ±20ppm | - | - | 60Ohm | 6pF | Fundamental | ±10ppm | - | - | - | 0.024 0.60mm | - | - | RoHS Compliant | - | - | ||
![]() ABM10-28.63636MHZ-8-7-A15-T Abracon LLC | 549 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | -10°C~60°C | Tape & Reel (TR) | ABM10 | 0.098Lx0.079W 2.50mmx2.00mm | 0.0015% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 60°C | -10°C | - | - | - | 28.63636MHz | ±15ppm | - | - | 100Ohms | 8pF | Fundamental | ±15ppm | - | 100Ohm | 508μm | 0.028 0.70mm | 2.4892mm | 2.0066mm | RoHS Compliant | Lead Free | - | ||
![]() ABM12W-32.0000MHZ-6-B1U-T3 Abracon LLC | 111119 |
| - | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | ABM12W | 0.063Lx0.047W 1.60mmx1.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | 32MHz | ±10ppm | - | - | 100Ohms | 6pF | Fundamental | ±10ppm | - | - | - | 0.016 0.40mm | - | - | RoHS Compliant | - | - | ||
![]() ABM10W-16.0000MHZ-6-K1Z-T3 Abracon LLC | 2198 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~125°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | 8541.60.00.50 | - | 16MHz | ±50ppm | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 16MHz | 100Ohm | 6pF | Fundamental | ±10ppm | 10 μW | - | - | 0.024 0.60mm | - | - | RoHS Compliant | - | - | ||
![]() ABLS7M2-27.000MHZ-D2Y-T Abracon LLC | 10 |
| Datasheet | 11 Weeks | - | Surface Mount | 2-SMD, Flat Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ABLS7M2 | 0.276Lx0.161W 7.00mmx4.10mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 27MHz | ±30ppm | - | - | 60Ohm | 18pF | Fundamental | ±20ppm | - | - | - | 0.079 2.00mm | - | - | RoHS Compliant | - | - | ||
![]() ABM10W-22.5792MHZ-8-B1U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -20°C~70°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | - | - | 22.5792MHz | ±10ppm | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 22.5792MHz | 80Ohm | 8pF | Fundamental | - | 10 μW | - | - | 0.024 0.60mm | - | - | RoHS Compliant | - | - | ||
![]() ABS06W-32.768KHZ-D-1-T Abracon LLC | In Stock | - | Datasheet | - | - | Surface Mount | 2-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | ABS06W | 0.079Lx0.047W 2.00mmx1.20mm | - | - | - | Obsolete | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | - | - | TR, 7 INCH | 8541.60.00.10 | - | 32.768kHz | - | L2.0XB1.2XH0.6 (mm)/L0.079XB0.047XH0.024 (inch) | 0.032768MHz | 75kOhm | 3pF | Fundamental | ±10ppm | 0.1 μW | - | - | 0.024 0.60mm | - | - | RoHS Compliant | - | - | ||
![]() ABM11AIG-20.000MHZ-J4Z-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ABM11AIG | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | 20MHz | ±50ppm | L2.0XB1.6XH0.55 (mm)/L0.079XB0.063XH0.022 (inch) | 20MHz | 100Ohm | 10pF | Fundamental | ±30ppm | 10 μW | - | 609.6μm | 0.022 0.55mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ABM11AIG-24.000MHZ-J4Z-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ABM11AIG | 0.098Lx0.079W 2.50mmx2.00mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | 24MHz | ±50ppm | L2.0XB1.6XH0.55 (mm)/L0.079XB0.063XH0.022 (inch) | 24MHz | 100Ohm | 10pF | Fundamental | ±30ppm | 10 μW | - | 609.6μm | 0.022 0.55mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ABM11AIG-30.000MHZ-4-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~125°C | Tape & Reel (TR) | ABM11AIG | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | 8541.60.00.60 | - | 30MHz | ±100ppm | L2.0XB1.6XH0.55 (mm)/L0.079XB0.063XH0.022 (inch) | 30MHz | 80Ohm | 10pF | Fundamental | ±30ppm | 10 μW | - | 609.6μm | 0.022 0.55mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ABM11AIG-20.000MHZ-4-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~125°C | Tape & Reel (TR) | ABM11AIG | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | 20MHz | ±100ppm | L2.0XB1.6XH0.55 (mm)/L0.079XB0.063XH0.022 (inch) | 20MHz | 100Ohm | 10pF | Fundamental | ±30ppm | 10 μW | - | 609.6μm | 0.022 0.55mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ABM11AIG-48.000MHZ-J4Z-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ABM11AIG | 0.098Lx0.079W 2.50mmx2.00mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | 48MHz | ±50ppm | L2.0XB1.6XH0.55 (mm)/L0.079XB0.063XH0.022 (inch) | 48MHz | 60Ohm | 10pF | Fundamental | ±30ppm | 10 μW | - | 609.6μm | 0.022 0.55mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ABM11AIG-40.000MHZ-J4Z-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ABM11AIG | 0.098Lx0.079W 2.50mmx2.00mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | 40MHz | ±50ppm | L2.0XB1.6XH0.55 (mm)/L0.079XB0.063XH0.022 (inch) | 40MHz | 60Ohm | 10pF | Fundamental | ±30ppm | 10 μW | - | 609.6μm | 0.022 0.55mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ABM11AIG-48.000MHZ-4-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~125°C | Tape & Reel (TR) | ABM11AIG | 0.098Lx0.079W 2.50mmx2.00mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | 48MHz | ±50ppm | L2.0XB1.6XH0.55 (mm)/L0.079XB0.063XH0.022 (inch) | 48MHz | 60Ohm | 10pF | Fundamental | ±30ppm | 10 μW | - | 609.6μm | 0.022 0.55mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ABM11AIG-26.000MHZ-J4Z-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ABM11AIG | 0.098Lx0.079W 2.50mmx2.00mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | 26MHz | ±50ppm | L2.0XB1.6XH0.55 (mm)/L0.079XB0.063XH0.022 (inch) | 26MHz | 100Ohm | 10pF | Fundamental | ±30ppm | 10 μW | - | 609.6μm | 0.022 0.55mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ABM11AIG-40.000MHZ-4-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~125°C | Tape & Reel (TR) | ABM11AIG | 0.098Lx0.079W 2.50mmx2.00mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | 40MHz | ±100ppm | L2.0XB1.6XH0.55 (mm)/L0.079XB0.063XH0.022 (inch) | 40MHz | 60Ohm | 10pF | Fundamental | ±30ppm | 10 μW | - | 609.6μm | 0.022 0.55mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ABM11AIG-26.000MHZ-4-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~125°C | Tape & Reel (TR) | ABM11AIG | 0.098Lx0.079W 2.50mmx2.00mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | 26MHz | ±100ppm | L2.0XB1.6XH0.55 (mm)/L0.079XB0.063XH0.022 (inch) | 26MHz | 100Ohm | 10pF | Fundamental | ±30ppm | 10 μW | - | 609.6μm | 0.022 0.55mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ABM11AIG-19.200MHZ-4-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~125°C | Tape & Reel (TR) | ABM11AIG | 0.098Lx0.079W 2.50mmx2.00mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | unknown | 19.2MHz | ±100ppm | L2.0XB1.6XH0.55 (mm)/L0.079XB0.063XH0.022 (inch) | 19.2MHz | 150Ohm | 10pF | Fundamental | ±30ppm | 10 μW | - | 609.6μm | 0.022 0.55mm | - | - | RoHS Compliant | - | AEC-Q200 |