- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Brand | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Frequency Aging | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | HTS | Load Capacitance (pF) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Package | Package Height | Package Length | Package Width | PCB changed | Product Status | RoHS | Series Resistance (Ohm) | Standard Frequency | Standard Frequency (MHz) | Supplier Package | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Frequency | Frequency Stability | Pin Count | Termination Style | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Product Type | ESR | Series Resistance | Product Category | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM8-20.000MHZ-D2Y-T Abracon | 227 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | ABRACON | EAR99 | 1000 | ±3(1st) ppm/Year | ±2 (1st) | ±30 | ±20 | 8541.60.00.80 | 18 | ABRACON | + 85 C | 85 | Abracon LLC | - 40 C | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.8(Max) | 3.2 | 2.5 | 4 | Active | Details | 50 | 20 MHz | 20 | Ultra Mini-CSMD | -40 to 85 °C | Tape and Reel | ABM8 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 20 PPM | - | - | Active | - | - | Crystal | - | - | - | - | - | - | Crystals | 20 MHz | 30 ppm | 4 | SMD/SMT | - | - | 50 Ohms | 18 pF | Fundamental | ±20 ppm | 10 uW | Crystals | 50 Ohms | - | Crystals | 0.8 mm | 0.031 (0.80mm) | 3.2 mm | 2.5 mm | RoHS Compliant | - | ||
![]() ABLS2-26.000MHZ-B1U-T Abracon LLC | 1350 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.001% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | - | 26MHz | ±10ppm | - | - | - | - | 100Ohm | 18pF | 3rd Overtone | ±30ppm | - | - | - | - | - | 3.302mm | 0.130 3.30mm | - | - | RoHS Compliant | - | ||
![]() ABM12W-40.0000MHZ-8-D1X-T3 Abracon LLC | 1762 |
| - | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM12W | 0.063Lx0.047W 1.60mmx1.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | 40MHz | ±20ppm | - | - | - | - | 80Ohms | 8pF | Fundamental | ±10ppm | - | - | - | - | - | - | 0.016 0.40mm | - | - | RoHS Compliant | - | ||
![]() ABLS-LR-9.8304MHZ-T Abracon LLC | 43 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | ABLS-LR | 0.449Lx0.185W 11.40mmx4.70mm | 0.005% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | 0°C | - | - | - | - | 9.8304MHz | ±50ppm | - | - | - | - | 15Ohms | 18pF | Fundamental | ±50ppm | - | - | - | 15Ohm | - | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | ROHS3 Compliant | - | ||
![]() ABM11W-16.0132MHZ-8-D2X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | - | - | 16.0132MHz | ±20ppm | - | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 16.0132MHz | 200Ohm | 8pF | Fundamental | - | 10 μW | - | - | - | - | - | 0.020 0.50mm | - | - | RoHS Compliant | - | ||
![]() ABM11W-38.4000MHZ-7-D1X-T3 Abracon LLC | 19 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | 38.4MHz | ±20ppm | - | - | - | - | 60Ohm | 7pF | Fundamental | ±10ppm | - | - | - | - | - | - | 0.020 0.50mm | - | - | RoHS Compliant | - | ||
![]() ABS06W-32.768KHZ-J-1-T Abracon LLC | In Stock | - | Datasheet | - | - | Surface Mount | 2-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ABS06W | 0.079Lx0.047W 2.00mmx1.20mm | - | - | - | Obsolete | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | - | - | - | TR, 7 INCH | 8541.60.00.10 | - | 32.768kHz | - | - | - | L2.0XB1.2XH0.6 (mm)/L0.079XB0.047XH0.024 (inch) | 0.032768MHz | 90kOhm | 3pF | Fundamental | ±10ppm | 0.1 μW | - | - | - | - | - | 0.024 0.60mm | - | - | RoHS Compliant | - | ||
![]() ABS06W-32.768KHZ-K-1-T Abracon LLC | In Stock | - | Datasheet | - | - | Surface Mount | 2-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | ABS06W | 0.079Lx0.047W 2.00mmx1.20mm | - | - | - | Obsolete | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | - | - | - | TR, 7 INCH | 8541.60.00.10 | - | 32.768kHz | - | - | - | L2.0XB1.2XH0.6 (mm)/L0.079XB0.047XH0.024 (inch) | 0.032768MHz | 100kOhm | 3pF | Fundamental | ±10ppm | 0.1 μW | - | - | - | - | - | 0.024 0.60mm | - | - | RoHS Compliant | - | ||
![]() ABM10W-19.2000MHZ-8-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | 19.2MHz | ±50ppm | - | - | - | - | 100Ohms | 8pF | Fundamental | ±20ppm | - | - | - | - | - | - | 0.024 0.60mm | - | - | RoHS Compliant | - | ||
![]() ABM10W-38.4000MHZ-6-D2X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | 38.4MHz | ±20ppm | - | - | - | - | 60Ohms | 6pF | Fundamental | ±20ppm | - | - | - | - | - | - | 0.024 0.60mm | - | - | RoHS Compliant | - | ||
![]() ABM8W-18.7500MHZ-8-B1U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | 18.75MHz | ±10ppm | - | - | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 18.75MHz | 70Ohm | 8pF | Fundamental | - | 10 μW | - | - | - | - | - | 0.030 0.75mm | - | - | RoHS Compliant | - | ||
![]() ABM11W-16.9340MHZ-4-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | - | - | 16.934MHz | ±50ppm | - | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 16.934MHz | 200Ohm | 4pF | Fundamental | ±20ppm | 10 μW | - | - | - | - | - | 0.020 0.50mm | - | - | RoHS Compliant | - | ||
![]() ABM8W-44.0000MHZ-6-B1U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | 44MHz | ±10ppm | - | - | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 44MHz | 30Ohm | 6pF | Fundamental | - | 10 μW | - | - | - | - | - | 0.030 0.75mm | - | - | RoHS Compliant | - | ||
![]() ABM10W-38.4000MHZ-6-B2U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | 38.4MHz | ±10ppm | - | - | - | - | 60Ohms | 6pF | Fundamental | ±20ppm | - | - | - | - | - | - | 0.024 0.60mm | - | - | RoHS Compliant | - | ||
![]() ABM8W-18.0000MHZ-8-B1U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | 18MHz | ±10ppm | - | - | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 18MHz | 70Ohm | 8pF | Fundamental | - | 10 μW | - | - | - | - | - | 0.030 0.75mm | - | - | RoHS Compliant | - | ||
![]() ABM8AIG-40.000MHZ-12-2-T3 Abracon LLC | 33 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | ABM8AIG | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | 40MHz | ±100ppm | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 40MHz | 35Ohm | 12pF | Fundamental | ±20ppm | 10 μW | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | RoHS Compliant | AEC-Q200 | ||
![]() ABMM2-14.7456MHZ-D1-T Abracon LLC. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.002% | - | - | - | - | SMD/SMT | - | - | 85°C | -40°C | Ceramic | - | - | - | 14.7456MHz | 10 ppm | - | - | - | - | 50Ohm | 18pF | - | - | - | - | - | - | - | 1.2mm | - | 6mm | 3.6mm | RoHS Compliant | - | ||
![]() ABM12W-32.0000MHZ-6-D1X-T3 Abracon LLC | 3984 | - | - | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM12W | 0.063Lx0.047W 1.60mmx1.20mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | 8541.60.00.60 | - | 32MHz | ±20ppm | - | - | L1.6XB1.2XH0.4 (mm)/L0.063XB0.047XH0.016 (inch) | 32MHz | 100Ohm | 6pF | Fundamental | ±10ppm | 10 μW | - | - | - | - | - | 0.016 0.40mm | - | - | RoHS Compliant | - | ||
![]() ABM12W-40.0000MHZ-6-D1X-T3 Abracon LLC | 10848 |
| - | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM12W | 0.063Lx0.047W 1.60mmx1.20mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | - | - | - | TR, 7 INCH | - | - | 40MHz | ±20ppm | - | - | L1.6XB1.2XH0.4 (mm)/L0.063XB0.047XH0.016 (inch) | 40MHz | 80Ohm | 6pF | Fundamental | ±10ppm | 10 µW | - | - | - | - | - | 0.016 0.40mm | - | - | RoHS Compliant | - | ||
![]() ABM10W-20.0000MHZ-8-K1Z-T3 Abracon LLC | 2121 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | 20MHz | ±50ppm | - | - | - | - | 80Ohm | 8pF | Fundamental | ±10ppm | - | - | - | - | - | - | 0.024 0.60mm | - | - | RoHS Compliant | - |