- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Series Resistance | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM8W-30.0000MHZ-8-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | - | - | 30MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 30MHz | 40Ohm | 8pF | Fundamental | ±20ppm | 10 μW | - | - | 0.030 0.75mm | - | RoHS Compliant | - | ||
![]() ABM10W-38.4000MHZ-6-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | 38.4MHz | ±50ppm | - | - | 60Ohms | 6pF | Fundamental | ±20ppm | - | - | - | 0.024 0.60mm | - | RoHS Compliant | - | ||
![]() ABM10W-38.4000MHZ-6-K2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -40°C~125°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | 38.4MHz | ±50ppm | - | - | 60Ohms | 6pF | Fundamental | ±20ppm | - | - | - | 0.024 0.60mm | - | RoHS Compliant | - | ||
![]() ABM10W-38.4000MHZ-6-K1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -40°C~125°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | 38.4MHz | ±50ppm | - | - | 60Ohms | 6pF | Fundamental | ±10ppm | - | - | - | 0.024 0.60mm | - | RoHS Compliant | - | ||
![]() ABM8W-32.0000MHZ-4-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | - | - | 32MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 32MHz | 40Ohm | 4pF | Fundamental | ±10ppm | 10 μW | - | - | 0.030 0.75mm | - | RoHS Compliant | - | ||
![]() ABM10W-50.0000MHZ-6-B1U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | TR, 7 INCH | 8541.60.00.60 | - | 50MHz | ±10ppm | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 50MHz | 40Ohm | 6pF | Fundamental | - | 10 μW | - | - | 0.024 0.60mm | - | RoHS Compliant | - | ||
![]() ABM10W-18.4320MHZ-7-D1X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | 18.432MHz | ±20ppm | - | - | 100Ohms | 7pF | Fundamental | ±10ppm | - | - | - | 0.024 0.60mm | - | RoHS Compliant | - | ||
![]() ABM8W-32.0000MHZ-8-J2Z-T3 Abracon LLC | 38 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | - | - | 32MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 32MHz | 40Ohm | 8pF | Fundamental | ±20ppm | 10 μW | - | - | 0.030 0.75mm | - | RoHS Compliant | - | ||
![]() ABM10W-38.4000MHZ-6-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | 38.4MHz | ±50ppm | - | - | 60Ohms | 6pF | Fundamental | ±10ppm | - | - | - | 0.024 0.60mm | - | RoHS Compliant | - | ||
![]() ABM11W-38.4000MHZ-8-J1Z-T3 Abracon LLC | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | TR, 7 INCH | - | - | 38.4MHz | ±50ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 38.4MHz | 60Ohm | 8pF | Fundamental | ±10ppm | 10 μW | - | - | 0.020 0.50mm | - | RoHS Compliant | - | ||
![]() ABM10W-30.0000MHZ-8-K1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~125°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | TR, 7 INCH | 8541.60.00.60 | - | 30MHz | ±50ppm | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 30MHz | 60Ohm | 8pF | Fundamental | ±10ppm | 10 μW | - | - | 0.024 0.60mm | - | RoHS Compliant | - | ||
![]() ABM10W-30.0000MHZ-8-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | TR, 7 INCH | 8541.60.00.60 | - | 30MHz | ±50ppm | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 30MHz | 60Ohm | 8pF | Fundamental | ±10ppm | 10 μW | - | - | 0.024 0.60mm | - | RoHS Compliant | - | ||
![]() ABM8W-30.0000MHZ-8-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | - | - | 30MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 30MHz | 40Ohm | 8pF | Fundamental | ±10ppm | 10 μW | - | - | 0.030 0.75mm | - | RoHS Compliant | - | ||
![]() ABLS-40.000MHZ-K4F-T Abracon LLC | 36 |
| Datasheet | - | Surface Mount | Surface Mount | HC-49/US | - | -40°C~125°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | - | Obsolete | Not Applicable | SMD/SMT | MHz Crystal | Matte Tin (Sn) | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.60 | - | 40MHz | ±50ppm | L11.4XB4.7XH4.2 (mm)/L0.449XB0.185XH0.165 (inch) | 40MHz | 40Ohm | 18pF | Fundamental | ±30ppm | 100 μW | 40Ohm | 4.191mm | 0.165 4.20mm | No | RoHS Compliant | Lead Free | ||
![]() ABM10W-50.0000MHZ-6-K1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~125°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | TR, 7 INCH | 8541.60.00.60 | - | 50MHz | ±50ppm | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 50MHz | 40Ohm | 6pF | Fundamental | ±10ppm | 10 µW | - | - | 0.024 0.60mm | - | RoHS Compliant | - | ||
![]() ABM10W-50.0000MHZ-6-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | TR, 7 INCH | 8541.60.00.60 | - | 50MHz | ±50ppm | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 50MHz | 40Ohm | 6pF | Fundamental | ±10ppm | 10 µW | - | - | 0.024 0.60mm | - | RoHS Compliant | - | ||
![]() ABM8W-26.0000MHZ-8-B1U-T3 Abracon LLC | 38 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | - | - | 26MHz | ±10ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 26MHz | 50Ohm | 8pF | Fundamental | - | 10 µW | - | - | 0.030 0.75mm | - | RoHS Compliant | - | ||
![]() ABM12W-48.0000MHZ-6-D1X-T3 Abracon LLC | 48 |
| - | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ABM12W | 0.063Lx0.047W 1.60mmx1.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | 48MHz | ±20ppm | - | - | 80Ohms | 6pF | Fundamental | ±10ppm | - | - | - | 0.016 0.40mm | - | RoHS Compliant | - | ||
![]() ABM12W-26.0000MHZ-4-B1U-T3 Abracon LLC | 10 |
| - | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | ABM12W | 0.063Lx0.047W 1.60mmx1.20mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | TR, 7 INCH | - | unknown | 26MHz | ±10ppm | L1.6XB1.2XH0.4 (mm)/L0.063XB0.047XH0.016 (inch) | 26MHz | 150Ohm | 4pF | Fundamental | - | 10 μW | - | - | 0.016 0.40mm | - | RoHS Compliant | - | ||
![]() ABM10W-20.0000MHZ-6-K1Z-T3 Abracon LLC | 29 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -40°C~125°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | 20MHz | ±50ppm | - | - | 80Ohm | 6pF | Fundamental | ±10ppm | - | - | - | 0.024 0.60mm | - | RoHS Compliant | - |