- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM11W-48.0000MHZ-8-D2X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | Not Applicable | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | - | - | - | 48MHz | ±20ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 48MHz | 60Ohm | 8pF | Fundamental | - | 10 µW | - | 0.020 0.50mm | - | - | RoHS Compliant | - | ||
![]() ABM11W-48.0000MHZ-6-D2X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | Not Applicable | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | - | - | - | 48MHz | ±20ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 48MHz | 60Ohm | 6pF | Fundamental | - | 10 µW | - | 0.020 0.50mm | - | - | RoHS Compliant | - | ||
![]() ABM10W-40.6100MHZ-4-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | Not Applicable | MHz Crystal | - | - | - | - | - | - | - | 40.61MHz | ±50ppm | - | - | 40Ohm | 4pF | Fundamental | ±20ppm | - | - | 0.024 0.60mm | - | - | RoHS Compliant | - | ||
![]() ABM11W-48.0000MHZ-4-B2U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -20°C~70°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | Not Applicable | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | - | - | - | 48MHz | ±10ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 48MHz | 60Ohm | 4pF | Fundamental | ±20ppm | 10 µW | - | 0.020 0.50mm | - | - | RoHS Compliant | - | ||
![]() ABM10W-16.6667MHZ-4-K1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~125°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | Not Applicable | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | - | - | - | 16.6667MHz | ±50ppm | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 16.6667MHz | 100Ohm | 4pF | Fundamental | ±10ppm | 10 µW | - | 0.024 0.60mm | - | - | RoHS Compliant | - | ||
![]() ABM10W-24.0000MHZ-4-K1Z-T3 Abracon LLC | 42 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~125°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | Not Applicable | MHz Crystal | - | - | - | - | - | - | - | 24MHz | ±50ppm | - | - | 80Ohm | 4pF | Fundamental | ±10ppm | - | - | 0.024 0.60mm | - | - | RoHS Compliant | - | ||
![]() ABM11W-16.0132MHZ-4-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~105°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | Not Applicable | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | - | - | - | 16.0132MHz | ±50ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 16.0132MHz | 200Ohm | 4pF | Fundamental | ±10ppm | 10 µW | - | 0.020 0.50mm | - | - | RoHS Compliant | - | ||
![]() ABM11W-23.5120MHZ-4-D2X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | Not Applicable | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | - | - | - | 23.512MHz | ±20ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 23.512MHz | 100Ohm | 4pF | Fundamental | - | 10 µW | - | 0.020 0.50mm | - | - | RoHS Compliant | - | ||
![]() ABM12W-29.4912MHZ-4-J1Z-T3 Abracon LLC | In Stock | - | - | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~105°C | Tape & Reel (TR) | ABM12W | 0.063Lx0.047W 1.60mmx1.20mm | e4 | yes | Active | Not Applicable | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | - | - | - | 29.4912MHz | ±50ppm | L1.6XB1.2XH0.4 (mm)/L0.063XB0.047XH0.016 (inch) | 29.4912MHz | 150Ohm | 4pF | Fundamental | ±10ppm | 10 µW | - | 0.016 0.40mm | - | - | RoHS Compliant | - | ||
![]() ABM11W-28.2240MHZ-4-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~105°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | Not Applicable | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | - | - | - | 28.224MHz | ±50ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 28.224MHz | 100Ohm | 4pF | Fundamental | ±10ppm | 10 µW | - | 0.020 0.50mm | - | - | RoHS Compliant | - | ||
![]() ABM12W-24.0000MHZ-7-J2Z-T3 Abracon LLC | In Stock | - | - | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~105°C | Tape & Reel (TR) | ABM12W | 0.063Lx0.047W 1.60mmx1.20mm | e4 | yes | Active | Not Applicable | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | 8541.60.00.60 | - | - | 24MHz | ±50ppm | L1.6XB1.2XH0.4 (mm)/L0.063XB0.047XH0.016 (inch) | 24MHz | 150Ohm | 7pF | Fundamental | ±20ppm | 10 µW | - | 0.016 0.40mm | - | - | RoHS Compliant | - | ||
![]() ABM12W-24.5727MHZ-6-B1U-T3 Abracon LLC | In Stock | - | - | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -20°C~70°C | Tape & Reel (TR) | ABM12W | 0.063Lx0.047W 1.60mmx1.20mm | e4 | yes | Active | Not Applicable | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | - | - | - | 24.5727MHz | ±10ppm | L1.6XB1.2XH0.4 (mm)/L0.063XB0.047XH0.016 (inch) | 24.5727MHz | 150Ohm | 6pF | Fundamental | - | 10 µW | - | 0.016 0.40mm | - | - | RoHS Compliant | - | ||
![]() ABM10W-40.9600MHZ-7-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | Not Applicable | MHz Crystal | - | - | - | - | - | - | - | 40.96MHz | ±50ppm | - | - | 40Ohm | 7pF | Fundamental | ±20ppm | - | - | 0.024 0.60mm | - | - | RoHS Compliant | - | ||
![]() ABM8-24.000MHZ-R60-D-1-G-T Abracon LLC | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | Not Applicable | MHz Crystal | - | - | - | - | - | - | - | 24MHz | ±15ppm | - | - | 50Ohm | 18pF | Fundamental | ±10ppm | - | - | 0.031 0.80mm | - | - | RoHS Compliant | - | ||
![]() ABM10W-24.3050MHZ-8-J1Z-T3 Abracon LLC | 164 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | Not Applicable | MHz Crystal | - | - | - | - | - | - | - | 24.305MHz | ±50ppm | - | - | 80Ohms | 8pF | Fundamental | ±10ppm | - | - | 0.024 0.60mm | - | - | RoHS Compliant | - | ||
![]() ABM8W-25.0000MHZ-8-B1U-T3 Abracon LLC | 1639 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | Not Applicable | MHz Crystal | - | - | - | - | - | - | - | 25MHz | ±10ppm | - | - | 50Ohm | 8pF | Fundamental | - | - | - | 0.030 0.75mm | - | - | RoHS Compliant | - | ||
![]() ABM12-116-26.000MHZ-T3 Abracon LLC | 39 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM12 | 0.065Lx0.049W 1.65mmx1.25mm | - | - | Active | Not Applicable | MHz Crystal | - | 85°C | -40°C | - | - | - | - | 26MHz | ±30ppm | - | - | 100Ohms | 8pF | Fundamental | ±10ppm | - | 406.4μm | 0.016 0.40mm | 1.651mm | 1.2446mm | RoHS Compliant | - | ||
![]() ABM12W-25.0000MHZ-4-D1X-T3 Abracon LLC | 48 |
| - | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | ABM12W | 0.063Lx0.047W 1.60mmx1.20mm | - | yes | Active | Not Applicable | MHz Crystal | - | - | - | TR, 7 INCH | - | - | unknown | 25MHz | ±20ppm | L1.6XB1.2XH0.4 (mm)/L0.063XB0.047XH0.016 (inch) | 25MHz | 150Ohm | 4pF | Fundamental | ±10ppm | 10 μW | - | 0.016 0.40mm | - | - | RoHS Compliant | - | ||
![]() ABM8W-40.0000MHZ-4-D1X-T3 Abracon LLC | 48 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | Not Applicable | MHz Crystal | - | - | - | - | - | - | - | 40MHz | ±20ppm | - | - | 30Ohms | 4pF | Fundamental | ±10ppm | - | - | 0.030 0.75mm | - | - | RoHS Compliant | - | ||
![]() ABLS3-4.000MHZ-K4-T Abracon LLC | In Stock | - | Datasheet | - | - | Surface Mount | HC-49/US | - | - | -40°C~125°C | Tape & Reel (TR) | ABLS3 | 0.449Lx0.185W 11.40mmx4.70mm | - | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | - | - | 18pF | - | 4MHz | ±50ppm | - | - | 180Ohm | - | Fundamental | ±30ppm | - | - | 0.102 2.60mm | - | - | RoHS Compliant | Lead Free |