- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Subcategory | Voltage - Supply | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Load Capacitance | Drive Level | Product Type | ESR | Absolute Pull Range (APR) | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ILCX20-HH3F18-40.0000 Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 1.8V | 33.3MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 31mA | 10µA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() EA1216MA08-30.000M TR Abracon | 3630 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | + 85 C | - 40 C | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | 15 PPM | Active | XO (Standard) | - | 1.8V | 25.000625MHz | ±10ppm | LVCMOS, LVTTL | SMD/SMT | Enable/Disable | MEMS | 31mA | 30mA | 8 pF | 100 uW | - | 150 Ohms | -- | - | - | 0.4 mm | 0.032 (0.80mm) | 1.6 mm | 1.2 mm | -- | ||
![]() ILCX19-FF5F18-30.0000 Abracon | 390 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 1.8V | 66.6MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 31mA | 30mA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX13-FF5F18-26.0000 Abracon | 146 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 1.8V | 66.666MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 31mA | 10µA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() HC49USM-FF3F18-4.0960 Abracon | 66 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | XO (Standard) | - | 2.8V | 12.8MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 33mA | 31mA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX20-HH3F18-32.0000 Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 2.8V | 12MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 33mA | 31mA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX18-FF5F18-30.0000 Abracon | 390 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | XO (Standard) | - | 2.8V | 74.176MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX18-FF5F18-48.0000 Abracon | 390 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 2.8V | 33.33MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 33mA | 31mA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX18-HH3F18-25.0000 Abracon | 390 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 2.5V | 35.84MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX18-FF5F18-20.0000 Abracon | 32 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 2.5V | 66MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX18-HH3F18-48.0000 Abracon | 390 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 1.8V | 3.57MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 31mA | 30mA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX18-HH3F18-32.0000 Abracon | 390 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 3.3V | 10MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 33mA | 31mA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX20-FF5F18-30.0000 Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 1.8V | 32.768MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 31mA | 30mA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() FOXSDLF/250FR-20/TR Abracon | 78 |
| - | Surface Mount | 4-SMD, No Lead | Fox / Abracon | 1000 | ABRACON | + 70 C | - 20 C | SMD/SMT | FC4SDCBMM25.0-T1 | Details | 0.000035 oz | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | 30 PPM | Active | XO (Standard) | Crystals | 3.3V | 4.096MHz | ±10ppm | LVCMOS, LVTTL | SMD/SMT | Standby (Power Down) | MEMS | 33mA | 70µA | 20 pF | 100 uW | Crystals | 30 Ohms | -- | Crystals | - | 4.5 mm | 0.032 (0.80mm) | 11.7 mm | 5 mm | -- | ||
![]() ILCX19-HH3F18-48.0000 Abracon | 340 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 3.3V | 33.33MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() FQ1045A-4.9152 Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Fox / Abracon | 1000 | ABRACON | + 70 C | 0 C | SMD/SMT | FC8AQCCMC4.9152-T1 | Details | 0.038801 oz | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | 30 PPM | Active | XO (Standard) | Crystals | 2.5V | 37.5MHz | ±10ppm | LVCMOS, LVTTL | SMD/SMT | Enable/Disable | MEMS | 33mA | 31mA | 10 pF | 0.5 mW | Crystals | 150 Ohms | -- | Crystals | - | 1.7 mm | 0.032 (0.80mm) | 10 mm | 4.5 mm | -- | ||
![]() ILCX19-HH3F18-24.5760 Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 2.5V | 30MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 33mA | 31mA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX19-HH3F18-16.0000 Abracon | 388 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 3.3V | 62.5MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 33mA | 31mA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() HC49USM-FF5F18-12.0000 Abracon | 37 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 2.8V | 60MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX19-FF5F18-27.1200 Abracon | 390 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 2.8V | 38.4MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- |