- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Packaging | Series | Tolerance | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Drive Level | ESR | Output Format | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ILCX20-FF5F8-30.000MHz Abracon LLC. | In Stock | - | - | 1.6 mm x 1.2 mm | 1000 | + 85 C | - 40 C | SMD/SMT | ABM12-30.000MHZ-R150-D4Y-T | - | Details | - | - | - | Reel | ILCX20 | 30 PPM | - | 30 MHz | 30 PPM | SMD/SMT | - | 8 pF | 100 uW | 150 Ohms | - | Crystals | - | 0.4 mm | 1.6 mm | 1.2 mm | ||
![]() IXA20-FBFF12-10.000MHz Abracon LLC. | In Stock | - | - | - | 1000 | + 125 C | - 40 C | SMD/SMT | ABM3BAIG-10.000MHZ-12-4Z-T | AEC-Q200 | Details | - | - | - | MouseReel | IXA20 | 30 PPM | - | 10 MHz | 50 PPM | SMD/SMT | - | 12 pF | 300 uW | 100 Ohms | - | Crystals | - | 0.85 mm | 5 mm | 3.2 mm | ||
![]() FC5BQCCMC10.0-T1 Abracon LLC. | In Stock | - | - | - | 1000 | - | - | - | - | - | Details | - | - | - | MouseReel | C5BQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA1620MA08-40.000MTR Abracon LLC. | In Stock | - | - | 2 mm x 1.6 mm | 1000 | + 85 C | - 40 C | - | - | - | Details | - | - | - | Cut Tape | EA1620 | 15 PPM | - | 40 MHz | 20 PPM | SMD/SMT | - | 8 pF | 100 uW | - | - | - | - | 0.55 mm | 1.6 mm | 2 mm | ||
![]() EA2025RA10-26.000MTR Abracon LLC. | In Stock | - | - | 2.5 mm x 2 mm | 1000 | + 70 C | 0 C | - | - | - | Details | - | - | - | Cut Tape | EA2025 | 10 PPM | - | 26 MHz | 10 PPM | SMD/SMT | - | 10 pF | 100 uW | - | - | - | - | 0.65 mm | 2 mm | 2.5 mm | ||
![]() EA2025HA08-27.000MTR Abracon LLC. | In Stock | - | - | 2.5 mm x 2 mm | 1000 | + 70 C | - 20 C | - | - | - | Details | - | - | - | Cut Tape | EA2025 | 15 PPM | - | 27 MHz | 30 PPM | SMD/SMT | - | 8 pF | 100 uW | - | - | - | - | 0.65 mm | 2 mm | 2.5 mm | ||
![]() EA2025HA10-26.000MTR Abracon LLC. | In Stock | - | - | 2.5 mm x 2 mm | 1000 | + 70 C | - 20 C | - | - | - | Details | - | - | - | Cut Tape | EA2025 | 15 PPM | - | 26 MHz | 30 PPM | SMD/SMT | - | 10 pF | 100 uW | - | - | - | - | 0.65 mm | 2 mm | 2.5 mm | ||
![]() FC6BSCBMF16.0-T1 Abracon LLC. | In Stock | - | - | - | 1000 | - | - | - | - | - | Details | - | - | - | MouseReel | C6BS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2025HA10-25.000MTR Abracon LLC. | In Stock | - | - | 2.5 mm x 2 mm | 1000 | + 70 C | - 20 C | - | - | - | Details | - | - | - | Cut Tape | EA2025 | 15 PPM | - | 25 MHz | 30 PPM | SMD/SMT | - | 10 pF | 100 uW | - | - | - | - | 0.65 mm | 2 mm | 2.5 mm | ||
![]() EA1620MA08-24.000MTR Abracon LLC. | In Stock | - | - | 2 mm x 1.6 mm | 1000 | + 85 C | - 40 C | - | - | - | Details | - | - | - | Cut Tape | EA1620 | 15 PPM | - | 24 MHz | 20 PPM | SMD/SMT | - | 8 pF | 100 uW | - | - | - | - | 0.55 mm | 1.6 mm | 2 mm | ||
![]() EA1620LA18-26.000MTR Abracon LLC. | In Stock | - | - | 2 mm x 1.6 mm | 1000 | + 70 C | - 20 C | - | - | - | Details | - | - | - | Cut Tape | EA1620 | 15 PPM | - | 26 MHz | 20 PPM | SMD/SMT | - | 18 pF | 100 uW | - | - | - | - | 0.55 mm | 1.6 mm | 2 mm | ||
![]() E1SFA18-3.6864MTR Abracon LLC. | In Stock | - | - | 13.3 mm x 4.85 mm | 1000 | + 85 C | - 40 C | - | - | - | Details | - | - | - | Cut Tape | E1S | 30 PPM | - | 3.6864 MHz | 50 PPM | SMD/SMT | - | 18 pF | 1 mW | - | - | - | - | 3.2 mm | 13.3 mm | 4.85 mm | ||
![]() FO7HSCAM18.432-T1 Abracon LLC. | In Stock | - | - | 7.5 mm x 5.2 mm | 1000 | + 85 C | - 40 C | - | - | - | Details | 3.63 V | 2.97 V | 0.005418 oz | MouseReel | O7HS | - | 63 mA | 1.8432 MHz | 100 PPM | SMD/SMT | 3.3 V | 15 pF | - | - | HCMOS | - | - | 1.6 mm | 7.5 mm | 5.2 mm | ||
![]() E1SFA18-25.000MTR Abracon LLC. | In Stock | - | - | 13.3 mm x 4.85 mm | 1000 | + 85 C | - 40 C | - | - | - | Details | - | - | - | Cut Tape | E1S | 30 PPM | - | 25 MHz | 50 PPM | SMD/SMT | - | 18 pF | 1 mW | 40 Ohms | - | - | - | 3.2 mm | 13.3 mm | 4.85 mm | ||
![]() E1SJA18-18.432MTR Abracon LLC. | In Stock | - | - | 13.3 mm x 4.85 mm | 1000 | + 85 C | - 40 C | - | - | - | Details | - | - | - | Cut Tape | E1S | 15 PPM | - | 18.432 MHz | 30 PPM | SMD/SMT | - | 18 pF | 1 mW | 50 Ohms | - | - | - | 3.2 mm | 13.3 mm | 4.85 mm | ||
![]() EA2025HA08-25.000MTR Abracon LLC. | In Stock | - | - | 2.5 mm x 2 mm | 1000 | + 70 C | - 20 C | - | - | - | Details | - | - | - | Cut Tape | EA2025 | 15 PPM | - | 25 MHz | 30 PPM | SMD/SMT | - | 8 pF | 100 uW | - | - | - | - | 0.65 mm | 2 mm | 2.5 mm | ||
![]() EA2025JA08-16.000MTR Abracon LLC. | In Stock | - | - | 2.5 mm x 2 mm | 1000 | + 85 C | - 40 C | - | - | - | Details | - | - | - | Cut Tape | EA2025 | 15 PPM | - | 16 MHz | 30 PPM | SMD/SMT | - | 8 pF | 100 uW | - | - | - | - | 0.65 mm | 2 mm | 2.5 mm | ||
![]() EA1620MA18-48.000MTR Abracon LLC. | In Stock | - | - | 2 mm x 1.6 mm | 1000 | + 85 C | - 40 C | - | - | - | Details | - | - | - | Cut Tape | EA1620 | 15 PPM | - | 48 MHz | 20 PPM | SMD/SMT | - | 18 pF | 100 uW | - | - | - | - | 0.55 mm | 1.6 mm | 2 mm | ||
![]() EA2025HA12-24.000MTR Abracon LLC. | In Stock | - | - | 2.5 mm x 2 mm | 1000 | + 70 C | - 20 C | - | - | - | Details | - | - | - | Cut Tape | EA2025 | 15 PPM | - | 24 MHz | 30 PPM | SMD/SMT | - | 12 pF | 100 uW | - | - | - | - | 0.65 mm | 2 mm | 2.5 mm | ||
![]() EA2025JA10-27.000MTR Abracon LLC. | In Stock | - | - | 2.5 mm x 2 mm | 1000 | + 85 C | - 40 C | - | - | - | Details | - | - | - | Cut Tape | EA2025 | 15 PPM | - | 27 MHz | 30 PPM | SMD/SMT | - | 10 pF | 100 uW | - | - | - | - | 0.65 mm | 2 mm | 2.5 mm |