- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Reach Compliance Code | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Crystal/Resonator Type | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM8W-16.93MHZ-6-B1U-T3 Abracon LLC. | In Stock | - | - | - | - | 3.2 mm x 2.5 mm | 3000 | - | - | - | + 70 C | - | - 20 C | SMD/SMT | - | - | - | - | Details | - | - | - | Reel | ABM8W | - | 10 PPM | - | - | Low Profile Quartz Crystal | - | - | - | - | 16.93 MHz | 10 PPM | SMD/SMT | - | 6 pF | - | - | 10 uW | 100 Ohms | - | Crystals | - | 0.75 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() ABLS-LR-24.000MHZ-B-1-G-T Abracon LLC. | 17 |
| - | Surface Mount | Surface Mount | HC-49/US | 1000 | ABRACON LLC | ABLS-LR-24.000MHZ-B-1-G-T | ABLS-LR | + 70 C | Abracon LLC | 0 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT); | Active | Active | 5.29 | Details | Yes | - | -20°C ~ 70°C | Bulk | ABLS | 0.449 L x 0.185 W (11.40mm x 4.70mm) | 50 PPM | e3 | SMD/SMT | Low Profile Crystal | Matte Tin (Sn) | 70 °C | 0 °C | compliant | 24 MHz | 50 PPM | SMD/SMT | 10 Ω | 18 pF | Fundamental | ±10ppm | 100 uW | 10 Ohms | PARALLEL - FUNDAMENTAL | - | - | 4.2 mm | 0.165 (4.20mm) | 11.4 mm | 4.7 mm | - | ||
![]() ABM8W-16.93MHZ-7-D2X-T3 Abracon LLC. | In Stock | - | - | - | - | - | 3000 | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | - | Reel | ABM8W | - | 20 PPM | - | - | IoT Optimized Crystal | - | - | - | - | 16.93 MHz | 20 PPM | SMD/SMT | - | 7 pF | - | - | 10 uW | 100 Ohms | - | Crystals | - | 0.75 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() ABM8-22.1184-B2-T3 Abracon LLC. | In Stock | - | - | - | - | 3.2 mm x 2.5 mm | 3000 | - | - | - | + 60 C | - | - 10 C | SMD/SMT | - | - | - | - | Details | - | 0.000564 oz | - | Reel | ABM8 | - | 50 PPM | - | - | Ceramic Crystal | - | - | - | - | 22.1184 MHz | 50 PPM | SMD/SMT | - | 18 pF | - | - | 10 uW | 50 Ohms | - | Crystals | - | 0.8 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() ABM10W-16.93MHZ-8-D1X-T3 Abracon LLC. | In Stock | - | - | - | - | - | 3000 | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | - | Reel | ABM10W | - | 10 PPM | - | - | IoT Optimized Crystal | - | - | - | - | 16.93 MHz | 20 PPM | SMD/SMT | - | 8 pF | - | - | 10 uW | 100 Ohms | - | Crystals | - | 0.6 mm | - | 2.5 mm | 2 mm | - | ||
![]() ABLS-19.2000MHZ-10-R010-A-7-G-F-T Abracon LLC. | In Stock | - | - | - | - | HC-49/US | 1000 | - | - | - | + 60 C | - | - 10 C | SMD/SMT | - | - | - | - | Details | - | - | - | Reel | ABLS | - | 15 PPM | - | - | Low Profile Crystal | - | - | - | - | 19.2 MHz | 15 PPM | SMD/SMT | - | 10 pF | - | - | 100 uW | 10 Ohms | - | - | - | 4.2 mm | - | 11.4 mm | 4.7 mm | - | ||
![]() ABM10W-16.93MHZ-4-J1Z-T3 Abracon LLC. | In Stock | - | - | - | - | - | 3000 | - | - | - | + 105 C | - | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | - | Reel | ABM10W | - | 10 PPM | - | - | IoT Optimized Crystal | - | - | - | - | 16.93 MHz | 50 PPM | SMD/SMT | - | 4 pF | - | - | 10 uW | 100 Ohms | - | Crystals | - | 0.6 mm | - | 2.5 mm | 2 mm | - | ||
![]() ABM8W-16.93MHZ-4-B1U-T3 Abracon LLC. | In Stock | - | - | - | - | 3.2 mm x 2.5 mm | 3000 | - | - | - | + 70 C | - | - 20 C | SMD/SMT | - | - | - | - | Details | - | - | - | Reel | ABM8W | - | 10 PPM | - | - | Low Profile Quartz Crystal | - | - | - | - | 16.93 MHz | 10 PPM | SMD/SMT | - | 4 pF | - | - | 10 uW | 100 Ohms | - | Crystals | - | 0.75 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() FC5BSEBLF15.36-T1 Abracon LLC. | In Stock | - | - | - | - | 5 mm x 3.2 mm x 1 mm | 1000 | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | Details | - | - | - | MouseReel | - | - | 20 PPM | - | - | - | - | - | - | - | 15.36 MHz | 50 PPM | SMD/SMT | - | 18 pF | - | - | 100 uW | 35 Ohms | - | - | - | 1 mm | - | 5 mm | 3.2 mm | - | ||
![]() FC4SDCBEF24.0-T1 Abracon LLC. | In Stock | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC5BSHHEF27.12-T1 Abracon LLC. | In Stock | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | MouseReel | C5BS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FO7HSCAE18.432-T1 Abracon LLC. | 1112 |
| - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | MouseReel | O7HS | - | - | - | - | - | - | - | - | - | 1.8432 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC4SDCCQE38.88-1-T1 Abracon LLC. | In Stock | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | MouseReel | C4SD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC4SDCBMF19.6608-T1 Abracon LLC. | In Stock | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | MouseReel | C4SD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC3BQBBKE20.0-T3 Abracon LLC. | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | MouseReel | C3BQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC4SDCBGF4.194304-T1 Abracon LLC. | 2408 |
| - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | MouseReel | C4SD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC3BQCCED13.56-T3 Abracon LLC. | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | MouseReel | C3BQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FO3HKLBM0.032768-T2 Abracon LLC. | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | O3HK | - | - | - | - | - | - | - | - | - | 32.768 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FO7HSCDM32.768-T1 Abracon LLC. | In Stock | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | O7HS | - | - | - | - | - | - | - | - | - | 32.768 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FO7HSCDM32.768-T2 Abracon LLC. | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | O7HS | - | - | - | - | - | - | - | - | - | 32.768 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |