- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Capacitance | Depth | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Accuracy | Drive Level | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM3B-29.4912MHZ-10-1-U-T Abracon LLC | 25 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | -10°C~60°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.001% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 60°C | -10°C | Ceramic | - | 0F | - | - | 29.4912MHz | ±10ppm | - | - | 50Ohms | 10pF | Fundamental | ±10ppm | - | - | 50Ohm | 1.0922mm | 0.043 1.10mm | 5.0038mm | 3.2004mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ABM10-27.000MHZ-E20-T Abracon LLC | 1669 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | -20°C~70°C | Tape & Reel (TR) | ABM10 | 0.098Lx0.079W 2.50mmx2.00mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | 2mm | - | 27MHz | ±20ppm | - | - | 100Ohms | 10pF | Fundamental | ±20ppm | - | - | 100Ohm | 508μm | 0.028 0.70mm | 2.5mm | 2mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABM3B-12.000MHZ-10-1-U-T Abracon LLC | 12708 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Commercial grade | -10°C~60°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.001% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 60°C | -10°C | Ceramic | - | 10pF | 3.2mm | - | 12MHz | ±10ppm | - | - | 70Ohms | 10pF | Fundamental | ±10ppm | - | - | 70Ohm | 1.0922mm | 0.043 1.10mm | 5mm | 3.2004mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ABM3-10.000MHZ-D2Y-T Abracon LLC | 150000 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM3 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | - | 10MHz | ±30ppm | - | - | 60Ohm | 18pF | Fundamental | ±20ppm | - | - | - | - | 0.051 1.30mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ABM3B-27.120MHZ-10-B-1-U-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 50.008559mg | - | -20°C~70°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | - | - | - | TR, 7 INCH | - | - | unknown | 27.12MHz | ±10ppm | L5.0XB3.2XH1.1 (mm)/L0.197XB0.126XH0.043 (inch) | 27.12MHz | 50Ohm | 10pF | Fundamental | - | - | 10 μW | - | 1.0922mm | 0.043 1.10mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ABC2-9.8304MHZ-4-T Abracon LLC | 36 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | -10°C~60°C | Tape & Reel (TR) | ABC2 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | e4 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | 9.8304MHz | ±30ppm | - | - | 45Ohm | 18pF | Fundamental | - | - | - | - | 2.2098mm | 0.079 2.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABM2-16.384MHZ-D4Y-T Abracon LLC | 6000 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM2 | 0.315Lx0.177W 8.00mmx4.50mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | 4.5mm | - | 16.384MHz | ±30ppm | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 1.6002mm | 0.081 1.80mm | 8mm | 4.5mm | No | - | RoHS Compliant | - | ||
![]() ABM8G-30.000MHZ-18-D2Y-T Abracon LLC | 825 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | 2.5mm | - | 30MHz | ±30ppm | - | - | 50Ohms | 18pF | Fundamental | ±20ppm | - | - | - | 990.6μm | 0.039 1.00mm | 3.2mm | 2.4892mm | - | - | RoHS Compliant | Lead Free | ||
![]() ABM10-27.000MHZ-D30-T3 Abracon LLC | 1418 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | -40°C~85°C | Tape & Reel (TR) | ABM10 | 0.098Lx0.079W 2.50mmx2.00mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | 27MHz | ±30ppm | - | - | 100Ohms | 10pF | Fundamental | ±20ppm | - | - | - | 711.2μm | 0.028 0.70mm | 2.4892mm | 2.0066mm | - | - | RoHS Compliant | Lead Free | ||
![]() ABM8-166-114.285MHZ-T2 Abracon LLC | 4000 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | 114.285MHz | ±20ppm | - | - | 80Ohms | 18pF | 3rd Overtone | ±20ppm | - | - | 80Ohm | 787.4μm | 0.031 0.80mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | Lead Free | ||
![]() ABMM-8.000MHZ-B2-T Abracon LLC | 4665 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABMM | 0.276Lx0.197W 7.00mmx5.00mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | 5.2mm | - | 8MHz | ±50ppm | - | - | 70Ohms | 18pF | Fundamental | ±20ppm | 0.002 % | - | 70Ohm | 1.2954mm | 0.051 1.30mm | 7.2mm | 5.0038mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABM8-12.000MHZ-B2-T Abracon LLC | 168000 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | 2.5mm | - | 12MHz | ±50ppm | - | - | 120Ohms | 18pF | Fundamental | ±20ppm | - | - | 120Ohm | 787.4μm | 0.031 0.80mm | 3.2mm | 2.4892mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABM3B-8.000MHZ-10-1-U-T Abracon LLC | 150000 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Commercial grade | -10°C~60°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.001% | e4 | yes | Active | Not Applicable | SMD/SMT | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | Ceramic | TAPE AND REEL | - | 3.2mm | - | 8MHz | ±10ppm | - | 8MHz | 200Ohm | 10pF | Fundamental | - | - | 10 μW | 200Ohm | 1.0922mm | 0.043 1.10mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ABL-40.000MHZ-B2 Abracon LLC | 258 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | HC-49/US | 2 | - | Commercial grade | -20°C~70°C | Bulk | ABL | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 40MHz | ±50ppm | - | - | 80Ohms | 18pF | 3rd Overtone | ±20ppm | - | - | 80Ohm | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5mm | No | Yes | RoHS Compliant | Lead Free | ||
![]() ABLS-8.000MHZ-K4T Abracon LLC | 6000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US | 2 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 125°C | -40°C | - | - | - | 4.7mm | - | 8MHz | ±50ppm | - | - | 80Ohms | 18pF | Fundamental | ±30ppm | - | - | 80Ohm | 4.191mm | 0.165 4.20mm | 11.4mm | 4.699mm | No | Yes | ROHS3 Compliant | Lead Free | ||
![]() ABM10-166-12.000MHZ-T3 Abracon LLC | 150000 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM10 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 12MHz | ±10ppm | - | - | 125Ohms | 8pF | Fundamental | ±10ppm | - | - | - | 508μm | 0.028 0.70mm | 2.4892mm | 2.0066mm | - | - | RoHS Compliant | - | ||
![]() ABLS-24.000MHZ-B2-T Abracon LLC | 17000 |
| Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | HC-49/US | 2 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | 4.7mm | - | 24MHz | ±50ppm | - | - | 40Ohms | 18pF | Fundamental | ±20ppm | - | - | 40Ohm | 4.191mm | 0.165 4.20mm | 11.4mm | 4.699mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ABM3B-10.000MHZ-10-1-U-T Abracon LLC | 150000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Commercial grade | -10°C~60°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.001% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 60°C | -10°C | Ceramic | - | - | 3.2mm | - | 10MHz | ±10ppm | - | - | 100Ohms | 10pF | Fundamental | ±10ppm | - | - | 100Ohm | 1.0922mm | 0.043 1.10mm | 5mm | 3.2004mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ABLS-4.000MHZ-K4T Abracon LLC | 916 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 125°C | -40°C | - | - | - | 4.7mm | - | 4MHz | ±50ppm | - | - | 180Ohms | 18pF | Fundamental | ±30ppm | - | - | 180Ohm | 4.191mm | 0.165 4.20mm | 11.4mm | 4.699mm | No | Yes | ROHS3 Compliant | Lead Free | ||
![]() ABM7-13.560MHZ-D2Y-T Abracon LLC | 3141 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | ABM7 | 0.236Lx0.138W 6.00mmx3.50mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | 13.56MHz | ±30ppm | - | - | 60Ohms | 18pF | Fundamental | ±20ppm | - | - | 60Ohm | 1.397mm | 0.055 1.40mm | 5.9944mm | 3.5052mm | No | Yes | RoHS Compliant | Lead Free |