- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FC9STBCGF25.0 Abracon LLC. | In Stock | - | - | - | - | 200 | - | - | - | - | - | - | Details | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC9STCCMM6.0-1 Abracon LLC. | In Stock | - | - | - | - | 200 | - | - | - | - | - | - | Details | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC3BQCCED13.56-T3 Abracon LLC. | In Stock | - | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | MouseReel | C3BQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FO3HKLBM0.032768-T2 Abracon LLC. | In Stock | - | - | - | - | 2000 | - | - | - | - | - | - | Details | - | - | Reel | O3HK | - | - | - | 32.768 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FO7HSCDM32.768-T1 Abracon LLC. | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | Details | - | - | Reel | O7HS | - | - | - | 32.768 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FO7HSCDM32.768-T2 Abracon LLC. | In Stock | - | - | - | - | 2000 | - | - | - | - | - | - | Details | - | - | Reel | O7HS | - | - | - | 32.768 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC5AQBBMM18.432-T1 Abracon LLC. | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | Details | - | - | MouseReel | C5AQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC4SDCBEF24.0-T1 Abracon LLC. | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | Details | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC5BSEBLF15.36-T1 Abracon LLC. | In Stock | - | - | - | 5 mm x 3.2 mm x 1 mm | 1000 | + 70 C | - | - 20 C | - | - | - | Details | - | - | MouseReel | - | - | 20 PPM | - | 15.36 MHz | 50 PPM | SMD/SMT | - | 18 pF | - | - | 100 uW | 35 Ohms | - | - | 1 mm | - | 5 mm | 3.2 mm | - | ||
![]() ABS05-32.768kHz-6-T Abracon LLC. | 2449 | - | - | Surface Mount | 2-SMD, No Lead | 3000 | + 85 C | Abracon LLC | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | -40°C ~ 85°C | MouseReel | ABS05 | 0.063 L x 0.039 W (1.60mm x 1.00mm) | 20 PPM | kHz Crystal (Tuning Fork) | 32.768 kHz | - | SMD/SMT | 90 kOhms | 6 pF | Fundamental | ±20ppm | 0.5 uW | - | Crystals | - | 0.5 mm | 0.020 (0.50mm) | 1.6 mm | 1 mm | - | ||
![]() ABM8-12.288-B2-T3 Abracon LLC. | In Stock | - | - | - | 3.2 mm x 2.5 mm | 3000 | + 60 C | - | - 10 C | SMD/SMT | - | - | Details | 0.000564 oz | - | Reel | ABM8 | - | 50 PPM | Ceramic Crystal | 12.288 MHz | 50 PPM | SMD/SMT | - | 18 pF | - | - | 10 uW | 120 Ohms | Crystals | - | 0.8 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() ABM8-16.000-B2-T3 Abracon LLC. | In Stock | - | - | - | 3.2 mm x 2.5 mm | 3000 | + 60 C | - | - 10 C | SMD/SMT | - | - | Details | 0.000564 oz | - | Reel | ABM8 | - | 50 PPM | Ceramic Crystal | 16 MHz | 50 PPM | SMD/SMT | - | 18 pF | - | - | 10 uW | 70 Ohms | Crystals | - | 0.8 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() ABM8W-16.93MHZ-4-B1U-T3 Abracon LLC. | In Stock | - | - | - | 3.2 mm x 2.5 mm | 3000 | + 70 C | - | - 20 C | SMD/SMT | - | - | Details | - | - | Reel | ABM8W | - | 10 PPM | Low Profile Quartz Crystal | 16.93 MHz | 10 PPM | SMD/SMT | - | 4 pF | - | - | 10 uW | 100 Ohms | Crystals | - | 0.75 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() ABLS-19.2000MHZ-10-R010-A-7-G-F-T Abracon LLC. | In Stock | - | - | - | HC-49/US | 1000 | + 60 C | - | - 10 C | SMD/SMT | - | - | Details | - | - | Reel | ABLS | - | 15 PPM | Low Profile Crystal | 19.2 MHz | 15 PPM | SMD/SMT | - | 10 pF | - | - | 100 uW | 10 Ohms | - | - | 4.2 mm | - | 11.4 mm | 4.7 mm | - | ||
![]() ABM8W-16.93MHZ-6-B1U-T3 Abracon LLC. | In Stock | - | - | - | 3.2 mm x 2.5 mm | 3000 | + 70 C | - | - 20 C | SMD/SMT | - | - | Details | - | - | Reel | ABM8W | - | 10 PPM | Low Profile Quartz Crystal | 16.93 MHz | 10 PPM | SMD/SMT | - | 6 pF | - | - | 10 uW | 100 Ohms | Crystals | - | 0.75 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() ABM8W-16.93MHZ-7-D2X-T3 Abracon LLC. | In Stock | - | - | - | - | 3000 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | - | Reel | ABM8W | - | 20 PPM | IoT Optimized Crystal | 16.93 MHz | 20 PPM | SMD/SMT | - | 7 pF | - | - | 10 uW | 100 Ohms | Crystals | - | 0.75 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() ABM8-22.1184-B2-T3 Abracon LLC. | In Stock | - | - | - | 3.2 mm x 2.5 mm | 3000 | + 60 C | - | - 10 C | SMD/SMT | - | - | Details | 0.000564 oz | - | Reel | ABM8 | - | 50 PPM | Ceramic Crystal | 22.1184 MHz | 50 PPM | SMD/SMT | - | 18 pF | - | - | 10 uW | 50 Ohms | Crystals | - | 0.8 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() FC4SDCBLF16.0-T1 Abracon LLC. | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | Details | - | - | MouseReel | C4SD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC4SDCBLF3.579545-T1 Abracon LLC. | 1209 |
| - | - | - | 1000 | + 70 C | - | - 20 C | - | - | - | Details | - | - | MouseReel | C4SD | - | 30 PPM | - | 3.579545 MHz | 50 PPM | SMD/SMT | - | 18 pF | - | - | 0.5 mW | 60 Ohms | - | - | 4.5 mm | - | 11.7 mm | 5 mm | - | ||
![]() FC4SDCBQM13.56-T1 Abracon LLC. | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | Details | - | - | MouseReel | C4SD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |