- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Supply Voltage-Max | Supply Voltage-Min | Packaging | Series | Tolerance | Type | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Drive Level | ESR | Output Format | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FK12AEIHI0.032768-T3 Abracon LLC. | In Stock | - | - | - | 3000 | - | - | Details | - | - | Reel | - | - | Tuning Fork Crystal | 32.768 kHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FO1HKCBM0.032768-T1 Abracon LLC. | In Stock | - | - | - | 1000 | - | - | Details | - | - | Reel | O1HK | - | - | 32.768 kHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC5BSBBMD11.0592-T1 Abracon LLC. | In Stock | - | - | - | 1000 | - | - | Details | - | - | MouseReel | C5BS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC4STCBMF14.7456-BAG200 Abracon LLC. | In Stock | - | - | - | 200 | + 70 C | - 20 C | Details | - | - | MouseReel | C4ST | 30 PPM | - | 14.7456 MHz | 50 PPM | Radial | - | 20 pF | 0.5 mW | 40 Ohms | - | - | 3.6 mm | 11.35 mm | 4.65 mm | ||
![]() FKFSXEIVM0.032768-T3 Abracon LLC. | In Stock | - | - | - | 3000 | - | - | Details | - | - | Reel | - | - | Tuning Fork Crystal | 32.768 kHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC4SDCBLF7.3728-T1 Abracon LLC. | In Stock | - | - | - | 1000 | - | - | Details | - | - | MouseReel | C4SD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC6BSCCKF12.0-T1 Abracon LLC. | In Stock | - | - | - | 1000 | - | - | Details | - | - | MouseReel | C6BS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC4SDHCMM25.0-T1 Abracon LLC. | In Stock | - | - | - | 1000 | - | - | Details | - | - | MouseReel | C4SD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FK161EIWM0.032768-T5 Abracon LLC. | 4506 |
| - | - | 5000 | - | - | Details | - | - | Reel | K161 | - | Tuning Fork Crystal | 32.768 kHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC5BSBBMD20.0-T1 Abracon LLC. | In Stock | - | - | - | 1000 | - | - | Details | - | - | MouseReel | C5BS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC5BSEEEF151.94-T1 Abracon LLC. | In Stock | - | - | - | 1000 | - | - | Details | - | - | MouseReel | C5BS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC4SDCCLF7.3728-T1 Abracon LLC. | In Stock | - | - | - | 1000 | - | - | Details | - | - | MouseReel | C4SD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FO7HHABM25.176-T1 Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 1000 | + 85 C | - 40 C | Details | 5.5 V | 4.5 V | MouseReel | O7HH | - | - | - | - | SMD/SMT | 5 V | 50 pF | - | - | HCMOS | - | 1.6 mm | 7.5 mm | 5.2 mm | ||
![]() FO7HSCAE20.0-T2 Abracon LLC. | 3309 |
| - | - | 2000 | - | - | Details | - | - | MouseReel | O7HS | - | - | 20 MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC4SDBAMF25.0-T1 Abracon LLC. | In Stock | - | - | - | 1000 | - | - | Details | - | - | MouseReel | C4SD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC5BQCCMC19.6608-T1 Abracon LLC. | In Stock | - | - | - | 1000 | - | - | Details | - | - | MouseReel | C5BQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FO3HSKDM33.333-T1 Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | Details | - | - | MouseReel | O3HS | 20 PPM | - | 33.33 MHz | 25 PPM | SMD/SMT | - | 15 pF | - | - | - | - | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() FK161EI1HM0.032768-T5 Abracon LLC. | In Stock | - | - | - | 5000 | - | - | Details | - | - | Reel | K161 | - | Tuning Fork Crystal | 32.768 kHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FO3HKCBM0.032768-T2 Abracon LLC. | In Stock | - | - | - | 2000 | - | - | Details | - | - | Reel | O3HK | - | - | 32.768 kHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FO7HSCAE25.0-T2 Abracon LLC. | 1770 |
| - | 7 mm x 5 mm | 2000 | + 70 C | - 10 C | Details | 3.6 V | 3 V | MouseReel | O7HS | - | - | 25 MHz | 100 PPM | SMD/SMT | 3.3 V | 15 pF | - | - | HCMOS | - | 1.5 mm | 7 mm | 5 mm |