- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Capacitance | Depth | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Accuracy | Drive Level | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM8G-24.000MHZ-B4Y-T Abracon LLC | 168000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | 2.5mm | - | 24MHz | ±30ppm | - | - | 60Ohms | 10pF | Fundamental | ±30ppm | - | - | 60Ohm | 990.6μm | 0.039 1.00mm | 3.2mm | 2.5mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() ABM2-16.000MHZ-D4Y-T Abracon LLC | 2134 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM2 | 0.315Lx0.177W 8.00mmx4.50mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | 4.5mm | - | 16MHz | ±30ppm | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 1.6002mm | 0.081 1.80mm | 8mm | 4.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() ABMM2-7.3728MHZ-E2-T Abracon LLC | 15335 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | -20°C~70°C | Tape & Reel (TR) | ABMM2 | 0.240Lx0.142W 6.00mmx3.60mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | 3.6mm | - | 7.3728MHz | ±20ppm | - | - | 150Ohms | 18pF | Fundamental | ±20ppm | - | - | - | 1.1938mm | 0.047 1.20mm | 6mm | 3.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABM3B-19.440MHZ-10-1-U-T Abracon LLC | 27 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -10°C~60°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.001% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 60°C | -10°C | Ceramic | - | 0F | - | - | 19.44MHz | ±10ppm | - | - | 50Ohms | 10pF | Fundamental | ±10ppm | - | - | - | 1.0922mm | 0.043 1.10mm | 5.0038mm | 3.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ABLS-4.000MHZ-B4-T Abracon LLC | 18330 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | 4.7mm | - | 4MHz | ±50ppm | - | - | 180Ohms | 18pF | Fundamental | ±30ppm | - | - | 180Ohm | 4.191mm | 0.165 4.20mm | 11.4mm | 4.699mm | No | Yes | ROHS3 Compliant | Lead Free | ||
![]() ABS25-32.768KHZ-4-T Abracon LLC | 3444 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.50mm pitch | 4 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABS25 | 0.315Lx0.150W 8.00mmx3.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | - | 85°C | -40°C | - | - | - | 3.8mm | - | 32.768kHz | - | - | - | 50kOhms | 12.5pF | Fundamental | ±30ppm | - | - | 50kOhm | 2.4892mm | 0.098 2.50mm | 8mm | 3.8mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABM3B-14.31818MHZ-B2-T Abracon LLC | 102 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | 3.2mm | - | 14.31818MHz | ±50ppm | - | - | 70Ohms | 18pF | Fundamental | ±20ppm | - | - | - | 1.0922mm | 0.043 1.10mm | 5mm | 3.2004mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ABM11-16.000MHZ-D2X-T3 Abracon LLC | 150000 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM11 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | 16MHz | ±20ppm | - | - | 150Ohms | 10pF | Fundamental | ±20ppm | - | - | - | 584.2μm | 0.023 0.59mm | 2.0066mm | 1.6002mm | - | - | RoHS Compliant | Lead Free | ||
![]() ABLS-3.579545MHZ-B4-T Abracon LLC | 822 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | 4.7mm | - | 3.579545MHz | ±50ppm | - | - | 180Ohms | 18pF | Fundamental | ±30ppm | - | - | 180Ohm | 4.191mm | 0.165 4.20mm | 11.4mm | 4.699mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ABMM-20.000MHZ-B2-T Abracon LLC | 2309 | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | 4 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABMM | 0.276Lx0.197W 7.00mmx5.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | - | 20MHz | ±50ppm | - | - | 40Ohms | 18pF | Fundamental | ±20ppm | - | - | - | - | 0.051 1.30mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABMM2-8.000MHZ-D1-T Abracon LLC | 160 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABMM2 | 0.240Lx0.142W 6.00mmx3.60mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 85°C | -40°C | - | - | 18pF | - | - | 8MHz | ±20ppm | - | - | 72Ohms | 18pF | Fundamental | ±20ppm | - | - | - | 1.1938mm | 0.047 1.20mm | 6.096mm | 3.6068mm | - | - | RoHS Compliant | Lead Free | ||
![]() ABM3B-26.000MHZ-10-B-1-U-T Abracon LLC | 866 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 50.008559mg | - | -20°C~70°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 26MHz | ±10ppm | - | - | 50Ohms | 10pF | Fundamental | ±10ppm | - | - | - | 1.0922mm | 0.043 1.10mm | 5.0038mm | 3.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ABM3C-16.384MHZ-D4Y-T Abracon LLC | 8930 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM3C | 0.197Lx0.126W 5.00mmx3.20mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | 3.2mm | - | 16.384MHz | ±30ppm | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 1.2954mm | 0.051 1.30mm | 5mm | 3.2004mm | No | - | RoHS Compliant | Lead Free | ||
![]() ABM3B-18.432MHZ-B2-T Abracon LLC | 4000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | 3.2mm | - | 18.432MHz | ±50ppm | - | - | 50Ohms | 18pF | Fundamental | ±20ppm | 0.002 % | - | 50Ohm | 1.0922mm | 0.043 1.10mm | 5mm | 3.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ABM2-24.576MHZ-D4Y-T Abracon LLC | 13760 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | ABM2 | 0.315Lx0.177W 8.00mmx4.50mm | 0.003% | e4 | - | Active | Not Applicable | SMD/SMT | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic | - | - | 4.5mm | - | 24.576MHz | ±30ppm | - | - | 50Ohm | 18pF | Fundamental | - | - | - | - | 1.6002mm | 0.081 1.80mm | - | - | No | - | RoHS Compliant | - | ||
![]() ABM10W-19.2000MHZ-8-K1Z-T3 Abracon LLC | 2554 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~125°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | 0.001% | - | - | Active | Not Applicable | - | MHz Crystal | - | 125°C | -40°C | - | - | - | - | - | 19.2MHz | ±50ppm | - | - | 100Ohms | 8pF | Fundamental | ±10ppm | - | - | - | 600μm | 0.024 0.60mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABLS-6.000MHZ-B4-T Abracon LLC | 943 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | 4.7mm | - | 6MHz | ±50ppm | - | - | 100Ohms | 18pF | Fundamental | ±30ppm | - | - | 100Ohm | 4.191mm | 0.165 4.20mm | 11.4mm | 4.7mm | No | Yes | ROHS3 Compliant | Lead Free | ||
![]() ABLS2-9.8304MHZ-D4Y-T Abracon LLC | 36 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | 2 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | 9.8304MHz | ±30ppm | - | - | 60Ohms | 18pF | Fundamental | ±30ppm | - | - | 60Ohm | 3.302mm | 0.130 3.30mm | 11.4046mm | 4.699mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() ABM3B-19.200MHZ-10-B-1-U-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 50.008559mg | - | -20°C~70°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | - | - | - | TR, 7 INCH | - | - | unknown | 19.2MHz | ±10ppm | L5.0XB3.2XH1.1 (mm)/L0.197XB0.126XH0.043 (inch) | 19.2MHz | 50Ohm | 10pF | Fundamental | - | - | 10 μW | - | 1.0922mm | 0.043 1.10mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ABM8-20.000MHZ-B2-T Abracon LLC | 150000 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | 2.5mm | - | 20MHz | ±50ppm | - | - | 50Ohms | 18pF | Fundamental | ±20ppm | 0.002 % | - | 50Ohm | 787.4μm | 0.031 0.80mm | 3.2mm | 2.5mm | No | No SVHC | RoHS Compliant | Lead Free |