- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Depth | Reach Compliance Code | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM3B-28.63636MHZ-10-1-U-T Abracon LLC | 1165 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Commercial grade | -10°C~60°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.001% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 60°C | -10°C | Ceramic | - | - | - | - | 28.63636MHz | ±10ppm | - | - | - | 50Ohms | 10pF | Fundamental | ±10ppm | - | 50Ohm | 1.0922mm | 0.043 1.10mm | 5.0038mm | 3.2004mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ABM3B-15.360MHZ-B2-T Abracon LLC | 351 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | 3.2mm | - | 15.36MHz | ±50ppm | - | - | - | 70Ohms | 18pF | Fundamental | ±20ppm | - | - | 1.0922mm | 0.043 1.10mm | 5mm | 3.2004mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ABM3B-48.000MHZ-B2-T Abracon LLC | 16850 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | 3.2mm | - | 48MHz | ±50ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±20ppm | - | 50Ohm | 1.0922mm | 0.043 1.10mm | 5mm | 3.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ABM3B-27.000MHZ-B-4-Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 50.008559mg | - | -20°C~70°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 27MHz | ±30ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | 1.0922mm | 0.043 1.10mm | 5.0038mm | 3.2004mm | - | - | ROHS3 Compliant | - | ||
![]() ABLSG-10.240MHZ-D2Y-T Abracon LLC | 36 |
| Datasheet | 11 Weeks | - | Surface Mount | HC-49/US - 3 Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABLSG | 0.449Lx0.185W 11.40mmx4.70mm | - | e3 | - | Active | 1 (Unlimited) | - | MHz Crystal | TIN | - | - | - | - | - | - | - | 10.24MHz | ±30ppm | - | - | - | 50Ohm | 18pF | Fundamental | ±20ppm | - | - | - | 0.165 4.20mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABM8G-40.000MHZ-4Y-T3 Abracon LLC | 48 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -10°C~60°C | Tape & Reel (TR) | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 60°C | -10°C | - | - | - | - | - | 40MHz | ±30ppm | - | - | - | 50Ohms | 10pF | Fundamental | ±30ppm | - | - | 990.6μm | 0.039 1.00mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | ||
![]() ABLS2-13.000MHZ-D4Y-T Abracon LLC | 182 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | 2 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | 4.7mm | - | 13MHz | ±30ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | 50Ohm | 3.302mm | 0.130 3.30mm | 11.4mm | 4.699mm | - | Unknown | RoHS Compliant | - | ||
![]() ABM3-27.000MHZ-D2Y-T Abracon LLC | 168000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM3 | 0.197Lx0.126W 5.00mmx3.20mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | 3.2mm | - | 27MHz | ±30ppm | - | - | - | 30Ohms | 18pF | Fundamental | ±20ppm | - | 30Ohm | 1.2954mm | 0.051 1.30mm | 5mm | 3.2004mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ABM2-14.31818MHZ-D4Y-T Abracon LLC | 19 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | ABM2 | 0.315Lx0.177W 8.00mmx4.50mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | 4.5mm | - | 14.31818MHz | ±30ppm | - | - | - | 60Ohms | 18pF | Fundamental | ±30ppm | - | - | 1.6002mm | 0.081 1.80mm | 8mm | 4.4958mm | No | - | RoHS Compliant | - | ||
![]() ABMM-24.576MHZ-B2-T Abracon LLC | 16850 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Industrial grade | -20°C~70°C | Tape & Reel (TR) | ABMM | 0.276Lx0.197W 7.00mmx5.00mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | 5.2mm | - | 24.576MHz | ±50ppm | - | - | - | 40Ohms | 18pF | Fundamental | ±20ppm | - | - | 1.2954mm | 0.051 1.30mm | 7.2mm | 5mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABM10-167-12.000MHZ-T3 Abracon LLC | 952 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM10 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | 12MHz | ±30ppm | - | - | - | 125Ohms | 8pF | Fundamental | ±10ppm | - | - | 508μm | 0.028 0.70mm | 2.4892mm | 2.0066mm | - | - | RoHS Compliant | - | ||
![]() ABLS3-4.000MHZ-D4Y-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | HC-49/US | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | ABLS3 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.30 | 4.7mm | - | 4MHz | ±30ppm | - | - | 4MHz | 180Ohm | 18pF | Fundamental | - | 100 μW | 180Ohm | 2.5908mm | 0.102 2.60mm | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() ABM8G-24.000MHZ-18-D2Y-T3 Abracon LLC | 2745 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | 24MHz | ±30ppm | - | - | - | 60Ohms | 18pF | Fundamental | ±20ppm | - | - | 990.6μm | 0.039 1.00mm | 3.2004mm | 2.5mm | - | - | RoHS Compliant | - | ||
![]() ABLS-4.9152MHZ-B4-T Abracon LLC | 274 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | 4.7mm | - | 4.9152MHz | ±50ppm | - | - | - | 180Ohms | 18pF | Fundamental | ±30ppm | - | 180Ohm | 4.191mm | 0.165 4.20mm | 11.4mm | 4.699mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ABLS-LR-18.432MHZ-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | 0°C~70°C | Tape & Reel (TR) | ABLS-LR | 0.449Lx0.185W 11.40mmx4.70mm | 0.005% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | - | - | - | - | - | - | unknown | 18.432MHz | ±50ppm | - | - | - | 10Ohm | 18pF | Fundamental | - | - | 10Ohm | 4.191mm | 0.165 4.20mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ABM3B-24.576MHZ-10-B-1-U-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 50.008559mg | - | -20°C~70°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | - | - | - | TR, 7 INCH | - | - | unknown | 24.576MHz | ±10ppm | - | L5.0XB3.2XH1.1 (mm)/L0.197XB0.126XH0.043 (inch) | 24.576MHz | 50Ohm | 10pF | Fundamental | - | 10 μW | - | 1.0922mm | 0.043 1.10mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() AB308-10.000MHZ Abracon LLC | 16850 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | 2 | - | - | -10°C~60°C | Bulk | AB308 | 0.118Diax0.315L 3.00mmx8.00mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 60°C | -10°C | - | - | - | - | - | 10MHz | ±50ppm | 800μm | - | - | 60Ohms | 16pF | Fundamental | ±30ppm | - | - | 8.2042mm | 0.323 8.20mm | 8.001mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABLS-15.360MHZ-B4-T Abracon LLC | 38 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 15.36MHz | ±50ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | 50Ohm | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.7mm | No | - | ROHS3 Compliant | - | ||
![]() ABLS-24.000MHZ-B4-T Abracon LLC | 184500 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | 2 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | 4.7mm | - | 24MHz | ±50ppm | - | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | 40Ohm | 4.191mm | 0.165 4.20mm | 11.4mm | 4.7mm | No | Yes | ROHS3 Compliant | Lead Free | ||
![]() AB-9.8304MHZ-B2 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/U | 49 | - | - | -20°C~70°C | Bulk | AB | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 9.8304MHz | ±100ppm | 4.88mm | - | - | 35Ohms | 18pF | Fundamental | ±20ppm | - | - | 13.462mm | 0.530 13.46mm | 11.5062mm | 5.0038mm | - | - | RoHS Compliant | Lead Free |