- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Max Frequency | Linearity | Control Voltage-Max | Control Voltage-Min | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASFLMB-7.3728MHZ-LR-T Abracon LLC | 20 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; STANDBY; TAPE AND REEL; SUPPLY VOLTAGE 1.8V AND 2.5V ALSO AVAILLABLE | 1.8V~3.3V | 3.3V | 7.3728MHz | ±25ppm | LVCMOS | Standby (Power Down) | MEMS | - | - | 5.0mm x 3.2mm x 0.85mm | 7.3728MHz | 3.6V | 2ns | 2ns | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASFLMB-14.7456MHZ-LC-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Cut Tape (CT) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Discontinued | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | 14.7456MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.3V | - | - | - | - | 15μA | 4V | -300mV | 15pF | 16mA | - | - | - | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | - | RoHS Compliant | - | ||
![]() ASFL1-26.000MHZ-EC-T Abracon LLC | 9 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | ASFL1 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | - | - | 3.3V | 3.3V | 26MHz | ±50ppm | HCMOS, TTL | Enable/Disable | Crystal | - | Not Qualified | - | 26MHz | - | - | - | - | 3.3V | 10μA | - | - | - | 15mA | - | - | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASFL1-4.000MHZ-ER-T Abracon LLC | 49 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | ASFL1 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | - | - | 3.3V | 3.3V | 4MHz | ±25ppm | HCMOS, TTL | Enable/Disable | Crystal | - | Not Qualified | - | 4MHz | - | - | - | - | 3.3V | 10μA | - | - | - | 15mA | - | - | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | - | - | RoHS Compliant | - | ||
![]() AST3TQ53-V-40.000MHZ-5-SW-T5 Abracon LLC | 35 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | AST3TQ53 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | VCTCXO | - | - | - | TAPE AND REEL | 3.3V | 3.3V | 40MHz | ±50ppb | Clipped Sine Wave | - | Crystal | - | - | 5.0mm x 3.2mm x 2.0mm | 40MHz | - | - | - | - | - | - | - | - | - | 6mA | - | - | - | 2.5V | 0.5V | - | 2.1082mm | 0.083 2.10mm | - | - | - | - | RoHS Compliant | - | ||
![]() AOCJY4A-12.800MHZ-F-SW Abracon LLC | 2755 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 6-DIP (0.701, 17.80mm), 5 Leads | 4 | - | -40°C~75°C | Digi-Reel® | AOCJY4 | 1.421Lx1.071W 36.10mmx27.20mm | - | - | Active | 1 (Unlimited) | - | Radial | VCOCXO | - | 75°C | -40°C | - | 5V | - | 12.8MHz | ±10ppb | Sine Wave | Standby (Power Down) | Crystal | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | 40MHz | - | - | - | - | 13.0048mm | 0.512 13.00mm | 36.0934mm | 27.2034mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ASTMHTA-125.000MHZ-XC-E-T Abracon LLC | 5 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | 125MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | 2.0mm x 1.6mm x 0.75mm | 125MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() AOCJY-100.000MHZ Abracon LLC | 2719 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead, 5 Leads | 5 | - | 0°C~50°C | Tray | AOCJY | 1.000Lx0.866W 25.40mmx22.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | VCOCXO | - | 50°C | 0°C | - | 3.3V | - | 100MHz | ±5ppb | CMOS | Standby (Power Down) | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | - | 5e-07% | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 25.4mm | 21.9964mm | - | - | RoHS Compliant | Lead Free | ||
![]() ASDMB-11.0592MHZ-LY-T Abracon LLC | 20 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; STANDBY; TAPE AND REEL; SUPPLY VOLTAGE 1.8V AND 2.5V ALSO AVAILLABLE | 1.8V~3.3V | 3.3V | 11.0592MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | - | - | 2.5mm x 2.0mm x 0.85mm | 11.0592MHz | 3.6V | 2ns | 2ns | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASTMHTA-12.288MHZ-XK-E-T Abracon LLC | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | 12.288MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | - | 2.0mm x 1.6mm x 0.75mm | 12.288MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-120.000MHZ-XC-E-T Abracon LLC | 5 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | 120MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | 2.0mm x 1.6mm x 0.75mm | 120MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ASVMPC-10.000MHZ-LY-T3 Abracon LLC | 35 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 10MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | - | - | - | 3.6V | - | - | - | - | 22mA | - | - | - | 35mA | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASFLMPLV-34.000MHZ-LR-T Abracon LLC | 820 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 4 | - | -40°C~85°C | Cut Tape (CT) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | 34MHz | 25 ppm | LVDS | Enable/Disable | MEMS | - | Not Qualified | - | 34MHz | - | - | - | - | 2.5/3.3V | 22mA | - | - | 15pF | 32mA | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASFLMB-150.000MHZ-LY-T Abracon LLC | 36 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; STANDBY; ENABLE/DISABLE FUNCTION; OTHER VOLTAGES ALSO AVAILABLE; TR, 7 INCH | 1.8V~3.3V | 1.8V | 150MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | - | - | 5.0mm x 3.2mm x 0.85mm | 150MHz | 3.6V | 3ns | 3ns | - | 1.8/3.3V | 15μA | - | - | 15pF | 16mA | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASFLMB-150.000MHZ-LR-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; STANDBY; ENABLE/DISABLE FUNCTION; OTHER VOLTAGES ALSO AVAILABLE; TR, 7 INCH | 1.8V~3.3V | 1.8V | 150MHz | ±25ppm | LVCMOS | Standby (Power Down) | MEMS | - | Not Qualified | 5.0mm x 3.2mm x 0.85mm | 150MHz | - | 3ns | 3ns | 55/45% | 1.8/3.3V | 15μA | - | - | - | 16mA | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASEM1-25.000MHZ-LC-T Abracon LLC | 16850 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASEM, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | 25MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 10mA | - | - | - | 3.3V | - | - | - | - | 1μA | 3.6V | 3V | 15pF | 10mA | 0.005% | - | - | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | No | Unknown | RoHS Compliant | - | ||
![]() ASFLMB-32.000MHZ-LY-T Abracon LLC | 14 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; STANDBY; TAPE AND REEL; SUPPLY VOLTAGE 1.8V AND 2.5V ALSO AVAILLABLE | 1.8V~3.3V | 3.3V | 32MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | - | - | 5.0mm x 3.2mm x 0.85mm | 32MHz | 3.6V | 2ns | 2ns | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASFLMB-11.0592MHZ-LY-T Abracon LLC | 21 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; STANDBY; SUPPLY VOLTAGE 1.8V AND 2.5V ALSO AVAILABLE; TAPE AND REEL | 1.8V~3.3V | 3.3V | 11.0592MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | - | - | 5.0mm x 3.2mm x 0.85mm | 11.0592MHz | 3.6V | 2ns | 2ns | - | 1.8/3.3V | 15μA | - | - | 15pF | 16mA | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASG2-P-V-A-698.812334MHZ Abracon LLC | 9 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 13.012431mg | -40°C~85°C | Bulk | ASG2-P | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | VCXO | - | - | - | - | 3.3V | 3.3V | 698.812334MHz | ±35ppm | LVPECL | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 698.812334MHz | 3.3V | 0.6ns | 0.6ns | 55/45% | - | - | - | - | - | 65mA | - | - | 15% | - | - | 55 % | 990.6μm | 0.039 1.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASV2-33.333MHZ-C-L1-T Abracon LLC | 45 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -10°C~70°C | Tape & Reel (TR) | ASV2 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | - | - | 3.3V | 3.3V | 33.333MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.4mm | 33.333MHz | - | 6ns | 6ns | 40/60% | 3.3V | 10μA | - | - | - | 20mA | - | - | - | - | - | - | 1.397mm | 0.055 1.40mm | - | - | - | - | RoHS Compliant | - |