- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Linearity | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASTX-H11-B-12.000MHZ-I25-T Abracon LLC | 30 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASTX-H11 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | - | - | TCXO | - | - | - | 2.5V | - | - | 12MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | 4.8mA | - | - | - | 990.6μm | 0.043 1.10mm | - | - | - | RoHS Compliant | - | ||
![]() ASEMB-33.000MHZ-XY-T Abracon LLC | 28 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~105°C | Tape & Reel (TR) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 105°C | -40°C | 1.8V~3.3V | - | - | 33MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 16mA | - | - | 3.6V | - | - | - | - | 15μA | 15pF | 16mA | 0.001% | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | No | RoHS Compliant | - | ||
![]() ASE-8.000MHZ-LR-T Abracon LLC | 47 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASE | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 85°C | -40°C | 3.3V | - | - | 8MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 7mA | - | - | 3.3V | - | - | - | - | 10μA | 15pF | 7mA | 0.0025% | - | - | 1.1938mm | 0.047 1.20mm | 3.2004mm | 2.4892mm | - | RoHS Compliant | - | ||
![]() ASFLM1-20.000MHZ-C-T Abracon LLC | 20 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | 0°C~70°C | Tape & Reel (TR) | ASFLM, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V | 3V | - | 20MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | - | - | 20MHz | 3V | - | - | - | 3V | 1μA | 15pF | 9mA | 0.005% | - | - | 889μm | 0.035 0.90mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() ASG2-D-X-A-698.812334MHZ-T Abracon LLC | 43 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASG2-D | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | 3.3V | - | unknown | 698.812334MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | - | - | 3.3V | - | - | - | - | - | 10pF | 40mA | - | - | 55 % | 990.6μm | 0.039 1.00mm | - | - | - | RoHS Compliant | - | ||
![]() ASG2-P-V-A-698.812334MHZ-T Abracon LLC | 13 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 13.012431mg | -40°C~85°C | Tape & Reel (TR) | ASG2-P | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | VCXO | - | - | - | 3.3V | 3.3V | - | 698.812334MHz | ±35ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 698.812334MHz | 3.3V | 0.6ns | 0.6ns | 55/45% | - | - | - | 65mA | - | 15% | 55 % | 990.6μm | 0.039 1.00mm | - | - | - | RoHS Compliant | - | ||
![]() ASTMHTE-20.000MHZ-ZK-E-T3 Abracon LLC | 32 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | ASTMHT | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.63V | - | - | 20MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.75mm | 20MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | - | ||
![]() ASTMHTV-48.000MHZ-ZC-E-T3 Abracon LLC | 32 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | ASTMHT | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 2.25V~3.63V | - | - | 48MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 48MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | - | RoHS Compliant | - | ||
![]() ASTMHTFL-27.000MHZ-AR-E-T3 Abracon LLC | 23 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~125°C | Tape & Reel (TR) | ASTMHT | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 2.25V~3.63V | - | - | 27MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.75mm | 27MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | - | ||
![]() ASTMHTFL-27.000MHZ-AR-E-T Abracon LLC | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~125°C | Tape & Reel (TR) | ASTMHT | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 2.25V~3.63V | - | - | 27MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.75mm | 27MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | - | ||
![]() ASTMHTE-24.000MHZ-AC-E-T Abracon LLC | 20 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~125°C | Tape & Reel (TR) | ASTMHT | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.63V | - | - | 24MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.75mm | 24MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | - | ||
![]() ASTMHTD-16.000MHZ-AC-E-T Abracon LLC | 20 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~125°C | Tape & Reel (TR) | ASTMHT | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 2.25V~3.63V | - | - | 16MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | 2.5mm x 2.0mm x 0.75mm | 16MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | - | ||
![]() ASTMHTV-48.000MHZ-ZJ-E-T Abracon LLC | 18 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | ASTMHT | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 2.25V~3.63V | - | - | 48MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 48MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | - | RoHS Compliant | - | ||
![]() ASTMHTV-48.000MHZ-ZK-E-T Abracon LLC | 39 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | ASTMHT | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 2.25V~3.63V | - | - | 48MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 48MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | - | RoHS Compliant | - | ||
![]() ASTMHTE-19.200MHZ-XK-E-T3 Abracon LLC | 47 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.63V | - | - | 19.2MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.75mm | 19.2MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | - | ||
![]() ASTMHTD-16.000MHZ-AJ-E-T3 Abracon LLC | 27 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~125°C | Tape & Reel (TR) | ASTMHT | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 2.25V~3.63V | - | - | 16MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | - | 2.5mm x 2.0mm x 0.75mm | 16MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | - | ||
![]() ASGTX-C-10.000MHZ-1 Abracon LLC | 26 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -30°C~70°C | Bulk | ASGTX | 0.354Lx0.276W 9.00mmx7.00mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | VCTCXO | - | - | - | 3.135V~3.465V | 3.3V | - | 10MHz | ±1ppm | LVCMOS | - | Crystal | - | 9.0mm x 7.0mm x 2.24mm | 10MHz | 3.3V | 1ns | 1ns | 55/45% | - | - | 15pF | 45mA | 0.00015% | - | 55 % | 2.2352mm | 0.088 2.24mm | - | - | - | RoHS Compliant | - | ||
![]() ASGTX-C-32.768MHZ-1 Abracon LLC | 26 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -30°C~70°C | Bulk | ASGTX | 0.354Lx0.276W 9.00mmx7.00mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | VCTCXO | - | - | - | 3.135V~3.465V | 3.3V | - | 32.768MHz | ±1ppm | LVCMOS | - | Crystal | - | 9.0mm x 7.0mm x 2.24mm | 32.768MHz | 3.3V | 1ns | 1ns | 55/45% | - | - | 15pF | 45mA | 0.00015% | - | 55 % | 2.2352mm | 0.088 2.24mm | - | - | - | RoHS Compliant | - | ||
![]() ASGTX-C-32.000MHZ-1 Abracon LLC | 26 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -30°C~70°C | Bulk | ASGTX | 0.354Lx0.276W 9.00mmx7.00mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | VCTCXO | - | - | - | 3.135V~3.465V | 3.3V | - | 32MHz | ±1ppm | LVCMOS | - | Crystal | - | 9.0mm x 7.0mm x 2.24mm | 32MHz | 3.3V | 1ns | 1ns | 55/45% | - | - | 15pF | 45mA | 0.00015% | - | 55 % | 2.2352mm | 0.088 2.24mm | - | - | - | RoHS Compliant | - | ||
![]() ASGTX-D-644.53125MHZ-2 Abracon LLC | 26 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Bulk | ASGTX | 0.354Lx0.276W 9.00mmx7.00mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | VCTCXO | - | - | - | 3.135V~3.465V | 3.3V | - | 644.53125MHz | ±2ppm | LVDS | - | Crystal | - | 9.0mm x 7.0mm x 2.24mm | 644.53125MHz | 3.3V | 0.35ns | 0.45ns | 55/45% | - | - | 15pF | 40mA | 0.00015% | - | 55 % | 2.2352mm | 0.088 2.24mm | - | - | - | RoHS Compliant | - |