- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASTMHTA-100.000MHZ-XR-E-T Abracon LLC | 20 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.63V | - | 100MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 100MHz | - | 3ns | 3ns | 55/45% | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-13.000MHZ-XR-E-T Abracon LLC | 20 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.63V | - | 13MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 13MHz | - | 3ns | 3ns | 55/45% | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-13.000MHZ-XR-E-T3 Abracon LLC | 26 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.63V | - | 13MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 13MHz | - | 3ns | 3ns | 55/45% | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-125.000MHZ-ZC-E-T3 Abracon LLC | 18 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.63V | - | 125MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 125MHz | - | 3ns | 3ns | 55/45% | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-125.000MHZ-ZK-E-T3 Abracon LLC | 18 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.63V | - | 125MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 125MHz | - | 3ns | 3ns | 55/45% | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ASFLM1-14.31818MHZ-C Abracon LLC | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | 0°C~70°C | Tube | ASFLM, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | - | 14.31818MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 9mA | - | - | 3V | - | - | - | - | 1μA | 15pF | - | 0.035 0.90mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() ASFLM1-16.000MHZ-C Abracon LLC | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | 0°C~70°C | Tube | ASFLM, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | 3V | 3V | 16MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 9mA | 5.0mm x 3.2mm x 0.85mm | 16MHz | - | 2ns | 2ns | 55/45% | - | 1μA | 15pF | - | 0.035 0.90mm | - | - | No | RoHS Compliant | - | ||
![]() ASFLM1-4.000MHZ-C Abracon LLC | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | 0°C~70°C | Tube | ASFLM, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | 3V | 3V | 4MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 9mA | 5.0mm x 3.2mm x 0.85mm | 4MHz | - | 2ns | 2ns | 55/45% | - | 1μA | 15pF | - | 0.035 0.90mm | - | - | No | RoHS Compliant | - | ||
![]() ASFLM1-20.000MHZ-C Abracon LLC | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | 0°C~70°C | Tube | ASFLM, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | 4 | XO (Standard) | - | - | - | 3V | 3V | 20MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 9mA | - | 20MHz | - | - | - | - | 3V | 1μA | 15pF | - | 0.035 0.90mm | - | - | No | RoHS Compliant | - | ||
![]() ASTMHTA-19.200MHZ-AR-E-T3 Abracon LLC | 23 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.63V | - | 19.2MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 19.2MHz | - | 3ns | 3ns | 55/45% | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-16.000MHZ-AR-E-T3 Abracon LLC | 23 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.63V | - | 16MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 16MHz | - | 3ns | 3ns | 55/45% | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-13.000MHZ-ZJ-E-T3 Abracon LLC | 27 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.63V | - | 13MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 13MHz | - | 3ns | 3ns | 55/45% | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-20.000MHZ-ZC-E-T3 Abracon LLC | 20 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.63V | - | 20MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 20MHz | - | 3ns | 3ns | 55/45% | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-12.288MHZ-ZR-E-T3 Abracon LLC | 32 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.63V | - | 12.288MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 12.288MHz | - | 3ns | 3ns | 55/45% | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-14.7456MHZ-ZR-E-T3 Abracon LLC | 32 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.63V | - | 14.7456MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 14.7456MHz | - | 3ns | 3ns | 55/45% | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-13.000MHZ-ZR-E-T3 Abracon LLC | 32 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.63V | - | 13MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 13MHz | - | 3ns | 3ns | 55/45% | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-16.000MHZ-ZR-E-T3 Abracon LLC | 32 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.63V | - | 16MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 16MHz | - | 3ns | 3ns | 55/45% | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-100.000MHZ-ZR-E-T3 Abracon LLC | 32 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 125°C | -55°C | 2.25V~3.63V | - | 100MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | 2.0066mm | 1.6002mm | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-14.7456MHZ-ZK-E-T Abracon LLC | 39 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.63V | - | 14.7456MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 14.7456MHz | - | 3ns | 3ns | 55/45% | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-19.200MHZ-ZK-E-T Abracon LLC | 39 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.63V | - | 19.2MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 19.2MHz | - | 3ns | 3ns | 55/45% | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - |