- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASTMHTA-19.200MHZ-XK-E-T3 Abracon LLC | 47 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | 19.2MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | 2.0mm x 1.6mm x 0.75mm | 19.2MHz | 3ns | 3ns | 55/45% | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ASTMHTA-19.200MHZ-XJ-E-T3 Abracon LLC | 21 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | 19.2MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | 2.0mm x 1.6mm x 0.75mm | 19.2MHz | 3ns | 3ns | 55/45% | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ASTMHTA-106.250MHZ-XJ-E-T3 Abracon LLC | 21 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | 106.25MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | 2.0mm x 1.6mm x 0.75mm | 106.25MHz | 3ns | 3ns | 55/45% | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ASTMHTA-13.000MHZ-XR-E-T3 Abracon LLC | 26 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | 13MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | 2.0mm x 1.6mm x 0.75mm | 13MHz | 3ns | 3ns | 55/45% | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ASTMHTA-100.000MHZ-XR-E-T Abracon LLC | 20 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | 100MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | 2.0mm x 1.6mm x 0.75mm | 100MHz | 3ns | 3ns | 55/45% | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ASTMHTA-13.000MHZ-XR-E-T Abracon LLC | 20 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | 13MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | 2.0mm x 1.6mm x 0.75mm | 13MHz | 3ns | 3ns | 55/45% | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ASTMHTA-13.000MHZ-AK-E-T Abracon LLC | 31 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | 13MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | 2.0mm x 1.6mm x 0.75mm | 13MHz | 3ns | 3ns | 55/45% | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ASTMHTA-16.000MHZ-AK-E-T Abracon LLC | 31 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | 16MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | 2.0mm x 1.6mm x 0.75mm | 16MHz | 3ns | 3ns | 55/45% | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ASTMHTA-20.000MHZ-AK-E-T Abracon LLC | 31 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | 20MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | 2.0mm x 1.6mm x 0.75mm | 20MHz | 3ns | 3ns | 55/45% | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ASTMHTA-106.250MHZ-AK-E-T Abracon LLC | 31 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | 106.25MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | 2.0mm x 1.6mm x 0.75mm | 106.25MHz | 3ns | 3ns | 55/45% | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ASTMHTA-14.7456MHZ-AK-E-T Abracon LLC | 31 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | 14.7456MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | 2.0mm x 1.6mm x 0.75mm | 14.7456MHz | 3ns | 3ns | 55/45% | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ASTMHTA-125.000MHZ-XK-E-T3 Abracon LLC | 12 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | 125MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | 2.0mm x 1.6mm x 0.75mm | 125MHz | 3ns | 3ns | 55/45% | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ASTMHTA-120.000MHZ-XK-E-T3 Abracon LLC | 12 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | 120MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | 2.0mm x 1.6mm x 0.75mm | 120MHz | 3ns | 3ns | 55/45% | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ASTMHTA-16.000MHZ-XJ-E-T Abracon LLC | 5 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | 16MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | 2.0mm x 1.6mm x 0.75mm | 16MHz | 3ns | 3ns | 55/45% | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ASTMHTA-19.200MHZ-XJ-E-T Abracon LLC | 5 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | 19.2MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | 2.0mm x 1.6mm x 0.75mm | 19.2MHz | 3ns | 3ns | 55/45% | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ASTMHTA-12.288MHZ-XJ-E-T Abracon LLC | 5 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | 12.288MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | 2.0mm x 1.6mm x 0.75mm | 12.288MHz | 3ns | 3ns | 55/45% | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ASTMHTA-13.000MHZ-XJ-E-T Abracon LLC | 5 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | 13MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | 2.0mm x 1.6mm x 0.75mm | 13MHz | 3ns | 3ns | 55/45% | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ASTMHTA-14.7456MHZ-AK-E-T3 Abracon LLC | 26 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | 14.7456MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | 2.0mm x 1.6mm x 0.75mm | 14.7456MHz | 3ns | 3ns | 55/45% | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ASTMHTA-19.200MHZ-AK-E-T3 Abracon LLC | 26 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | 19.2MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | 2.0mm x 1.6mm x 0.75mm | 19.2MHz | 3ns | 3ns | 55/45% | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ASTMHTA-106.250MHZ-AK-E-T3 Abracon LLC | 26 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | 106.25MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | 2.0mm x 1.6mm x 0.75mm | 106.25MHz | 3ns | 3ns | 55/45% | 787.4μm | 0.031 0.80mm | ROHS3 Compliant |