- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASTMHTA-12.288MHZ-ZC-E-T Abracon LLC | 32 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | - | 12.288MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 12.288MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | 787.4μm | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-20.000MHZ-ZC-E-T Abracon LLC | 32 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | - | 20MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 20MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | 787.4μm | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-19.200MHZ-ZC-E-T Abracon LLC | 32 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | - | 19.2MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 19.2MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | 787.4μm | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-12.288MHZ-ZJ-E-T3 Abracon LLC | 27 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | - | 12.288MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 12.288MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | 787.4μm | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-12.288MHZ-ZJ-E-T Abracon LLC | 27 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | - | 12.288MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 12.288MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | 787.4μm | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-120.000MHZ-XR-E-T3 Abracon LLC | 23 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | - | 120MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 120MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | 787.4μm | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-120.000MHZ-XJ-E-T3 Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | - | 120MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 120MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | 787.4μm | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-12.288MHZ-XR-E-T Abracon LLC | 20 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | - | 12.288MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 12.288MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | 787.4μm | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-14.7456MHZ-XR-E-T Abracon LLC | 20 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | - | 14.7456MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 14.7456MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | 787.4μm | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-12.288MHZ-XC-E-T3 Abracon LLC | 47 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | - | 12.288MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 12.288MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | 787.4μm | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-13.000MHZ-XC-E-T3 Abracon LLC | 47 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | - | 13MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 13MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | 787.4μm | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-19.200MHZ-XC-E-T3 Abracon LLC | 47 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | - | 19.2MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 19.2MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | 787.4μm | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-16.000MHZ-XC-E-T3 Abracon LLC | 47 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | - | 16MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 16MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | 787.4μm | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-100.000MHZ-XK-E-T3 Abracon LLC | 47 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | - | 100MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 100MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | 787.4μm | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-20.000MHZ-XK-E-T3 Abracon LLC | 47 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | - | 20MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 20MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | 787.4μm | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-13.000MHZ-XK-E-T3 Abracon LLC | 47 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | - | 13MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 13MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | 787.4μm | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-16.000MHZ-XK-E-T3 Abracon LLC | 47 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | - | 16MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 16MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | 787.4μm | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-120.000MHZ-ZR-E-T Abracon LLC | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.63V | - | 120MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 120MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | 787.4μm | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() ACOL-3.6864MHZ-EK Abracon LLC | In Stock | - | Datasheet | - | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | 4 | -20°C~70°C | Tube | ACOL | 0.795Lx0.496W 20.20mmx12.60mm | - | - | Obsolete | 1 (Unlimited) | Radial | XO (Standard) | - | 3.3V | 3.3V | 3.6864MHz | ±30ppm | HCMOS, TTL | Enable/Disable | Crystal | - | 20.2mm x 12.6mm x 5.87mm | 3.6864MHz | 3.3V | 10ns | 10ns | - | - | 15pF | 20mA | 0.003% | 5.08mm | 0.200 5.08mm | No | RoHS Compliant | Lead Free | ||
![]() ASFLM1-7.3728MHZ-C Abracon LLC | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | 0°C~70°C | Tube | ASFLM, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3V | 7.3728MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 9mA | 5.0mm x 3.2mm x 0.85mm | 7.3728MHz | 3V | 2ns | 2ns | 55/45% | 1μA | 15pF | - | - | - | 0.035 0.90mm | No | RoHS Compliant | Lead Free |