- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASDMB-100.000MHZ-LY-T Abracon LLC | 1203 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -40°C~85°C | Tape & Reel (TR) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | 85°C | -40°C | 1.8V~3.3V | - | - | 100MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | No | - | RoHS Compliant | - | ||
![]() ABLJO-96.000MHZ Abracon LLC | 35 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Strip | ABLJO | 0.563Lx0.343W 14.30mmx8.70mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | 3.3V | 3.3V | - | 96MHz | ±25ppm | LVCMOS | - | Crystal | - | - | - | 96MHz | 3.3V | - | - | - | - | - | - | - | - | 25mA | - | - | 5.5118mm | 0.217 5.50mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() ASV2-25.000MHZ-R-L1-T Abracon LLC | 49 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -10°C~70°C | Tape & Reel (TR) | ASV2 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | 3.3V | 3.3V | - | 25MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.4mm | 25MHz | - | 6ns | 6ns | 40/60% | 3.3V | 10μA | - | - | - | 20mA | - | - | 1.397mm | 0.055 1.40mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASFLMB-6.000MHZ-LC-T Abracon LLC | 3995 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | 1.8V~3.3V | - | - | 6MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | - | Not Qualified | - | 6MHz | 3.3V | - | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASFLMB-7.3728MHZ-LC-T Abracon LLC | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | 1.8V~3.3V | - | - | 7.3728MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | - | Not Qualified | - | 7.3728MHz | 3.3V | - | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASDMB-24.000MHZ-EC-T Abracon LLC | 1144 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -20°C~70°C | Cut Tape (CT) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Discontinued | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | 70°C | -20°C | 1.8V~3.3V | - | - | 24MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 2.5V | - | - | - | - | 15μA | 3.3V | 1.8V | 15pF | 15mA | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | - | - | RoHS Compliant | - | ||
![]() AOCJY-100.000MHZ-SW Abracon LLC | 2149 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead, 5 Leads | 5 | 0°C~50°C | Digi-Reel® | AOCJY | 1.000Lx0.866W 25.40mmx22.00mm | - | Active | 1 (Unlimited) | 5 | SMD/SMT | VCOCXO | - | - | - | 3.3V | - | 100MHz | ±5ppb | Sine Wave | Standby (Power Down) | Crystal | - | - | - | 100MHz | 3.3V | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASVMPC-133.333MHZ-LR-T Abracon LLC | 14 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | 2.25V~3.6V | - | - | 133.333MHz | 25 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 133.333MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-12.500MHZ-LY-T3 Abracon LLC | 35 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | 2.25V~3.6V | - | - | 12.5MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 12.5MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-13.000MHZ-LY-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | 2.25V~3.6V | - | - | 13MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 13MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-12.500MHZ-Z-T Abracon LLC | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -55°C~125°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | 2.25V~3.6V | - | - | 12.5MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 12.5MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASE-48.000MHZ-LR-T Abracon LLC | 7 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -40°C~85°C | Tape & Reel (TR) | ASE | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 3.3V | 3.3V | unknown | 48MHz | ±25ppm | CMOS | Enable/Disable | Crystal | - | - | 3.2mm x 2.5mm x 1.2mm | 48MHz | - | - | - | - | - | 10μA | - | - | 15pF | 19mA | 0.0025% | - | 1.1938mm | 0.047 1.20mm | - | - | - | - | RoHS Compliant | - | ||
![]() AST3TQ-T-16.384MHZ-50-C Abracon LLC | 37 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | AST3TQ-50 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 3 (168 Hours) | - | - | TCXO | 85°C | -40°C | 3.3V | - | - | 16.384MHz | ±50ppb | LVCMOS | - | Crystal | 7mA | - | - | - | - | - | - | - | - | - | - | - | - | 7mA | - | - | 2.0066mm | 0.079 2.00mm | 7.0104mm | 5.0038mm | - | - | RoHS Compliant | - | ||
![]() AST3TQ-T-40.000MHZ-50-C Abracon LLC | 37 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | AST3TQ-50 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 3 (168 Hours) | - | - | TCXO | 85°C | -40°C | 3.3V | - | - | 40MHz | ±50ppb | LVCMOS | - | Crystal | 7mA | - | - | - | - | - | - | - | - | - | - | - | - | 7mA | - | - | 2.0066mm | 0.079 2.00mm | 7.0104mm | 5.0038mm | - | - | RoHS Compliant | - | ||
![]() ASVMPLV-156.250MHZ-LR-T Abracon LLC | 40 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | 6 | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | - | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | - | - | 156.25MHz | 25 ppm | LVDS | Enable/Disable | MEMS | 40mA | - | - | - | - | - | - | - | - | 22mA | 3.6V | 2.25V | - | 40mA | - | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | - | No SVHC | RoHS Compliant | - | ||
![]() ASG2-D-X-B-320.000MHZ Abracon LLC | 9 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | ASG2-D | 0.098Lx0.079W 2.50mmx2.00mm | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | 2.5V | - | unknown | 320MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | - | - | - | 10pF | 40mA | - | 55 % | 990.6μm | 0.039 1.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASFLMB-50.000MHZ-LR-T Abracon LLC | 38100 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -40°C~85°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | 85°C | -40°C | 1.8V~3.3V | - | - | 50MHz | ±25ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | Lead Free | ||
![]() ASDMB-12.000MHZ-LY-T Abracon LLC | 8000 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -40°C~85°C | Tape & Reel (TR) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | 85°C | -40°C | 1.8V~3.3V | - | - | 12MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | No | - | RoHS Compliant | Lead Free | ||
![]() ASV2-18.432MHZ-R-L1-T Abracon LLC | 49 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -10°C~70°C | Tape & Reel (TR) | ASV2 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | 3.3V | 3.3V | - | 18.432MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.4mm | 18.432MHz | - | 10ns | 10ns | 40/60% | 3.3V | 10μA | - | - | - | 7mA | - | - | 1.397mm | 0.055 1.40mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASV2-49.152MHZ-R-L1-T Abracon LLC | 49 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -10°C~70°C | Tape & Reel (TR) | ASV2 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | 3.3V | 3.3V | - | 49.152MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.4mm | 49.152MHz | - | 6ns | 6ns | 40/60% | 3.3V | 10μA | - | - | - | 20mA | - | - | 1.397mm | 0.055 1.40mm | - | - | - | - | RoHS Compliant | - |