- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASVV-77.760MHZ-L50-N102-T Abracon LLC | 43 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASVV | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | - | unknown | 77.76MHz | ±50ppm | CMOS, TTL | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | 35mA | - | 2.0066mm | 0.079 2.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABLNO-122.880MHZ-T Abracon LLC | 6 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -40°C~85°C | Tape & Reel (TR) | ABLNO | 0.563Lx0.343W 14.30mmx8.70mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | 3.3V | - | - | 122.88MHz | ±18ppm | LVCMOS | - | Crystal | - | - | - | - | 3.3V | - | - | - | - | 15pF | 35mA | - | 6.5024mm | 0.217 5.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABLNO-104.000MHZ-T Abracon LLC | 43 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -40°C~85°C | Tape & Reel (TR) | ABLNO | 0.563Lx0.343W 14.30mmx8.70mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | 3.3V | - | - | 104MHz | ±18ppm | LVCMOS | - | Crystal | - | - | - | - | 3.3V | - | - | - | - | 15pF | 35mA | - | 6.5024mm | 0.217 5.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABLNO-98.304MHZ-T Abracon LLC | 13 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -40°C~85°C | Tape & Reel (TR) | ABLNO | 0.563Lx0.343W 14.30mmx8.70mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | 3.3V | - | - | 98.304MHz | ±18ppm | LVCMOS | - | Crystal | - | - | - | - | 3.3V | - | - | - | - | 15pF | 25mA | - | 6.5024mm | 0.217 5.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABLNO-81.920MHZ-T Abracon LLC | 13 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -40°C~85°C | Tape & Reel (TR) | ABLNO | 0.563Lx0.343W 14.30mmx8.70mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | 3.3V | - | - | 81.92MHz | ±18ppm | LVCMOS | - | Crystal | - | - | - | - | 3.3V | - | - | - | - | 15pF | 25mA | - | 6.5024mm | 0.217 5.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABLNO-120.000MHZ-T Abracon LLC | 13 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -40°C~85°C | Tape & Reel (TR) | ABLNO | 0.563Lx0.343W 14.30mmx8.70mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | 3.3V | - | - | 120MHz | ±18ppm | LVCMOS | - | Crystal | - | - | - | - | 3.3V | - | - | - | - | 15pF | 35mA | - | 6.5024mm | 0.217 5.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABLNO-96.000MHZ-T Abracon LLC | 36 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -40°C~85°C | Tape & Reel (TR) | ABLNO | 0.563Lx0.343W 14.30mmx8.70mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | 3.3V | - | - | 96MHz | ±18ppm | LVCMOS | - | Crystal | - | - | - | - | 3.3V | - | - | - | - | 15pF | 25mA | - | 6.5024mm | 0.217 5.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASVV-38.880MHZ-C25-N102-T Abracon LLC | 30 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 0°C~70°C | Tape & Reel (TR) | ASVV | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | - | unknown | 38.88MHz | ±25ppm | CMOS, TTL | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | 10mA | - | 2.0066mm | 0.079 2.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASVV-16.384MHZ-C25-N102-T Abracon LLC | 30 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 0°C~70°C | Tape & Reel (TR) | ASVV | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | - | unknown | 16.384MHz | ±25ppm | CMOS, TTL | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | 8mA | - | 2.0066mm | 0.079 2.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASVV-39.3216MHZ-C25-N102-T Abracon LLC | 30 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 0°C~70°C | Tape & Reel (TR) | ASVV | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | - | unknown | 39.3216MHz | ±25ppm | CMOS, TTL | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | 10mA | - | 2.0066mm | 0.079 2.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASEMB-106.250MHZ-LY-T Abracon LLC | 30 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -40°C~85°C | Tape & Reel (TR) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | STANDBY; TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V~3.3V | 3.3V | - | 106.25MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | - | 3.2mm x 2.5mm x 0.85mm | 106.25MHz | 3.6V | 2ns | 2ns | - | 15μA | 15pF | 16mA | - | 889μm | 0.035 0.90mm | - | - | No | RoHS Compliant | - | - | ||
![]() ASTX-H12-16.000MHZ-I25-T Abracon LLC | 24 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASTX-H12 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | TCXO | - | - | - | - | 3.3V | 3.3V | - | 16MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 0.9mm | 16MHz | - | 5ns | 5ns | 55/45% | - | - | 4.8mA | - | 939.8μm | 0.037 0.95mm | - | - | - | RoHS Compliant | - | COTS | ||
![]() ASDMB-106.250MHZ-XY-T Abracon LLC | 30 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -40°C~105°C | Tape & Reel (TR) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | - | TRI-STATE; STANDBY; ENABLE/DISABLE FUNCTION; SUPPLY VOLTAGE 1.8V AND 2.5V ALSO AVAILABLE | 1.8V~3.3V | 3.3V | - | 106.25MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | - | - | 2.5mm x 2.0mm x 0.85mm | 106.25MHz | 3.6V | 2ns | 2ns | - | 15μA | 15pF | 16mA | - | 889μm | 0.035 0.90mm | - | - | No | RoHS Compliant | - | - | ||
![]() ASFL1-106.250MHZ-EC-T Abracon LLC | 30 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -20°C~70°C | Tape & Reel (TR) | ASFL1 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 3.3V | - | - | 106.25MHz | ±50ppm | HCMOS, TTL | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | 10μA | 15pF | 85mA | 0.01% | 1.2954mm | 0.051 1.30mm | - | - | No | RoHS Compliant | Lead Free | - | ||
![]() ASVV-4.096MHZ-N152-T Abracon LLC | 17 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 0°C~70°C | Tape & Reel (TR) | ASVV | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | VCXO | - | 70°C | 0°C | - | 3.3V | - | - | 4.096MHz | ±50ppm | CMOS, TTL | Enable/Disable | Crystal | 15mA | - | - | - | 3.3V | - | - | - | - | 30pF | 15mA | - | 2.0066mm | 0.079 2.00mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | - | ||
![]() ASCO2-10.000MHZ-EK-T3 Abracon LLC | 81 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -20°C~70°C | Tape & Reel (TR) | ASCO | 0.063Lx0.047W 1.60mmx1.20mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | 1.8V | 1.8V | - | 10MHz | ±30ppm | CMOS | Enable/Disable | Crystal | - | - | 1.6mm x 1.2mm x 0.6mm | 1MHz | 1.8V | 5ns | 5ns | - | - | 15pF | 3mA | - | 609.6μm | 0.028 0.70mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASD-24.576MHZ-C-S-T3 Abracon LLC | 21 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | ASD | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - electroplated | - | - | - | 3.3V | 3.3V | - | 24.576MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | 2.5mm x 2.0mm x 1.0mm | 24.576MHz | 3.3V | 6ns | 6ns | 45/55% | 20μA | - | 7mA | - | 990.6μm | 0.039 1.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASA2-24.000MHZ-L-T Abracon LLC | 20 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASA | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 85°C | -40°C | - | 1.8V | - | - | 24MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 5mA | - | - | - | - | - | - | - | - | - | 5mA | - | 787.4μm | 0.031 0.80mm | 2.0066mm | 1.6002mm | - | RoHS Compliant | - | - | ||
![]() ASEMB-1.544MHZ-XY-T Abracon LLC | 20 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -40°C~105°C | Tape & Reel (TR) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | STANDBY; TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V~3.3V | 3.3V | - | 1.544MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | - | 3.2mm x 2.5mm x 0.85mm | 1.544MHz | 3.6V | 2ns | 2ns | - | 15μA | 15pF | 16mA | - | 889μm | 0.035 0.90mm | - | - | No | RoHS Compliant | - | - | ||
![]() ACH-27.000MHZ-EK Abracon LLC | 6 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | 4 | -20°C~70°C | Tube | ACH | 0.500Lx0.500W 12.70mmx12.70mm | - | - | Active | 1 (Unlimited) | - | Radial | XO (Standard) | - | - | - | - | 5V | - | unknown | 27MHz | ±30ppm | HCMOS, TTL | Enable/Disable | Crystal | - | - | - | - | 5V | - | - | - | - | 15pF | 45mA | 0.003% | 5.588mm | 0.220 5.60mm | - | - | - | RoHS Compliant | Lead Free | - |