- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Warm-up Power | Input Power | Warm-up Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AST3TQ53-T-19.200MHZ-2-SW Abracon LLC | 26 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Strip | AST3TQ53 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | TCXO | - | - | - | BULK | 3.3V | 3.3V | - | 19.2MHz | ±280ppb | Clipped Sine Wave | - | Crystal | - | - | 5.0mm x 3.2mm x 2.0mm | 19.2MHz | - | - | - | - | - | - | - | - | - | - | 6mA | - | - | - | - | 2.1082mm | 0.083 2.10mm | - | - | - | RoHS Compliant | - | ||
![]() AST3TQ-V-10.000MHZ-28 Abracon LLC | 44 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 186.029571mg | -40°C~85°C | Strip | AST3TQ-28 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | - | VCTCXO | - | - | - | - | 3.3V | - | - | 10MHz | ±280ppb | LVCMOS | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mA | - | - | - | - | 2.0066mm | 0.079 2.00mm | - | - | - | RoHS Compliant | - | ||
![]() ASA-72.115MHZ-L-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASA | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | - | - | 3.3V | 3.3V | - | 72.115MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 72.115MHz | - | - | - | - | - | 3.3V | - | - | - | - | 15mA | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | - | ||
![]() ASA-80.000MHZ-L-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASA | 0.079Lx0.063W 2.00mmx1.60mm | - | yes | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | - | TRI-STATE; STANDBY; TAPE AND REEL | 3.3V | 3.3V | - | 80MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | 2.0mm x 1.6mm x 0.7mm | 80MHz | - | 10ns | 10ns | 40/60% | - | 3.3V | - | - | - | - | 15mA | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | - | ||
![]() ASTMHTA-120.000MHZ-ZR-E-T3 Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | - | 120MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | - | 2.0mm x 1.6mm x 0.75mm | 120MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-125.000MHZ-AK-E-T3 Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | - | 125MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | - | 2.0mm x 1.6mm x 0.75mm | 125MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-14.7456MHZ-XK-E-T3 Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | - | 14.7456MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | - | 2.0mm x 1.6mm x 0.75mm | 14.7456MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ASA-72.000MHZ-L-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASA | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | - | - | 3.3V | 3.3V | - | 72MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 72MHz | - | - | - | - | - | 3.3V | - | - | - | - | 15mA | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | - | ||
![]() ASA-66.666MHZ-L-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASA | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | - | - | 3.3V | 3.3V | - | 66.666MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 66.666MHz | - | - | - | - | - | 3.3V | - | - | - | - | 15mA | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | - | ||
![]() ASA-75.000MHZ-L-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASA | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | - | - | 3.3V | 3.3V | - | 75MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 75MHz | - | - | - | - | - | 3.3V | - | - | - | - | 15mA | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | - | ||
![]() ASTMHTA-8.000MHZ-AJ-E-T Abracon LLC | 11 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 125°C | -40°C | - | 2.25V~3.63V | - | - | 8MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | 2.0066mm | 1.6002mm | - | ROHS3 Compliant | - | ||
![]() ASTMLPD-24.000MHZ-EJ-E-T Abracon LLC | 12 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | ASTMLP | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 70°C | -20°C | - | 2.25V~3.63V | - | - | 24MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | 7.5mA | - | - | - | - | - | - | - | - | - | 4.2mA | - | - | - | 7.5mA | - | - | - | - | 787.4μm | 0.031 0.80mm | 2.4892mm | 2.0066mm | - | RoHS Compliant | - | ||
![]() ASVTX-11-A-19.200MHZ-T Abracon LLC | 2503 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 4 | - | -30°C~75°C | Tape & Reel (TR) | ASVTX-11 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | - | VCTCXO | - | 85°C | -30°C | - | 3V | - | 2.5mm | 19.2MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | 1.5mA | - | - | - | 3V | - | - | - | - | - | - | 3.15V | 2.85V | 10pF | 1.5mA | 5e-05% | - | - | - | 990.6μm | 0.039 1.00mm | 3.2mm | 2.4892mm | No | RoHS Compliant | Lead Free | ||
![]() AOCJY1-13.000MHZ-F Abracon LLC | In Stock | - | - | - | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | -40°C~75°C | Digi-Reel® | AOCJY1 | 0.819Lx0.520W 20.80mmx13.20mm | - | yes | Active | 1 (Unlimited) | 4 | - | VCOCXO | - | - | - | TRAY | - | 3.3V | - | 13MHz | ±500ppb | CMOS | - | Crystal | - | - | 20.8mm x 13.2mm x 7.8mm | 13MHz | 3.3V | - | - | - | 3.46V | - | - | - | - | 15pF | - | - | 2W | 1W | 3Minute | 7.7978mm | 0.334 8.48mm | - | - | No | RoHS Compliant | - | ||
![]() AOCJY1-26.000MHZ-E Abracon LLC | In Stock | - | - | - | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | -20°C~70°C | Digi-Reel® | AOCJY1 | 0.819Lx0.520W 20.80mmx13.20mm | - | yes | Active | 1 (Unlimited) | 4 | - | VCOCXO | - | - | - | TRAY | - | 3.3V | - | 26MHz | ±200ppb | CMOS | - | Crystal | - | - | 20.8mm x 13.2mm x 7.8mm | 26MHz | 3.3V | - | - | - | 3.46V | - | - | - | - | 15pF | - | - | 2W | 1W | 3Minute | 7.7978mm | 0.334 8.48mm | - | - | No | RoHS Compliant | - | ||
![]() AOCJY1-100.000MHZ-E Abracon LLC | In Stock | - | - | - | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | -20°C~70°C | Digi-Reel® | AOCJY1 | 0.819Lx0.520W 20.80mmx13.20mm | - | yes | Active | 1 (Unlimited) | 4 | - | VCOCXO | - | - | - | TRAY | - | 3.3V | - | 100MHz | ±200ppb | CMOS | - | Crystal | - | - | 20.8mm x 13.2mm x 7.8mm | 100MHz | 3.3V | - | - | - | 3.46V | - | - | - | - | 15pF | - | - | 2W | 1W | 3Minute | 7.7978mm | 0.334 8.48mm | - | - | No | RoHS Compliant | - | ||
![]() ASTMLPE-27.000MHZ-LJ-E-T Abracon LLC | 47 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASTMLP | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.63V | - | - | 27MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | 7.5mA | - | - | - | - | - | - | - | - | - | 4.2mA | - | - | - | 7.5mA | - | - | - | - | 787.4μm | 0.031 0.80mm | 3.2004mm | 2.4892mm | - | RoHS Compliant | - | ||
![]() ASCO-8.000MHZ-EK-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -20°C~70°C | Tape & Reel (TR) | ASCO | 0.063Lx0.047W 1.60mmx1.20mm | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | - | - | 3.3V | 3.3V | - | 8MHz | ±30ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | 8MHz | 3.3V | - | - | - | - | - | - | - | - | 15pF | 4.5mA | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | RoHS Compliant | - | ||
![]() AOCJY1-26.000MHZ-E-SW Abracon LLC | In Stock | - | - | - | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | -20°C~70°C | Digi-Reel® | AOCJY1 | 0.819Lx0.520W 20.80mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | VCOCXO | - | 70°C | -20°C | - | 3.3V | - | - | 26MHz | ±200ppb | Sine Wave | - | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.7978mm | 0.334 8.48mm | 20.8026mm | 13.208mm | No | RoHS Compliant | - | ||
![]() AOCJY1-10.000MHZ-SW Abracon LLC | In Stock | - | - | - | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | 0°C~50°C | Digi-Reel® | AOCJY1 | 0.819Lx0.520W 20.80mmx13.20mm | - | - | Active | 1 (Unlimited) | 4 | - | VCOCXO | - | - | - | - | - | 3.3V | - | 10MHz | ±50ppb | Sine Wave | - | Crystal | - | - | - | 10MHz | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.7978mm | 0.334 8.48mm | - | - | No | RoHS Compliant | - |