- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Control Voltage-Max | Control Voltage-Min | Warm-up Power | Input Power | Warm-up Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AOCJY1-38.880MHZ Abracon LLC | In Stock | - | - | - | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | 0°C~50°C | Digi-Reel® | AOCJY1 | 0.819Lx0.520W 20.80mmx13.20mm | - | - | Active | 1 (Unlimited) | 4 | - | VCOCXO | - | - | - | - | - | 3.3V | 38.88MHz | ±50ppb | CMOS | - | Crystal | - | - | 38.88MHz | 3.3V | - | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | - | 7.7978mm | 0.334 8.48mm | - | - | No | RoHS Compliant | - | ||
![]() AOCJY1-38.880MHZ-E Abracon LLC | In Stock | - | - | - | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | -20°C~70°C | Tray | AOCJY1 | 0.819Lx0.520W 20.80mmx13.20mm | - | yes | Active | 1 (Unlimited) | 4 | - | VCOCXO | - | - | - | - | - | 3.3V | 38.88MHz | ±200ppb | CMOS | - | Crystal | - | 20.8mm x 13.2mm x 7.8mm | 38.88MHz | 3.3V | - | - | - | 3.46V | - | - | - | - | 15pF | - | - | - | - | 2W | 1W | 3Minute | 7.7978mm | 0.334 8.48mm | - | - | No | RoHS Compliant | - | ||
![]() AOCJY1A-38.880MHZ-F Abracon LLC | In Stock | - | - | - | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | 4 | - | -40°C~75°C | Digi-Reel® | AOCJY1 | 0.819Lx0.520W 20.80mmx13.20mm | - | - | Active | 1 (Unlimited) | 4 | - | VCOCXO | - | - | - | - | - | 5V | 38.88MHz | ±500ppb | CMOS | - | Crystal | - | - | 38.88MHz | 5V | - | - | - | - | 5V | - | - | - | 15pF | - | - | - | - | - | - | - | 7.7978mm | 0.334 8.48mm | - | - | No | RoHS Compliant | - | ||
![]() AOCJY1A-38.880MHZ Abracon LLC | In Stock | - | - | - | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | 4 | - | 0°C~50°C | Digi-Reel® | AOCJY1 | 0.819Lx0.520W 20.80mmx13.20mm | - | - | Active | 1 (Unlimited) | 4 | - | VCOCXO | - | - | - | - | - | 5V | 38.88MHz | ±50ppb | CMOS | - | Crystal | - | - | 38.88MHz | 5V | - | - | - | - | 5V | - | - | - | 15pF | - | - | - | - | - | - | - | 7.7978mm | 0.334 8.48mm | - | - | No | RoHS Compliant | - | ||
![]() AOCJY1A-38.880MHZ-E-SW Abracon LLC | In Stock | - | - | - | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | 4 | - | -20°C~70°C | Digi-Reel® | AOCJY1 | 0.819Lx0.520W 20.80mmx13.20mm | - | - | Active | 1 (Unlimited) | 4 | - | VCOCXO | - | - | - | - | - | 5V | 38.88MHz | ±200ppb | Sine Wave | - | Crystal | - | - | 38.88MHz | 5V | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | 7.7978mm | 0.334 8.48mm | - | - | No | RoHS Compliant | - | ||
![]() ASVMB-40.000MHZ-XY-T Abracon LLC | 4000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | 4 | - | -40°C~105°C | Tape & Reel (TR) | ASVMB, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 105°C | -40°C | - | 1.8V~3.3V | - | 40MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | 3.3V | - | - | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | - | - | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | No | RoHS Compliant | - | ||
![]() AST3TQ53-V-16.384MHZ-5-SW-T5 Abracon LLC | 9 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | AST3TQ53 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | VCTCXO | - | - | - | TAPE AND REEL | 3.3V | 3.3V | 16.384MHz | ±50ppb | Clipped Sine Wave | - | Crystal | - | 5.0mm x 3.2mm x 2.0mm | 16.384MHz | - | - | - | - | - | - | - | - | - | - | 6mA | - | 2.5V | 0.5V | - | - | - | 2.1082mm | 0.083 2.10mm | - | - | - | RoHS Compliant | - | ||
![]() ASD3-27.000MHZ-EC-T Abracon LLC | 45 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ASD | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 1.8V | - | 27MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 4mA | - | - | - | - | - | - | - | - | 20μA | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | RoHS Compliant | - | ||
![]() ASTMHTA-25.000MHZ-ZR-E-T3 Abracon LLC | 32 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | 25MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 25MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-80.000MHZ-ZJ-E-T Abracon LLC | 27 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | 80MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 80MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-80.000MHZ-ZC-E-T3 Abracon LLC | 20 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | 80MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 80MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-106.250MHZ-ZK-E-T3 Abracon LLC | 32 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | 106.25MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 106.25MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-8.000MHZ-XC-E-T3 Abracon LLC | 47 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | 8MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 8MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-8.000MHZ-XK-E-T3 Abracon LLC | 47 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | 8MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 8MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ACO-32.000MHZ-EK Abracon LLC | 47 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | 4 | - | -20°C~70°C | Tube | ACO | 0.795Lx0.496W 20.20mmx12.60mm | - | - | Active | 1 (Unlimited) | - | Radial | XO (Standard) | - | 70°C | -20°C | - | 5V | - | 32MHz | ±30ppm | HCMOS, TTL | Enable/Disable | Crystal | 45mA | - | - | 5V | - | - | - | - | - | - | 5.5V | 4.5V | 15pF | 45mA | 0.003% | - | - | - | - | - | 5.08mm | 0.200 5.08mm | 20.193mm | 12.5984mm | No | RoHS Compliant | Lead Free | ||
![]() ASTMHTA-80.000MHZ-XR-E-T3 Abracon LLC | 26 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | 80MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 80MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-48.000MHZ-XC-E-T Abracon LLC | 49 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | 48MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 48MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-24.576MHZ-XC-E-T Abracon LLC | 49 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | 24.576MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 24.576MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-25.000MHZ-XK-E-T Abracon LLC | 11 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | 25MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 25MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-27.000MHZ-AJ-E-T3 Abracon LLC | 27 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | 27MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | - | 2.0mm x 1.6mm x 0.75mm | 27MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - |