- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASFL1-25.000MHZ-ER-T Abracon LLC | 49 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | ASFL1 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 25MHz | ±25ppm | HCMOS, TTL | Enable/Disable | Crystal | - | - | 5.0mm x 3.2mm x 1.3mm | 25MHz | - | 10ns | 10ns | 40/60% | - | 10μA | - | - | - | 15mA | - | 1.2954mm | 0.051 1.30mm | - | - | - | - | RoHS Compliant | - | ||
![]() AOCJY1-100.000MHZ-F-SW Abracon LLC | 2217 |
| - | 17 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | -40°C~75°C | Tray | AOCJY1 | 0.819Lx0.520W 20.80mmx13.20mm | - | - | Active | 1 (Unlimited) | 4 | - | - | VCOCXO | - | - | - | - | - | 3.3V | 100MHz | ±500ppb | Sine Wave | - | Crystal | - | - | - | 100MHz | 3.3V | - | - | - | - | - | - | - | - | - | - | 7.7978mm | 0.334 8.48mm | - | - | No | - | RoHS Compliant | - | ||
![]() AOCTQ5-X-10.000MHZ-I3 Abracon LLC | 2928 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP (1.000, 25.40mm), 5 Leads | - | - | -45°C~85°C | Tray | AOCTQ5 | 1.417Lx1.063W 36.00mmx27.00mm | - | - | Active | 1 (Unlimited) | - | - | - | OCXO | - | - | - | - | 5V | - | 10MHz | ±3ppb | CMOS | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.0904mm | 0.476 12.10mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASVMB-20.000MHZ-XY-T Abracon LLC | 20 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | 4 | - | -40°C~105°C | Tape & Reel (TR) | ASVMB, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; STANDBY; SUPPLY VOLTAGE 1.8V AND 2.5V ALSO AVAILLABLE; TAPE AND REEL | 1.8V~3.3V | 3.3V | 20MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | - | - | 7.0mm x 5.0mm x 0.85mm | 20MHz | 3.3V | 2ns | 2ns | - | - | 15μA | - | - | 15pF | 16mA | - | 889μm | 0.035 0.90mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASEMB-125.000MHZ-XY-T Abracon LLC | 8546 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~105°C | Tape & Reel (TR) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 105°C | -40°C | - | 1.8V~3.3V | - | 125MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | 0.001% | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | No | - | RoHS Compliant | - | ||
![]() ASDMB-18.432MHZ-XY-T Abracon LLC | 3995 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~105°C | Tape & Reel (TR) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 105°C | -40°C | - | 1.8V~3.3V | - | 18.432MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | 0.001% | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | No | - | RoHS Compliant | - | ||
![]() ABLJO-187.500MHZ-T Abracon LLC | 39 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Tape & Reel (TR) | ABLJO | 0.563Lx0.343W 14.30mmx8.70mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | - | - | - | TR, 13 INCH | 3.3V | 3.3V | 187.5MHz | ±25ppm | LVCMOS | - | Crystal | - | - | 14.3mm x 8.7mm x 5.5mm | 187.5MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | - | 40mA | - | 5.5118mm | 0.217 5.50mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASCO2-27.000MHZ-EK-T3 Abracon LLC | 4000 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -20°C~70°C | Tape & Reel (TR) | ASCO | 0.063Lx0.047W 1.60mmx1.20mm | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | XO (Standard) | - | - | - | - | 1.8V | 1.8V | 27MHz | ±30ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | 27MHz | 1.8V | - | - | - | - | - | - | - | 15pF | 3.5mA | - | 609.6μm | 0.028 0.70mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASA-25.000MHZ-L-T Abracon LLC | 929 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | Industrial grade | -40°C~85°C | Cut Tape (CT) | ASA | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | 25MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 10mA | - | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | 10mA | - | 787.4μm | 0.031 0.80mm | 2.0066mm | 1.6002mm | - | - | RoHS Compliant | Lead Free | ||
![]() ASFLMB-100.000MHZ-XY-T Abracon LLC | 2083 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~105°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 105°C | -40°C | - | 1.8V~3.3V | - | 100MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | 0.001% | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | - | ||
![]() ASEMB-24.000MHZ-LY-T Abracon LLC | 4000 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | 24MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ASEM1-12.000MHZ-LC-T Abracon LLC | 13760 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASEM, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | 12MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 10mA | - | - | - | 3.3V | - | - | - | - | 1μA | - | - | 15pF | 10mA | 0.005% | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ASEMPC-100.000MHZ-LR-T Abracon LLC | 1280 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | 100MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | - | - | 26mA | 2.25V | 3.6V | 15pF | 35mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | No SVHC | RoHS Compliant | - | ||
![]() ASEMPC-13.000MHZ-Z-T Abracon LLC | 38 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -55°C~125°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | 13MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 13MHz | - | - | - | - | 2.5/3.3V | 26mA | - | - | 15pF | 35mA | - | 889μm | 0.035 0.90mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() ASEMPC-24.576MHZ-Z-T Abracon LLC | 38 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -55°C~125°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | 24.576MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 24.576MHz | - | - | - | - | 2.5/3.3V | 26mA | - | - | 15pF | 35mA | - | 889μm | 0.035 0.90mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() ASEMPC-14.7456MHZ-LR-T Abracon LLC | 26 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | 14.7456MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 14.7456MHz | 3.3V | - | - | - | - | 26mA | - | - | 15pF | 35mA | - | 889μm | 0.035 0.90mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() ASFLMB-150.000MHZ-XY-T Abracon LLC | 8000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~105°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; STANDBY; ENABLE/DISABLE FUNCTION; OTHER VOLTAGES ALSO AVAILABLE; TR, 7 INCH | 1.8V~3.3V | 1.8V | 150MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | - | - | 5.0mm x 3.2mm x 0.85mm | 150MHz | 3.6V | 3ns | 3ns | - | 1.8/3.3V | 15μA | - | - | 15pF | 16mA | 0.001% | 889μm | 0.035 0.90mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ABLJO-106.250MHZ Abracon LLC | 42 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Bulk | ABLJO | 0.563Lx0.343W 14.30mmx8.70mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | 106.25MHz | ±25ppm | LVCMOS | - | Crystal | 30mA | - | - | - | 3.3V | - | - | - | - | - | 3.465V | 3.135V | - | 30mA | - | 5.5118mm | 0.217 5.50mm | 14.3002mm | 8.7122mm | No | Unknown | RoHS Compliant | - | ||
![]() ASTMHTA-8.000MHZ-XC-E-T Abracon LLC | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | 8MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | 2.0mm x 1.6mm x 0.75mm | 8MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ASDMB-24.000MHZ-LC-T Abracon LLC | 3000 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Cut Tape (CT) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | 24MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.3V | - | - | - | - | 15μA | 4V | -300mV | 15pF | 16mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | No | No SVHC | RoHS Compliant | Lead Free |