- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Duty Cycle - Max | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Max Frequency | Output Format | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASDMB-5.000MHZ-LC-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~3.3V | - | - | - | 5MHz | ±50ppm | LVCMOS | - | Standby (Power Down) | MEMS | - | Not Qualified | - | 5MHz | 2.5V | - | - | 1.8/3.3V | 15μA | - | - | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASDMPLV-200.000MHZ-LR-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Discontinued | 1 (Unlimited) | 6 | - | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | - | 200MHz | ±25ppm | LVDS | - | Enable/Disable | MEMS | - | Not Qualified | - | 200MHz | 3.6V | - | - | 2.5/3.3V | 95μA | - | - | 2pF | 32mA | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() AOCJY-10.000MHZ-E-SW Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead, 5 Leads | 5 | - | - | - | - | - | - | - | - | - | -20°C~70°C | Digi-Reel® | AOCJY | 1.000Lx0.866W 25.40mmx22.00mm | - | - | Active | 1 (Unlimited) | 5 | SMD/SMT | - | VCOCXO | - | - | - | - | - | 3.3V | - | - | 10MHz | ±10ppb | Sine Wave | - | Standby (Power Down) | Crystal | - | - | - | 10MHz | 3.3V | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ASDM1-25.000MHZ-LC-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ASDM, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | - | - | 25MHz | ±50ppm | LVCMOS | - | Standby (Power Down) | MEMS | 10mA | - | - | - | 3.3V | - | - | - | 10μA | 3.6V | 3V | 15pF | 10mA | 0.005% | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ASEMB-8.000MHZ-LY-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 70°C | 0°C | - | 1.8V~3.3V | - | - | - | 8MHz | ±10ppm | CMOS | - | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ASEMB-80.000MHZ-LY-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | STANDBY; TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V~3.3V | 3.3V | - | - | 80MHz | ±10ppm | CMOS | - | Standby (Power Down) | MEMS | - | - | 3.2mm x 2.5mm x 0.85mm | 80MHz | 3.6V | 2ns | 2ns | - | 15μA | - | - | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASEMPC-48.000MHZ-LR-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | - | - | 48MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | - | 26mA | 2.25V | 3.6V | 15pF | 35mA | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | No SVHC | RoHS Compliant | - | ||
![]() ASFL1-27.000MHZ-EK-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ASFL1 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 70°C | -20°C | - | 3.3V | - | 3.2mm | - | 27MHz | ±30ppm | HCMOS, TTL | - | Enable/Disable | Crystal | 15mA | - | - | - | 3.3V | - | - | - | 10μA | 3.63V | 2.97V | 15pF | 15mA | 0.003% | - | - | 1.3mm | 0.051 1.30mm | 5mm | 3.2004mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ASFLMB-25.000MHZ-LC-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | - | 25MHz | ±50ppm | LVCMOS | - | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.3V | - | - | - | 15μA | 4V | -300mV | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | - | RoHS Compliant | Lead Free | ||
![]() ASEMB-19.200MHZ-LY-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | - | 19.2MHz | ±10ppm | CMOS | - | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | No SVHC | RoHS Compliant | - | ||
![]() ASEMB-30.000MHZ-XY-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 105°C | -40°C | - | 1.8V~3.3V | - | - | - | 30MHz | ±10ppm | CMOS | - | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | 15μA | - | - | 15pF | 16mA | 0.001% | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | No | - | RoHS Compliant | - | ||
![]() ASFL1-16.000MHZ-EC-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ASFL1 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 70°C | -20°C | - | 3.3V | - | 3.2mm | - | 16MHz | ±50ppm | HCMOS, TTL | - | Enable/Disable | Crystal | 15mA | - | - | - | 3.3V | - | - | - | 10μA | 3.63V | 2.97V | 15pF | 15mA | 0.01% | - | - | 1.2954mm | 0.051 1.30mm | 5mm | 3.2004mm | No | - | RoHS Compliant | Lead Free | ||
![]() ASFL1-12.288MHZ-EC-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ASFL1 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 70°C | -20°C | - | 3.3V | - | 3.2mm | - | 12.288MHz | ±50ppm | HCMOS, TTL | - | Enable/Disable | Crystal | 15mA | - | - | - | 3.3V | - | - | - | 10μA | 3.63V | 2.97V | 15pF | 15mA | 0.01% | - | - | 1.2954mm | 0.051 1.30mm | 5mm | 3.2004mm | No | - | RoHS Compliant | Lead Free | ||
![]() ASFL1-40.000MHZ-EK-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ASFL1 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 70°C | -20°C | - | 3.3V | - | 3.2mm | - | 40MHz | ±30ppm | HCMOS, TTL | - | Enable/Disable | Crystal | 45mA | - | - | - | 3.3V | - | - | - | 10μA | 3.63V | 2.97V | 15pF | 45mA | 0.003% | - | - | 1.2954mm | 0.051 1.30mm | 5mm | 3.2004mm | No | - | RoHS Compliant | Lead Free | ||
![]() ASDMB-24.000MHZ-XY-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 105°C | -40°C | - | 1.8V~3.3V | - | - | - | 24MHz | ±10ppm | LVCMOS | - | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | 15μA | - | - | 15pF | 16mA | 0.001% | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | No | - | RoHS Compliant | - | ||
![]() ASDK2-32.768KHZ-LR-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ASDK | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | 85°C | -40°C | - | 1.8V | - | - | - | 32.768kHz | ±25ppm | CMOS | - | Enable/Disable | Crystal | 1.5mA | - | - | - | - | - | - | - | 10μA | - | - | - | 1.5mA | - | - | - | 939.8μm | 0.037 0.95mm | 2.4892mm | 2.0066mm | - | - | RoHS Compliant | - | ||
![]() AOCJY3B-10.000MHZ-E-SW Abracon LLC | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | 6-DIP (0.750, 19.05mm), 5 Leads | 5 | - | - | - | - | - | - | - | - | - | -20°C~70°C | Digi-Reel® | AOCJY3 | 1.000Lx1.000W 25.40mmx25.40mm | - | - | Active | 1 (Unlimited) | - | Radial | - | VCOCXO | - | 70°C | -20°C | - | 12V | - | 25.4mm | - | 10MHz | ±10ppb | Sine Wave | - | Standby (Power Down) | Crystal | - | - | - | - | 12V | - | - | - | - | - | - | 15pF | - | - | 100MHz | - | 13.0048mm | 0.512 13.00mm | 25.4mm | 25.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ASCO2-19.200MHZ-EK-T3 Abracon LLC | In Stock | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ASCO | 0.063Lx0.047W 1.60mmx1.20mm | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | XO (Standard) | - | - | - | - | 1.8V | 1.8V | - | - | 19.2MHz | ±30ppm | CMOS | - | Enable/Disable | Crystal | - | Not Qualified | - | 19.2MHz | 1.8V | - | - | - | - | - | - | 15pF | 3mA | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | RoHS Compliant | - | ||
![]() AP7S-108.00-I-R Abracon LLC. | In Stock | - | - | - | - | - | 7 mm x 5 mm | - | 55 % | + 70 C | 0 C | SMD/SMT | Details | 3.63 V | 2.97 V | 0.006562 oz | - | - | - | AP7S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 mA | 108 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | HCMOS, TTL | 1.6 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() ASEM1-100.000MHZ-LC-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ASEM, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | - | - | 100MHz | ±50ppm | CMOS | - | Standby (Power Down) | MEMS | 10mA | - | - | - | 3.3V | - | - | - | 1μA | 3.6V | 3V | 15pF | 10mA | 0.005% | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | No | Unknown | RoHS Compliant | Lead Free |