- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASFL1-11.0592MHZ-L-T Abracon LLC | 33 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASFL1 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | 3.2mm | 11.0592MHz | ±100ppm | HCMOS, TTL | Enable/Disable | Crystal | 15mA | - | - | - | 3.3V | - | - | - | - | 10μA | 3.63V | 2.97V | 15pF | 15mA | - | - | 1.2954mm | 0.051 1.30mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | - | - | ||
![]() ASFLMB-66.000MHZ-LY-T Abracon LLC | 8000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | 66MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | - | - | ||
![]() ASVMPC-50.000MHZ-Z-T Abracon LLC | 4000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | 6 | - | -55°C~125°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 125°C | -55°C | - | 2.25V~3.6V | - | - | 50MHz | 50 ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | - | - | 22mA | 2.25V | 3.6V | 15pF | 35mA | - | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() ASEMB-20.000MHZ-LY-T Abracon LLC | 4000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | 20MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() AOCJY-16.384MHZ Abracon LLC | 2423 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead, 5 Leads | 5 | - | 0°C~50°C | Digi-Reel® | AOCJY | 1.000Lx0.866W 25.40mmx22.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | VCOCXO | - | 50°C | 0°C | - | 3.3V | - | - | 16.384MHz | ±5ppb | CMOS | Standby (Power Down) | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | - | - | - | 12.7mm | 0.500 12.70mm | 25.4mm | 21.9964mm | No | - | RoHS Compliant | - | - | ||
![]() ASV-16.384MHZ-E-T Abracon LLC | 33 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -20°C~70°C | Tape & Reel (TR) | ASV | 0.276Lx0.200W 7.00mmx5.08mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 70°C | -20°C | - | 3.3V | - | 5.08mm | 16.384MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | 15mA | - | - | - | 3.3V | - | - | - | - | 10μA | 3.63V | 2.97V | 15pF | 15mA | - | - | 1.8034mm | 0.071 1.80mm | 7mm | 5.08mm | No | - | RoHS Compliant | - | - | ||
![]() ASFLM1-4.000MHZ-C-T Abracon LLC | 49 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | 0°C~70°C | Tape & Reel (TR) | ASFLM, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V | 3V | - | 4MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | - | - | - | 4MHz | 3V | - | - | - | 3V | 1μA | - | - | 15pF | 9mA | 0.005% | - | 889μm | 0.035 0.90mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() ASEMB-60.000MHZ-XY-T Abracon LLC | 14 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~105°C | Tape & Reel (TR) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | STANDBY; TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V~3.3V | 3.3V | - | 60MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | - | 3.2mm x 2.5mm x 0.85mm | 60MHz | 3.6V | 2ns | 2ns | - | - | 15μA | - | - | 15pF | 16mA | 0.001% | - | 889μm | 0.035 0.90mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ASFLMB-32.000MHZ-LC-T Abracon LLC | 688 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Cut Tape (CT) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; STANDBY; TAPE AND REEL; SUPPLY VOLTAGE 1.8V AND 2.5V ALSO AVAILLABLE | 1.8V~3.3V | 3.3V | - | 32MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | - | Not Qualified | 5.0mm x 3.2mm x 0.85mm | 32MHz | 3.3V | 2ns | 2ns | 55/45% | - | 15μA | - | - | 15pF | 16mA | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASDMB-14.7456MHZ-LY-T Abracon LLC | 3995 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; STANDBY; TAPE AND REEL; SUPPLY VOLTAGE 1.8V AND 2.5V ALSO AVAILLABLE | 1.8V~3.3V | 3.3V | - | 14.7456MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | - | - | 2.5mm x 2.0mm x 0.85mm | 14.7456MHz | 3.6V | 2ns | 2ns | - | - | 15μA | - | - | 15pF | 16mA | - | - | 889μm | 0.035 0.90mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ASDMB-11.0592MHZ-XY-T Abracon LLC | 31 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~105°C | Tape & Reel (TR) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; STANDBY; TAPE AND REEL; SUPPLY VOLTAGE 1.8V AND 2.5V ALSO AVAILLABLE | 1.8V~3.3V | 3.3V | - | 11.0592MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | - | - | 2.5mm x 2.0mm x 0.85mm | 11.0592MHz | 3.6V | 2ns | 2ns | - | - | 15μA | - | - | 15pF | 16mA | 0.001% | - | 889μm | 0.035 0.90mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ASFLMPLV-148.500MHZ-LR-T Abracon LLC | 4000 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | - | 148.5MHz | 25 ppm | LVDS | Enable/Disable | MEMS | 40mA | - | - | - | - | - | - | - | - | 22mA | 3.6V | 2.25V | - | 40mA | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() ASTX-H12-32.000MHZ-T Abracon LLC | 31 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -30°C~75°C | Tape & Reel (TR) | ASTX-H12 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | 4 | - | TCXO | - | - | - | - | 3.3V | 3.3V | - | 32MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | 2.5mm x 2.0mm x 0.9mm | 32MHz | - | 5ns | 5ns | 55/45% | 3.3V | - | - | - | - | 6mA | - | - | 939.8μm | 0.037 0.95mm | - | - | - | - | RoHS Compliant | - | COTS | ||
![]() ASV-27.000MHZ-EJ-T Abracon LLC | 4000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ASV | 0.276Lx0.200W 7.00mmx5.08mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 70°C | -20°C | - | 3.3V | - | 5.08mm | 27MHz | ±20ppm | HCMOS | Enable/Disable | Crystal | 15mA | - | - | - | 3.3V | - | - | - | - | 10μA | 3.63V | 2.97V | 15pF | 15mA | 0.002% | - | 1.8034mm | 0.071 1.80mm | 7mm | 5.08mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ASEMPC-50.000MHZ-LR-T Abracon LLC | 16800 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | - | 50MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | - | - | 26mA | 2.25V | 3.6V | 15pF | 35mA | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() ASFLMB-24.000MHZ-XY-T Abracon LLC | 30 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~105°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 105°C | -40°C | - | 1.8V~3.3V | - | - | 24MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | 0.001% | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() ASGTX-P-106.250MHZ-1 Abracon LLC | 42 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -30°C~70°C | Bulk | ASGTX | 0.354Lx0.276W 9.00mmx7.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | VCTCXO | - | 70°C | -30°C | - | 3.135V~3.465V | - | - | 106.25MHz | ±1ppm | LVPECL | - | Crystal | 60mA | - | - | - | 3.3V | - | - | - | - | - | 3.465V | 3.135V | 15pF | 60mA | 0.00015% | 55 % | 2.2352mm | 0.088 2.24mm | 8.9916mm | 7mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ASGTX-D-120.000MHZ-2 Abracon LLC | 42 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Bulk | ASGTX | 0.354Lx0.276W 9.00mmx7.00mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | VCTCXO | - | - | - | - | 3.135V~3.465V | 3.3V | - | 120MHz | ±2ppm | LVDS | - | Crystal | - | - | 9.0mm x 7.0mm x 2.24mm | 120MHz | 3.3V | 0.35ns | 0.45ns | 55/45% | - | - | - | - | 15pF | 40mA | 0.00015% | 55 % | 2.2352mm | 0.088 2.24mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASGTX-D-212.500MHZ-2 Abracon LLC | 42 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Bulk | ASGTX | 0.354Lx0.276W 9.00mmx7.00mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | VCTCXO | - | - | - | - | 3.135V~3.465V | 3.3V | - | 212.5MHz | ±2ppm | LVDS | - | Crystal | - | - | 9.0mm x 7.0mm x 2.24mm | 212.5MHz | 3.3V | 0.35ns | 0.45ns | 55/45% | - | - | - | - | 15pF | 40mA | 0.00015% | 55 % | 2.2352mm | 0.088 2.24mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASFLMB-125.000MHZ-LR-T Abracon LLC | 4000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | 125MHz | ±25ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | - | - | - | - | - | 15μA | - | - | - | 16mA | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | - | RoHS Compliant | Lead Free | - |