- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Control Voltage-Max | Control Voltage-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACH-25.000MHZ-EK Abracon LLC | 21 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | 4 | Commercial grade | -20°C~70°C | Tube | ACH | 0.500Lx0.500W 12.70mmx12.70mm | - | Active | 1 (Unlimited) | - | Radial | XO (Standard) | - | 70°C | -20°C | - | 5V | - | - | 25MHz | ±30ppm | HCMOS, TTL | Enable/Disable | Crystal | 45mA | - | - | - | 5V | - | - | - | - | - | 5.5V | 4.5V | 15pF | 45mA | 0.003% | - | - | 5.588mm | 0.220 5.60mm | 12.7mm | 12.7mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ASFLMB-33.000MHZ-XY-T Abracon LLC | 19320 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~105°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; STANDBY; TAPE AND REEL; SUPPLY VOLTAGE 1.8V AND 2.5V ALSO AVAILLABLE | 1.8V~3.3V | 3.3V | - | 33MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | - | - | 5.0mm x 3.2mm x 0.85mm | 33MHz | 3.6V | 2ns | 2ns | - | 1.8/3.3V | 15μA | - | - | 15pF | 16mA | 0.001% | - | - | 889μm | 0.035 0.90mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ASFLMB-80.000MHZ-XY-T Abracon LLC | 27 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~105°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 105°C | -40°C | - | 1.8V~3.3V | - | - | 80MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | 0.001% | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | - | - | ||
![]() AOCJYA-10.000MHZ-E-SW Abracon LLC | 2713 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead, 5 Leads | 5 | - | -20°C~70°C | Digi-Reel® | AOCJY | 1.000Lx0.866W 25.40mmx22.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | VCOCXO | - | 70°C | -20°C | - | 5V | - | - | 10MHz | ±10ppb | Sine Wave | Standby (Power Down) | Crystal | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 25.4mm | 21.9964mm | No | - | RoHS Compliant | - | - | ||
![]() AOCJY-100.000MHZ-E-SW Abracon LLC | 2784 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead, 5 Leads | 5 | - | -20°C~70°C | Digi-Reel® | AOCJY | 1.000Lx0.866W 25.40mmx22.00mm | - | Active | 1 (Unlimited) | 5 | SMD/SMT | VCOCXO | - | - | - | - | - | 3.3V | - | 100MHz | ±10ppb | Sine Wave | Standby (Power Down) | Crystal | - | - | - | 100MHz | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() AOCJYA-13.000MHZ-E-SW Abracon LLC | 2203 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead, 5 Leads | 5 | - | -20°C~70°C | Tray | AOCJY | 1.000Lx0.866W 25.40mmx22.00mm | - | Active | 1 (Unlimited) | 5 | SMD/SMT | VCOCXO | - | - | - | - | - | 5V | - | 13MHz | ±10ppb | Sine Wave | Standby (Power Down) | Crystal | - | - | - | 13MHz | 5V | - | - | - | 5V | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ASDMB-33.333MHZ-XY-T Abracon LLC | 8000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~105°C | Tape & Reel (TR) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 105°C | -40°C | - | 1.8V~3.3V | - | - | 33.333MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | 0.001% | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | No | - | RoHS Compliant | - | - | ||
![]() AOCJYA-38.400MHZ-SW Abracon LLC | 2272 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead, 5 Leads | 5 | - | 0°C~50°C | Digi-Reel® | AOCJY | 1.000Lx0.866W 25.40mmx22.00mm | - | Active | 1 (Unlimited) | 5 | SMD/SMT | VCOCXO | - | - | - | - | - | 5V | - | 38.4MHz | ±5ppb | Sine Wave | Standby (Power Down) | Crystal | - | - | - | 38.4MHz | 5V | - | - | - | 5V | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() AOCJYA-100.000MHZ-F Abracon LLC | 2960 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead, 5 Leads | 5 | - | -40°C~75°C | Digi-Reel® | AOCJY | 1.000Lx0.866W 25.40mmx22.00mm | - | Active | 1 (Unlimited) | 5 | SMD/SMT | VCOCXO | - | - | - | - | - | 5V | - | 100MHz | ±30ppb | CMOS | Standby (Power Down) | Crystal | - | Not Qualified | - | 100MHz | 5V | - | - | - | 5V | - | - | - | 15pF | - | - | - | - | 12.7mm | 0.500 12.70mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASV-11.0592MHZ-E-T Abracon LLC | 378 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -20°C~70°C | Tape & Reel (TR) | ASV | 0.276Lx0.200W 7.00mmx5.08mm | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 70°C | -20°C | - | 3.3V | - | 5.08mm | 11.0592MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | 10mA | - | - | - | 3.3V | - | - | - | - | 10μA | 3.63V | 2.97V | 15pF | 10mA | - | - | - | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.08mm | No | - | RoHS Compliant | - | - | ||
![]() ASTX-H12-26.000MHZ-T Abracon LLC | 44 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -30°C~75°C | Tape & Reel (TR) | ASTX-H12 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | 4 | - | TCXO | - | - | - | - | 3.3V | 3.3V | - | 26MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 26MHz | - | - | - | - | 3.3V | - | - | - | - | 5.5mA | - | - | - | 939.8μm | 0.037 0.95mm | - | - | - | - | RoHS Compliant | - | COTS | ||
![]() AOCTQ5-V-10.000MHZ-M5 Abracon LLC | 2387 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP (1.000, 25.40mm), 5 Leads | - | - | -55°C~85°C | Tray | AOCTQ5 | 1.417Lx1.063W 36.00mmx27.00mm | - | Active | 1 (Unlimited) | - | - | OCXO | - | - | - | - | 5V | - | - | 10MHz | ±5ppb | CMOS | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.0904mm | 0.476 12.10mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASEMB-8.000MHZ-LC-T Abracon LLC | 4000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Cut Tape (CT) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | 8MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 16mA | - | - | - | 3.3V | - | - | - | - | 15μA | 4V | -300mV | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ASFL1-50.000MHZ-EC-T Abracon LLC | 545 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ASFL1 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 70°C | -20°C | - | 3.3V | - | 3.2mm | 50MHz | ±50ppm | HCMOS, TTL | Enable/Disable | Crystal | 45mA | - | - | - | 3.3V | - | - | - | - | 10μA | 3.63V | 2.97V | 15pF | 45mA | 0.01% | - | - | 1.2954mm | 0.051 1.30mm | 5mm | 3.2004mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() ACHL-50.000MHZ-EK Abracon LLC | 18330 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | 4 | Commercial grade | -20°C~70°C | Tube | ACHL | 0.520Lx0.520W 13.20mmx13.20mm | - | Active | 1 (Unlimited) | - | Radial | XO (Standard) | - | 70°C | -20°C | - | 3.3V | - | 12.7mm | 50MHz | ±30ppm | HCMOS, TTL | Enable/Disable | Crystal | 40mA | - | - | - | 3.3V | - | - | - | - | - | 3.63V | 2.97V | 15pF | 40mA | 0.003% | - | - | 5.5118mm | 0.217 5.50mm | 12.7mm | 13.208mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ASFLM4-125.000MHZ-LC-T Abracon LLC | 27 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Cut Tape (CT) | ASFLM, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 1.8V | - | - | 125MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 10mA | - | - | - | - | - | - | - | - | 1μA | 3.3V | 1.8V | 15pF | 10mA | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | - | RoHS Compliant | Contains Lead | - | ||
![]() AOCJY-10.000MHZ-F Abracon LLC | 2284 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead, 5 Leads | 5 | Commercial grade | -40°C~75°C | Digi-Reel® | AOCJY | 1.000Lx0.866W 25.40mmx22.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | VCOCXO | - | 75°C | -40°C | - | 3.3V | - | - | 10MHz | ±30ppb | CMOS | Standby (Power Down) | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | - | 3e-06% | - | - | 12.7mm | 0.500 12.70mm | 25.4mm | 21.9964mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ASFLMB-24.000MHZ-LY-T Abracon LLC | 6 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | 24MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() AST3TQ53-V-25.000MHZ-1-C-T5 Abracon LLC | 26 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | AST3TQ53 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | - | - | VCTCXO | - | - | - | TAPE AND REEL | 3.3V | 3.3V | - | 25MHz | ±100ppb | LVCMOS | - | Crystal | - | - | 5.0mm x 3.2mm x 2.0mm | 25MHz | - | 6ns | 6ns | 55/45% | - | - | - | - | - | 6mA | - | 2.5V | 0.5V | 2.1082mm | 0.083 2.10mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AST3TQ53-T-10.000MHZ-1-SW Abracon LLC | 42 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Strip | AST3TQ53 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | - | - | TCXO | - | - | - | BULK | 3.3V | 3.3V | - | 10MHz | ±100ppb | Clipped Sine Wave | - | Crystal | - | - | 5.0mm x 3.2mm x 2.0mm | 10MHz | - | - | - | - | - | - | - | - | - | 6mA | - | - | - | 2.1082mm | 0.083 2.10mm | - | - | - | - | RoHS Compliant | - | - |