- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Max Frequency | Control Voltage-Max | Control Voltage-Min | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AST3TQ53-T-12.800MHZ-1-SW Abracon LLC | 42 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Strip | AST3TQ53 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | - | TCXO | - | - | BULK | 3.3V | 3.3V | - | 12.8MHz | ±100ppb | Clipped Sine Wave | - | Crystal | - | 5.0mm x 3.2mm x 2.0mm | 12.8MHz | - | - | - | - | - | - | - | - | 6mA | - | - | - | - | - | 2.1082mm | 0.083 2.10mm | - | - | - | - | RoHS Compliant | - | ||
![]() AST3TQ53-T-19.200MHZ-1-C Abracon LLC | 42 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Strip | AST3TQ53 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | - | TCXO | - | - | BULK | 3.3V | 3.3V | - | 19.2MHz | ±100ppb | LVCMOS | - | Crystal | - | 5.0mm x 3.2mm x 2.0mm | 19.2MHz | - | 6ns | 6ns | 55/45% | - | - | - | - | 6mA | - | - | - | - | - | 2.1082mm | 0.083 2.10mm | - | - | - | - | RoHS Compliant | - | ||
![]() AOCJY3A-10.000MHZ-F Abracon LLC | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 6-DIP (0.750, 19.05mm), 5 Leads | 5 | - | -40°C~75°C | Tray | AOCJY3 | 1.000Lx1.000W 25.40mmx25.40mm | Active | 1 (Unlimited) | Radial | VCOCXO | 75°C | -40°C | - | 5V | - | 25.4mm | 10MHz | ±30ppb | CMOS | Standby (Power Down) | Crystal | - | - | - | 5V | - | - | - | - | - | - | 15pF | - | - | 100MHz | - | - | - | 13.0048mm | 0.512 13.00mm | 25.4mm | 25.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AOCJY3B-12.800MHZ-E Abracon LLC | 2603 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 6-DIP (0.750, 19.05mm), 5 Leads | 5 | - | -20°C~70°C | Digi-Reel® | AOCJY3 | 1.000Lx1.000W 25.40mmx25.40mm | Active | 1 (Unlimited) | Radial | VCOCXO | 70°C | -20°C | - | 12V | - | 25.4mm | 12.8MHz | ±10ppb | CMOS | Standby (Power Down) | Crystal | - | - | - | 12V | - | - | - | - | - | - | 15pF | - | - | 100MHz | - | - | - | 13.0048mm | 0.512 13.00mm | 25.4mm | 25.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ASFLMB-12.000MHZ-LR-T Abracon LLC | 16850 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | 85°C | -40°C | - | 1.8V~3.3V | - | - | 12MHz | ±25ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | 3.6V | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | - | ||
![]() ASFLMB-8.000MHZ-LY-T Abracon LLC | 3995 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | 85°C | -40°C | - | 1.8V~3.3V | - | - | 8MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | 3.6V | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | - | ||
![]() AOCJY3-10.000MHZ-E-SW Abracon LLC | 2164 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 6-DIP (0.750, 19.05mm), 5 Leads | 5 | - | -20°C~70°C | Tray | AOCJY3 | 1.000Lx1.000W 25.40mmx25.40mm | Active | 1 (Unlimited) | Radial | VCOCXO | 70°C | -20°C | - | 3.3V | - | 25.4mm | 10MHz | ±10ppb | Sine Wave | Standby (Power Down) | Crystal | - | - | - | 3.3V | - | - | - | - | 3.46V | 3.13V | - | - | - | 100MHz | - | - | - | 13.0048mm | 0.512 13.00mm | 25.4mm | 25.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AOCJY2-10.000MHZ-F Abracon LLC | 2983 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 6-DIP (0.600, 15.24mm), 5 Leads | 5 | - | -40°C~75°C | Digi-Reel® | AOCJY2 | 0.827Lx0.827W 21.00mmx21.00mm | Active | 1 (Unlimited) | Radial | VCOCXO | 75°C | -40°C | - | 3.3V | - | - | 10MHz | ±30ppb | CMOS | Standby (Power Down) | Crystal | - | - | - | 3.3V | - | - | - | - | 3.46V | 3.13V | 15pF | - | - | 100MHz | - | - | - | 10.9982mm | 0.453 11.50mm | 21.0058mm | 21.0058mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ASFL1-48.000MHZ-EC-T Abracon LLC | 2313 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ASFL1 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | 70°C | -20°C | - | 3.3V | - | 3.2mm | 48MHz | ±50ppm | HCMOS, TTL | Enable/Disable | Crystal | 45mA | - | - | 3.3V | - | - | - | 10μA | - | - | 15pF | 45mA | 0.01% | - | - | - | - | 1.2954mm | 0.051 1.30mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | Lead Free | ||
![]() AOCJY3-100.000MHZ-F Abracon LLC | 2955 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 6-DIP (0.750, 19.05mm), 5 Leads | 5 | - | -40°C~75°C | Tray | AOCJY3 | 1.000Lx1.000W 25.40mmx25.40mm | Active | 1 (Unlimited) | Radial | VCOCXO | 75°C | -40°C | - | 3.3V | - | 25.4mm | 100MHz | ±30ppb | CMOS | Standby (Power Down) | Crystal | - | - | - | - | - | - | - | - | 3.46V | 3.13V | 15pF | - | - | 100MHz | - | - | - | 13.0048mm | 0.512 13.00mm | 25.4mm | 25.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AOCJY3-100.000MHZ-E-SW Abracon LLC | 2416 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 6-DIP (0.750, 19.05mm), 5 Leads | 5 | - | -20°C~70°C | Digi-Reel® | AOCJY3 | 1.000Lx1.000W 25.40mmx25.40mm | Active | 1 (Unlimited) | Radial | VCOCXO | - | - | - | 3.3V | - | 25.4mm | 100MHz | ±10ppb | Sine Wave | Standby (Power Down) | Crystal | - | - | - | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | 13.0048mm | 0.512 13.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ASFLMB-24.576MHZ-LR-T Abracon LLC | 306 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | 85°C | -40°C | - | 1.8V~3.3V | - | - | 24.576MHz | ±25ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | 3.6V | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | - | ||
![]() AST3TQ53-V-16.384MHZ-1-SW-T5 Abracon LLC | 26 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | AST3TQ53 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | - | VCTCXO | - | - | TAPE AND REEL | 3.3V | 3.3V | - | 16.384MHz | ±100ppb | Clipped Sine Wave | - | Crystal | - | 5.0mm x 3.2mm x 2.0mm | 16.384MHz | - | - | - | - | - | - | - | - | 6mA | - | - | 2.5V | 0.5V | - | 2.1082mm | 0.083 2.10mm | - | - | - | - | RoHS Compliant | - | ||
![]() AST3TQ53-V-19.440MHZ-1-C-T5 Abracon LLC | 26 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | AST3TQ53 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | - | VCTCXO | - | - | TAPE AND REEL | 3.3V | 3.3V | - | 19.44MHz | ±100ppb | LVCMOS | - | Crystal | - | 5.0mm x 3.2mm x 2.0mm | 19.44MHz | - | 6ns | 6ns | 55/45% | - | - | - | - | 6mA | - | - | 2.5V | 0.5V | - | 2.1082mm | 0.083 2.10mm | - | - | - | - | RoHS Compliant | - | ||
![]() AST3TQ53-V-19.200MHZ-1-SW-T5 Abracon LLC | 26 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | AST3TQ53 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | - | VCTCXO | - | - | TAPE AND REEL | 3.3V | 3.3V | - | 19.2MHz | ±100ppb | Clipped Sine Wave | - | Crystal | - | 5.0mm x 3.2mm x 2.0mm | 19.2MHz | - | - | - | - | - | - | - | - | 6mA | - | - | 2.5V | 0.5V | - | 2.1082mm | 0.083 2.10mm | - | - | - | - | RoHS Compliant | - | ||
![]() AST3TQ53-T-20.000MHZ-1-SW Abracon LLC | 42 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Strip | AST3TQ53 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | - | TCXO | - | - | BULK | 3.3V | 3.3V | - | 20MHz | ±100ppb | Clipped Sine Wave | - | Crystal | - | 5.0mm x 3.2mm x 2.0mm | 20MHz | - | - | - | - | - | - | - | - | 6mA | - | - | - | - | - | 2.1082mm | 0.083 2.10mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASEMB-12.000MHZ-LC-T Abracon LLC | 8546 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Cut Tape (CT) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | 85°C | -40°C | - | 1.8V~3.3V | - | - | 12MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 16mA | - | - | 3.3V | - | - | - | 15μA | 4V | -300mV | 15pF | 16mA | - | - | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | ||
![]() ASFL1-100.000MHZ-EC-T Abracon LLC | 16850 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -20°C~70°C | Tape & Reel (TR) | ASFL1 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 70°C | -20°C | - | 3.3V | - | 3.2mm | 100MHz | ±50ppm | HCMOS, TTL | Enable/Disable | Crystal | 85mA | - | - | 3.3V | - | - | - | 10μA | 3.63V | 2.97V | 15pF | 85mA | 0.01% | - | - | - | - | 1.2954mm | 0.051 1.30mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | Lead Free | ||
![]() ASG2-LJ-400.000MHZ-513288 Abracon LLC | 8 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | ASG2-LJ | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | - | - | - | 3.3V | 3.3V | - | 400MHz | ±35ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 400MHz | 3.3V | 0.6ns | 0.6ns | 55/45% | - | - | - | - | 65mA | - | - | - | - | 55 % | 990.6μm | 0.039 1.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASG2-LJ-312.500MHZ-513287 Abracon LLC | 8 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | ASG2-LJ | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | - | - | - | 3.3V | 3.3V | - | 312.5MHz | ±35ppm | LVPECL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 312.5MHz | 3.3V | 0.6ns | 0.6ns | 55/45% | - | - | - | - | 65mA | - | - | - | - | 55 % | 990.6μm | 0.039 1.00mm | - | - | - | - | RoHS Compliant | - |