- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Control Voltage-Max | Control Voltage-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASVMB-133.333MHZ-XY-T Abracon LLC | 5 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | 4 | - | -40°C~105°C | Tape & Reel (TR) | ASVMB, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; STANDBY; SUPPLY VOLTAGE 1.8V AND 2.5V ALSO AVAILLABLE; TAPE AND REEL | 1.8V~3.3V | 3.3V | - | 133.333MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | - | - | 7.0mm x 5.0mm x 0.85mm | 133.333MHz | 3.3V | 2ns | 2ns | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASG-P-X-A-500.000MHZ Abracon LLC | 37 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Bulk | ASG-P | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | - | 500MHz | ±35ppm | LVPECL | Enable/Disable | Crystal | 60mA | - | - | - | 3.3V | - | - | - | - | - | 3.46V | 3.13V | - | 60mA | - | - | - | 1.905mm | 0.075 1.90mm | 7.0104mm | 5.0038mm | - | - | RoHS Compliant | - | ||
![]() ASFL1-25.000MHZ-L-T Abracon LLC | 2000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ASFL1 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | - | 25MHz | ±100ppm | HCMOS, TTL | Enable/Disable | Crystal | 15mA | - | - | - | 3.3V | - | - | - | - | 10μA | - | - | 15pF | 15mA | - | - | - | 1.2954mm | 0.051 1.30mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | - | ||
![]() ASEMB-11.0592MHZ-LY-T Abracon LLC | 30 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | 11.0592MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | No | - | RoHS Compliant | Lead Free | ||
![]() ASFL1-14.7456MHZ-EK-T Abracon LLC | 2421 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -20°C~70°C | Tape & Reel (TR) | ASFL1 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 70°C | -20°C | - | 3.3V | - | 3.2mm | 14.7456MHz | ±30ppm | HCMOS, TTL | Enable/Disable | Crystal | 15mA | - | - | - | 3.3V | - | - | - | - | 10μA | 3.63V | 2.97V | 15pF | 15mA | 0.003% | - | - | 1.2954mm | 0.051 1.30mm | 5mm | 3.2004mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AOCTQ5-X-10.000MHZ-I3-SW Abracon LLC | 2581 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP (1.000, 25.40mm), 5 Leads | - | - | - | -45°C~85°C | Tray | AOCTQ5 | 1.417Lx1.063W 36.00mmx27.00mm | - | Active | 1 (Unlimited) | - | - | OCXO | - | 85°C | -45°C | - | 5V | - | - | 10MHz | ±3ppb | Sine Wave | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.0904mm | 0.476 12.10mm | 35.9918mm | 27.0002mm | - | - | RoHS Compliant | - | ||
![]() ASFLMB-100.000MHZ-LY-T Abracon LLC | 20 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | 100MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | - | ||
![]() ASTMLPA-18-100.000MHZ-EJ-E-T Abracon LLC | 45 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | ASTMLP | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 70°C | -20°C | - | 1.8V | - | - | 100MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | 5.6mA | - | - | - | - | - | - | - | - | 4mA | - | - | - | 5.6mA | - | - | - | 787.4μm | 0.031 0.80mm | 2.0066mm | 1.6002mm | - | - | RoHS Compliant | - | ||
![]() ASFLMPC-16.000MHZ-LR-T Abracon LLC | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | - | 16MHz | 25 ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | 3.6V | - | - | - | - | 22mA | - | - | - | 35mA | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | - | RoHS Compliant | - | ||
![]() AST3TQ53-T-10.000MHZ-1-C-T5 Abracon LLC | 49 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | AST3TQ53 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | - | - | TCXO | - | - | - | TAPE AND REEL | 3.3V | 3.3V | - | 10MHz | ±100ppb | LVCMOS | - | Crystal | - | - | 5.0mm x 3.2mm x 2.0mm | 10MHz | - | 6ns | 6ns | 55/45% | - | - | - | - | - | 6mA | - | - | - | 2.1082mm | 0.083 2.10mm | - | - | - | - | RoHS Compliant | - | ||
![]() AST3TQ53-V-12.800MHZ-1-C-T5 Abracon LLC | 26 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | AST3TQ53 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | - | - | VCTCXO | - | - | - | TAPE AND REEL | 3.3V | 3.3V | - | 12.8MHz | ±100ppb | LVCMOS | - | Crystal | - | - | 5.0mm x 3.2mm x 2.0mm | 12.8MHz | - | 6ns | 6ns | 55/45% | - | - | - | - | - | 6mA | - | 2.5V | 0.5V | 2.1082mm | 0.083 2.10mm | - | - | - | - | RoHS Compliant | - | ||
![]() AST3TQ53-T-16.384MHZ-5-SW-T5 Abracon LLC | 26 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | AST3TQ53 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | - | - | TCXO | - | - | - | TAPE AND REEL | 3.3V | 3.3V | - | 16.384MHz | ±50ppb | Clipped Sine Wave | - | Crystal | - | - | 5.0mm x 3.2mm x 2.0mm | 16.384MHz | - | - | - | - | - | - | - | - | - | 6mA | - | - | - | 2.1082mm | 0.083 2.10mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASDMB-16.000MHZ-XY-T Abracon LLC | 1240 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Tape & Reel (TR) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 105°C | -40°C | - | 1.8V~3.3V | - | - | 16MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.3V | - | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | - | - | RoHS Compliant | - | ||
![]() ASFL1-3.6864MHZ-L-T Abracon LLC | 40 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASFL1 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | - | 3.6864MHz | ±100ppm | HCMOS, TTL | Enable/Disable | Crystal | 15mA | - | - | - | 3.3V | - | - | - | - | 10μA | - | - | 15pF | 15mA | - | - | - | 1.2954mm | 0.051 1.30mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | - | ||
![]() AST3TQ-T-25.000MHZ-50-C-T5 Abracon LLC | 49 |
| Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | AST3TQ-50 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 3 (168 Hours) | - | - | TCXO | - | - | - | TR, 13 INCH | 3.3V | 3.3V | - | 25MHz | ±50ppb | LVCMOS | - | Crystal | 7mA | - | 7.0mm x 5.0mm x 1.9mm | 25MHz | - | 6ns | 6ns | 55/45% | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASFLMB-33.333MHZ-LR-T Abracon LLC | 36 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | 33.333MHz | ±25ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | - | ||
![]() ABLJO-V-120.000MHZ Abracon LLC | 20 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Bulk | ABLJO | 0.563Lx0.343W 14.30mmx8.70mm | - | Active | 1 (Unlimited) | - | SMD/SMT | VCXO | - | 85°C | -40°C | - | 3.3V | - | - | 120MHz | ±45ppm | LVCMOS | - | Crystal | 30mA | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 30mA | - | - | - | 5.5118mm | 0.217 5.50mm | 14.3002mm | 8.7122mm | No | Unknown | RoHS Compliant | - | ||
![]() ASEMB-10.000MHZ-LY-T Abracon LLC | 8546 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | 10MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | No | - | RoHS Compliant | - | ||
![]() ABLJO-100.000MHZ Abracon LLC | 30 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | ABLJO | 0.563Lx0.343W 14.30mmx8.70mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | - | 100MHz | ±25ppm | LVCMOS | - | Crystal | 30mA | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 30mA | - | - | - | 5.5118mm | 0.217 5.50mm | 14.3002mm | 8.7122mm | No | No SVHC | RoHS Compliant | - | ||
![]() ASVMPC-33.000MHZ-Z-T Abracon LLC | 19 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | - | -55°C~125°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | 33MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 33MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - |