- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Supply Voltage | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Max Frequency | Linearity | Control Voltage-Max | Warm-up Power | Input Power | Warm-up Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASDMB-19.200MHZ-LY-T Abracon LLC | 4000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | - | 1.8V~3.3V | - | - | 19.2MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() ASFLMB-106.250MHZ-XY-T Abracon LLC | 5 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~105°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 105°C | -40°C | - | - | 1.8V~3.3V | - | - | 106.25MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | 0.001% | - | - | - | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | - | - | ||
![]() ASEMB-48.000MHZ-LC-T Abracon LLC | 886 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Cut Tape (CT) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | - | 1.8V~3.3V | - | - | 48MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 16mA | - | - | - | 3.3V | - | - | - | - | 15μA | 4V | -300mV | 15pF | 16mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | - | ||
![]() ASDMB-8.000MHZ-XY-T Abracon LLC | 820 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~105°C | Tape & Reel (TR) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 105°C | -40°C | - | - | 1.8V~3.3V | - | - | 8MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | 0.001% | - | - | - | - | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | No | - | RoHS Compliant | - | - | ||
![]() AOCJYA-10.000MHZ Abracon LLC | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead, 5 Leads | 5 | - | 0°C~50°C | Digi-Reel® | AOCJY | 1.000Lx0.866W 25.40mmx22.00mm | - | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | VCOCXO | - | - | - | TRAY | - | - | 5V | - | 10MHz | ±5ppb | CMOS | Standby (Power Down) | Crystal | - | - | - | 10MHz | 5V | - | - | - | 5V | - | - | - | 15pF | - | - | - | - | 5V | 3.6W | 1.4W | 3Minute | 12.7mm | 0.500 12.70mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ASDMB-12.000MHZ-XY-T Abracon LLC | 16850 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~105°C | Tape & Reel (TR) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 105°C | -40°C | - | - | 1.8V~3.3V | - | - | 12MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | 0.001% | - | - | - | - | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | No | - | RoHS Compliant | - | - | ||
![]() AOCJY3A-100.000MHZ-F Abracon LLC | 2075 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 6-DIP (0.750, 19.05mm), 5 Leads | 5 | Commercial grade | -40°C~75°C | Digi-Reel® | AOCJY3 | 1.000Lx1.000W 25.40mmx25.40mm | - | - | Active | 1 (Unlimited) | - | Radial | - | VCOCXO | - | 75°C | -40°C | - | - | 5V | - | 25.4mm | 100MHz | ±30ppb | CMOS | Standby (Power Down) | Crystal | - | - | - | - | 5V | - | - | - | - | - | - | - | 15pF | - | - | 100MHz | - | - | - | - | - | 13.0048mm | 0.512 13.00mm | 25.4mm | 25.4mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ASDMB-50.000MHZ-EC-T Abracon LLC | 20 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -20°C~70°C | Cut Tape (CT) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 70°C | -20°C | - | - | 1.8V~3.3V | - | - | 50MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 2.5V | - | - | - | - | 15μA | 3.3V | 1.8V | 15pF | 15mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | - | - | RoHS Compliant | - | - | ||
![]() ASFLMPC-125.000MHZ-LY-T3 Abracon LLC | 9 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.25V~3.6V | - | - | 125MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 125MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ACH-14.31818MHZ-EK Abracon LLC | 28 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | 4 | - | -20°C~70°C | Tube | ACH | 0.500Lx0.500W 12.70mmx12.70mm | - | yes | Active | 1 (Unlimited) | - | Radial | - | XO (Standard) | - | - | - | - | - | 5V | - | 12.7mm | 14.31818MHz | ±30ppm | HCMOS, TTL | Enable/Disable | Crystal | - | - | - | - | 5V | - | - | - | - | - | - | - | 15pF | 30mA | 0.003% | - | - | - | - | - | - | 5.588mm | 0.220 5.60mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ASEMB-14.7456MHZ-LC-T Abracon LLC | 36 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Cut Tape (CT) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | - | 1.8V~3.3V | - | - | 14.7456MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 16mA | - | - | - | 3.3V | - | - | - | - | 15μA | 4V | -300mV | 15pF | 16mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | - | ||
![]() ABLJO-V-122.880MHZ-T2 Abracon LLC | 9 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Tape & Reel (TR) | ABLJO | 0.563Lx0.343W 14.30mmx8.70mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | VCXO | - | - | - | TR, 13 INCH | - | 3.3V | 3.3V | - | 122.88MHz | ±45ppm | LVCMOS | - | Crystal | - | - | 14.3mm x 8.7mm x 5.5mm | 122.88MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | - | 30mA | - | - | 10% | - | - | - | - | 5.5118mm | 0.217 5.50mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ASFLMB-27.000MHZ-LR-T Abracon LLC | 20 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | - | 1.8V~3.3V | - | - | 27MHz | ±25ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | - | - | ||
![]() ASDMB-54.000MHZ-EC-T Abracon LLC | 4000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -20°C~70°C | Cut Tape (CT) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 70°C | -20°C | - | - | 1.8V~3.3V | - | - | 54MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 2.5V | - | - | - | - | 15μA | 3.3V | 1.8V | 15pF | 16mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | - | - | RoHS Compliant | - | COTS | ||
![]() ASFLMPLP-125.000MHZ-LR-T Abracon LLC | 20 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | 85°C | -40°C | - | - | 2.25V~3.6V | - | - | 125MHz | 25 ppm | LVPECL | Enable/Disable | MEMS | 60mA | - | - | - | 3.6V | - | - | - | - | 22mA | - | - | - | 60mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() ASEMPC-20.000MHZ-LR-T Abracon LLC | 36 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | - | 2.25V~3.6V | - | - | 20MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | - | - | 26mA | 2.25V | 3.6V | 15pF | 35mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AOCJY3-10.000MHZ Abracon LLC | 2403 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 6-DIP (0.750, 19.05mm), 5 Leads | 5 | - | 0°C~50°C | Digi-Reel® | AOCJY3 | 1.000Lx1.000W 25.40mmx25.40mm | - | - | Active | 1 (Unlimited) | - | Radial | - | VCOCXO | - | 50°C | 0°C | - | - | 3.3V | - | 25.4mm | 10MHz | ±5ppb | CMOS | Standby (Power Down) | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | 3.46V | 3.13V | 15pF | - | - | 100MHz | - | - | - | - | - | 13.0048mm | 0.512 13.00mm | 25.4mm | 25.4mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ABLJO-V-150.000MHZ Abracon LLC | 29 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Bulk | ABLJO | 0.563Lx0.343W 14.30mmx8.70mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | VCXO | - | 85°C | -40°C | - | - | 3.3V | - | - | 150MHz | ±45ppm | LVCMOS | - | Crystal | 40mA | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 40mA | - | - | - | - | - | - | - | 5.5118mm | 0.217 5.50mm | 14.3002mm | 8.7122mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() ASTMHTFL-32.000MHZ-XK-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Strip | ASTMHT | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | - | - | 2.25V~3.63V | - | - | 32MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | - | 5.0mm x 3.2mm x 0.75mm | 32MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASEMB-18.432MHZ-LC-T Abracon LLC | 7 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.32.00.61 | 1.8V~3.3V | - | - | 18.432MHz | 50 ppm | CMOS | Standby (Power Down) | MEMS | - | Not Qualified | - | 18.432MHz | 3.3V | - | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | Lead Free | - |