- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AOCJY3A-12.800MHZ-F Abracon LLC | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.750, 19.05mm), 5 Leads | - | - | -40°C~75°C | Tray | AOCJY3 | 1.000Lx1.000W 25.40mmx25.40mm | - | - | Active | 1 (Unlimited) | Radial | VCOCXO | - | - | - | - | 5V | - | - | - | 12.8MHz | ±30ppb | CMOS | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.0048mm | 0.512 13.00mm | - | - | No | - | RoHS Compliant | - | ||
![]() AOCJY3B-13.000MHZ Abracon LLC | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.750, 19.05mm), 5 Leads | - | - | 0°C~50°C | Digi-Reel® | AOCJY3 | 1.000Lx1.000W 25.40mmx25.40mm | - | - | Active | 1 (Unlimited) | Radial | VCOCXO | - | - | - | - | 12V | - | - | - | 13MHz | ±5ppb | CMOS | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.0048mm | 0.512 13.00mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASG-D-X-A-1.000GHZ Abracon LLC | 15 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Bulk | ASG-D | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | - | - | 1GHz | ±35ppm | LVDS | Enable/Disable | Crystal | 40mA | - | - | 3.3V | - | - | - | - | 3.46V | 3.13V | 15pF | 40mA | - | - | 1.905mm | 0.075 1.90mm | 7.0104mm | 5.0038mm | - | - | RoHS Compliant | - | ||
![]() ASDMB-29.500MHZ-LR-T Abracon LLC | 503 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Cut Tape (CT) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | - | 29.5MHz | ±25ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | 2.5V | - | - | - | 15μA | 3.3V | 1.8V | 15pF | 16mA | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | - | - | RoHS Compliant | - | ||
![]() ASFLMB-16.000MHZ-LY-T Abracon LLC | 4000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | - | 16MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | 3.6V | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | - | ||
![]() ASG-D-V-A-200.000MHZ Abracon LLC | 36 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Bulk | ASG-D | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | SMD/SMT | VCXO | - | 85°C | -40°C | - | 3.3V | - | 5mm | - | 200MHz | ±35ppm | LVDS | Enable/Disable | Crystal | 40mA | - | - | 3.3V | - | - | - | - | 3.46V | 3.13V | - | 40mA | 0.0005% | - | 1.905mm | 0.075 1.90mm | 7.0104mm | 5.0038mm | No | - | RoHS Compliant | - | ||
![]() ASFLMB-12.000MHZ-XY-T Abracon LLC | 6 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~105°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | - | 105°C | -40°C | - | 1.8V~3.3V | - | - | - | 12MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | 3.6V | - | - | - | 15μA | - | - | 15pF | 16mA | 0.001% | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | - | ||
![]() ASFLMPC-27.000MHZ-Z-T Abracon LLC | 6 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -55°C~125°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | - | 125°C | -55°C | - | 2.25V~3.6V | - | - | - | 27MHz | 50 ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | 22mA | 2.25V | 3.6V | 15pF | 35mA | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | No SVHC | RoHS Compliant | - | ||
![]() AOCJY3A-12.800MHZ-E Abracon LLC | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.750, 19.05mm), 5 Leads | - | - | -20°C~70°C | Digi-Reel® | AOCJY3 | 1.000Lx1.000W 25.40mmx25.40mm | - | - | Active | 1 (Unlimited) | Radial | VCOCXO | - | - | - | - | 5V | - | - | - | 12.8MHz | ±10ppb | CMOS | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.0048mm | 0.512 13.00mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASEMPC-125.000MHZ-LR-T Abracon LLC | 2746 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | - | - | 125MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | 26mA | 2.25V | 3.6V | 15pF | 35mA | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ASVMPC-10.000MHZ-Z-T Abracon LLC | 4000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | 6 | - | -55°C~125°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | - | 125°C | -55°C | - | 2.25V~3.6V | - | - | - | 10MHz | 50 ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | 22mA | 2.25V | 3.6V | 15pF | 35mA | - | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | - | No SVHC | RoHS Compliant | - | ||
![]() ABLJO-155.520MHZ Abracon LLC | 42 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | Industrial grade | -40°C~85°C | Strip | ABLJO | 0.563Lx0.343W 14.30mmx8.70mm | - | - | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | - | - | 155.52MHz | ±25ppm | LVCMOS | - | Crystal | 40mA | - | - | 3.3V | - | - | - | - | 3.465V | 3.135V | - | 40mA | - | - | 5.5118mm | 0.217 5.50mm | 14.3002mm | 8.7122mm | No | Unknown | RoHS Compliant | - | ||
![]() ASGTX-D-51.840MHZ-2 Abracon LLC | 42 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Bulk | ASGTX | 0.354Lx0.276W 9.00mmx7.00mm | - | yes | Active | 1 (Unlimited) | SMD/SMT | VCTCXO | - | - | - | - | 3.135V~3.465V | 3.3V | - | - | 51.84MHz | ±2ppm | LVDS | - | Crystal | - | 9.0mm x 7.0mm x 2.24mm | 51.84MHz | 3.3V | 0.35ns | 0.45ns | 55/45% | - | - | - | 15pF | 40mA | 0.00015% | 55 % | 2.2352mm | 0.088 2.24mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASGTX-D-51.840MHZ-1 Abracon LLC | 42 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -30°C~70°C | Bulk | ASGTX | 0.354Lx0.276W 9.00mmx7.00mm | - | yes | Active | 1 (Unlimited) | SMD/SMT | VCTCXO | - | - | - | - | 3.135V~3.465V | 3.3V | - | - | 51.84MHz | ±1ppm | LVDS | - | Crystal | - | 9.0mm x 7.0mm x 2.24mm | 51.84MHz | 3.3V | 0.35ns | 0.45ns | 55/45% | - | - | - | 15pF | 40mA | 0.00015% | 55 % | 2.2352mm | 0.088 2.24mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASGTX-D-51.840MHZ-2-T Abracon LLC | 26 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Tape & Reel (TR) | ASGTX | 0.354Lx0.276W 9.00mmx7.00mm | - | yes | Active | 1 (Unlimited) | SMD/SMT | VCTCXO | - | - | - | COMPLEMENTARY OUTPUT; TR, 7 INCH | 3.135V~3.465V | 3.3V | - | - | 51.84MHz | ±2ppm | LVDS | - | Crystal | - | 9.0mm x 7.0mm x 2.24mm | 51.84MHz | 3.3V | 0.35ns | 0.45ns | 55/45% | - | - | - | 15pF | 40mA | 0.00015% | 55 % | 2.2352mm | 0.088 2.24mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABLJO-122.880MHZ Abracon LLC | 30 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | Industrial grade | -40°C~85°C | Strip | ABLJO | 0.563Lx0.343W 14.30mmx8.70mm | - | - | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | - | - | 122.88MHz | ±25ppm | LVCMOS | - | Crystal | 30mA | - | - | 3.3V | - | - | - | - | 3.465V | 3.135V | - | 30mA | - | - | 5.5118mm | 0.217 5.50mm | 14.3002mm | 8.7122mm | No | Unknown | RoHS Compliant | - | ||
![]() ASGTX-D-500.000MHZ-1-T2 Abracon LLC | 49 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -30°C~70°C | Tape & Reel (TR) | ASGTX | 0.354Lx0.276W 9.00mmx7.00mm | - | yes | Active | 1 (Unlimited) | SMD/SMT | VCTCXO | - | - | - | COMPLEMENTARY OUTPUT; TR | 3.135V~3.465V | 3.3V | - | - | 500MHz | ±1ppm | LVDS | - | Crystal | - | 9.0mm x 7.0mm x 2.24mm | 500MHz | 3.3V | 0.35ns | 0.45ns | 55/45% | - | - | - | 15pF | 40mA | 0.00015% | 55 % | 2.2352mm | 0.088 2.24mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASEMB-75.000MHZ-XY-T Abracon LLC | 8546 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~105°C | Tape & Reel (TR) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | - | 105°C | -40°C | - | 1.8V~3.3V | - | - | - | 75MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 16mA | - | - | 3.6V | - | - | - | 15μA | - | - | 15pF | 16mA | 0.001% | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | No | - | RoHS Compliant | - | ||
![]() ASVV-1.544MHZ-N152-T Abracon LLC | 35 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | 0°C~70°C | Tape & Reel (TR) | ASVV | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | SMD/SMT | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | - | - | unknown | 1.544MHz | ±50ppm | CMOS, TTL | Enable/Disable | Crystal | - | - | - | 3.3V | - | - | - | - | - | - | 30pF | 15mA | - | - | 2.0066mm | 0.079 2.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASFLMPC-10.000MHZ-LR-T Abracon LLC | 849 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | - | - | 10MHz | 25 ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | 3.6V | - | - | - | 22mA | - | - | 15pF | 35mA | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | No SVHC | RoHS Compliant | - |