- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Control Voltage-Max | Control Voltage-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASVMPC-50.000MHZ-T3 Abracon LLC | 4000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | - | 50MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 50MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-60.000MHZ-T3 Abracon LLC | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | - | 60MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 60MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-33.000MHZ-LR-T Abracon LLC | 12 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | - | 33MHz | 25 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 33MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-54.000MHZ-LR-T Abracon LLC | 4000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | - | 54MHz | 25 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 54MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-60.000MHZ-Z-T Abracon LLC | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -55°C~125°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | - | 60MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 60MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASFLMB-14.31818MHZ-LY-T Abracon LLC | 21 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | -40°C~85°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; STANDBY; TAPE AND REEL; SUPPLY VOLTAGE 1.8V AND 2.5V ALSO AVAILLABLE | 1.8V~3.3V | 3.3V | - | - | 14.31818MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | - | - | 5.0mm x 3.2mm x 0.85mm | 14.31818MHz | 3.6V | 2ns | 2ns | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASFLMB-30.000MHZ-XY-T Abracon LLC | 21020 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | -40°C~105°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 105°C | -40°C | - | 1.8V~3.3V | - | - | - | 30MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | 0.001% | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | - | ||
![]() ASVMPC-106.250MHZ-Z-T Abracon LLC | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -55°C~125°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | - | 106.25MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 106.25MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-54.000MHZ-LY-T3 Abracon LLC | 4000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | - | 54MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 54MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASFLMB-10.000MHZ-LY-T Abracon LLC | 14 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | -40°C~85°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | - | 10MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | - | ||
![]() ABDFVCTCXO-50.000MHZ-L-2-CT Abracon LLC | 42 |
| Datasheet | 13 Weeks | - | Surface Mount | 14-SMD, No Lead | YES | - | -40°C~85°C | Strip | ABDFVCTCXO | 0.559Lx0.360W 14.20mmx9.15mm | - | - | Active | 3 (168 Hours) | - | - | VCTCXO | - | - | - | DUAL O/P IS AVAILABLE; TAPE | 3.3V | 3.3V | - | - | 50MHz | ±280ppb | LVCMOS | - | Crystal | 20mA | - | 14.2mm x 9.15mm x 3.0mm | 50MHz | - | 6ns | 6ns | 55/45% | - | - | - | - | - | - | - | 2.5V | 0.5V | - | 0.122 3.10mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-11.0592MHZ-LR-T Abracon LLC | 12 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | - | 11.0592MHz | 25 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 11.0592MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-66.000MHZ-LR-T Abracon LLC | 12 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | - | 66MHz | 25 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 66MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-66.000MHZ-Z-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -55°C~125°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | - | 66MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 66MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-100.000MHZ-LR-T Abracon LLC | 14 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | - | - | 100MHz | 25 ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | 3.6V | - | - | - | - | 22mA | - | - | - | 35mA | - | - | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | - | - | RoHS Compliant | - | ||
![]() ASFLMPC-70.000MHZ-LR-T Abracon LLC | 14 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | - | - | 70MHz | 25 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 70MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASFL1-14.7456MHZ-L-T Abracon LLC | 37 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | -40°C~85°C | Tape & Reel (TR) | ASFL1 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | 3.2mm | - | 14.7456MHz | ±100ppm | HCMOS, TTL | Enable/Disable | Crystal | 15mA | - | - | - | 3.3V | - | - | - | - | 10μA | 3.63V | 2.97V | 15pF | 15mA | - | - | - | 1.2954mm | 0.051 1.30mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | - | ||
![]() ACH-4.000MHZ-EK Abracon LLC | 22 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | 4 | -20°C~70°C | Tube | ACH | 0.500Lx0.500W 12.70mmx12.70mm | - | yes | Active | 1 (Unlimited) | - | Radial | XO (Standard) | - | - | - | - | 5V | - | - | unknown | 4MHz | ±30ppm | HCMOS, TTL | Enable/Disable | Crystal | - | - | - | - | 5V | - | - | - | - | - | - | - | 15pF | 30mA | 0.003% | - | - | 5.588mm | 0.220 5.60mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ASFLMPC-150.000MHZ-LR-T Abracon LLC | 30 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | - | - | 150MHz | 25 ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | - | - | 22mA | 2.25V | 3.6V | 15pF | 35mA | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | No SVHC | RoHS Compliant | - | ||
![]() ABLNO-V-120.000MHZ-T2 Abracon LLC | 30 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | -40°C~85°C | Tape & Reel (TR) | ABLNO | 0.563Lx0.343W 14.30mmx8.70mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | VCXO | - | - | - | - | 3.3V | - | - | - | 120MHz | ±18ppm | LVCMOS | - | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | 35mA | - | - | - | 6.5024mm | 0.217 5.50mm | - | - | - | - | RoHS Compliant | - |