- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Max Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASVMB-16.384MHZ-XY-T Abracon LLC | 27 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | 4 | - | - | -40°C~105°C | Tape & Reel (TR) | ASVMB, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 105°C | -40°C | - | 1.8V~3.3V | - | - | 16.384MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.3V | - | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | No | - | RoHS Compliant | - | ||
![]() ASA2-6.000MHZ-L-T Abracon LLC | 19 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ASA | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | - | - | 1.8V | 1.8V | - | 6MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 6MHz | 3.3V | - | - | - | 1.8V | - | - | - | 15pF | 5mA | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ASFLK-32.768KHZ-LJ-T Abracon LLC | 38100 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | ASFLK | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; TAPE AND REEL | 3.3V | 3.3V | - | 32.768kHz | ±20ppm | TTL | Enable/Disable | Crystal | 1mA | Not Qualified | 5.0mm x 3.2mm x 1.3mm | 0.032768MHz | - | 250ns | 250ns | 40/60% | 3.3V | - | - | - | - | - | - | - | - | 0.051 1.30mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-33.333MHZ-LR-T Abracon LLC | 41 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | 33.333MHz | 25 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 33.333MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASFLMPLP-25.000MHZ-EC-T Abracon LLC | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | -20°C~70°C | Cut Tape (CT) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Discontinued | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 70°C | -20°C | - | 2.25V~3.6V | - | - | 25MHz | 50 ppm | LVPECL | Enable/Disable | MEMS | 58mA | - | - | - | - | - | - | - | - | 22mA | 3.3V | 1.8V | 15pF | - | - | - | - | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASFLM1-16.000MHZ-LC-T Abracon LLC | 28 |
| Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | ASFLM, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V | 3V | - | 16MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 9mA | Not Qualified | - | 16MHz | - | - | - | - | 3V | 1μA | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASFLM1-11.0592MHZ-LC-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | ASFLM, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V | 3V | - | 11.0592MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 9mA | Not Qualified | - | 11.0592MHz | - | - | - | - | 3V | 1μA | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASFLM1-24.000MHZ-LC-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | ASFLM, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; STANDBY; TAPE AND REEL | 3V | 3V | - | 24MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 9mA | - | 5.0mm x 3.2mm x 0.85mm | 24MHz | - | 2ns | 2ns | 55/45% | - | 1μA | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASFLM1-14.7456MHZ-LC-T Abracon LLC | 28 |
| Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | ASFLM, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V | 3V | - | 14.7456MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 9mA | Not Qualified | - | 14.7456MHz | - | - | - | - | 3V | 1μA | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASEMB-16.000MHZ-LC-T Abracon LLC | 4000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | -40°C~85°C | Cut Tape (CT) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | 16MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 16mA | - | - | - | 3.3V | - | - | - | - | 15μA | 4V | -300mV | 15pF | 16mA | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ASTMHTA-13.000MHZ-XK-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~105°C | Strip | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | - | 13MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | - | 2.0mm x 1.6mm x 0.75mm | 13MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-14.7456MHZ-XC-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~105°C | Strip | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | - | 14.7456MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | 2.0mm x 1.6mm x 0.75mm | 14.7456MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ASVTX-09-14.400MHZ-T Abracon LLC | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | 50.008559mg | - | -30°C~75°C | Tape & Reel (TR) | ASVTX-09 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | VCTCXO | - | 75°C | -30°C | - | 3V | - | 2mA | 14.4MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | 2mA | - | - | - | 3V | - | - | - | - | - | 3.15V | 2.85V | 10pF | 2mA | 5e-05% | - | 1.6002mm | 0.063 1.60mm | 5.0038mm | 3.2mm | No | - | RoHS Compliant | Lead Free | ||
![]() ASDMB-3.6864MHZ-LY-T Abracon LLC | 20 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | -40°C~85°C | Tape & Reel (TR) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | 3.6864MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | No | - | RoHS Compliant | - | ||
![]() ASD1-7.3728MHZ-EC-T Abracon LLC | 14 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | -20°C~70°C | Tape & Reel (TR) | ASD | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | - | - | 3V | 3V | - | 7.3728MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 5.5mA | Not Qualified | - | 7.3728MHz | - | - | - | - | 3V | 20μA | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASFLM1-100.000MHZ-LC-T Abracon LLC | 1087 |
| Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | -40°C~85°C | Strip | ASFLM, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V | 3V | - | 100MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | Not Qualified | - | 100MHz | - | - | - | - | 3V | 1μA | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() AOCJY-100.000MHZ-F-SW Abracon LLC | 2138 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead, 5 Leads | - | 5 | - | - | -40°C~75°C | Tray | AOCJY | 1.000Lx0.866W 25.40mmx22.00mm | - | - | Active | 1 (Unlimited) | 5 | SMD/SMT | VCOCXO | - | - | - | - | - | 3.3V | - | 100MHz | ±30ppb | Sine Wave | Standby (Power Down) | Crystal | - | - | - | 100MHz | 3.3V | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASFLM1-33.333MHZ-LC-T Abracon LLC | 28 |
| Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | ASFLM, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V | 3V | - | 33.333MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 9mA | Not Qualified | - | 33.333MHz | - | - | - | - | 3V | 1μA | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASFLM1-48.000MHZ-LC-T Abracon LLC | 28 |
| Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | ASFLM, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V | 3V | - | 48MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 10mA | Not Qualified | - | 48MHz | - | - | - | - | 3V | 1μA | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() AOCJY1-10.000MHZ Abracon LLC | 37 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | - | - | Commercial grade | 0°C~50°C | Tray | AOCJY1 | 0.819Lx0.520W 20.80mmx13.20mm | - | - | Active | 1 (Unlimited) | - | Radial | VCOCXO | - | 50°C | 0°C | - | 3.3V | - | - | 10MHz | ±50ppb | CMOS | Standby (Power Down) | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | 3.46V | 3.13V | 15pF | - | - | 100MHz | 7.7978mm | 0.334 8.48mm | 20.8026mm | 13.2mm | No | No SVHC | RoHS Compliant | Lead Free |