- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Max Frequency | Max Duty Cycle | Warm-up Power | Input Power | Warm-up Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASFLMPC-25.000MHZ-Z-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -55°C~125°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 125°C | -55°C | - | 2.25V~3.6V | - | - | 25MHz | 50 ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | - | 22mA | 2.25V | 3.6V | 15pF | 35mA | - | - | - | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | No | No SVHC | RoHS Compliant | - | ||
![]() ABLJO-V-106.250MHZ Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Bulk | ABLJO | 0.563Lx0.343W 14.30mmx8.70mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | VCXO | - | 85°C | -40°C | - | 3.3V | - | - | 106.25MHz | ±45ppm | LVCMOS | - | Crystal | 30mA | - | - | 3.3V | - | - | - | - | - | - | - | - | 30mA | - | - | - | - | - | - | 5.5118mm | 0.217 5.50mm | 14.3002mm | 8.7122mm | No | Unknown | RoHS Compliant | - | ||
![]() ASFLMB-66.6666MHZ-XY-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~105°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 105°C | -40°C | - | 1.8V~3.3V | - | - | 66.6666MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | 0.001% | - | - | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | - | ||
![]() AOCJY1A-10.000MHZ-E Abracon LLC | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | 4 | - | -20°C~70°C | Digi-Reel® | AOCJY1 | 0.819Lx0.520W 20.80mmx13.20mm | - | - | Active | 1 (Unlimited) | - | Radial | - | VCOCXO | - | 70°C | -20°C | - | 5V | - | - | 10MHz | ±200ppb | CMOS | Standby (Power Down) | Crystal | - | - | - | 5V | - | - | - | - | - | 5.25V | 4.75V | 15pF | - | - | 100MHz | - | - | - | - | 7.7978mm | 0.334 8.48mm | 20.8026mm | 13.208mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() ASFL1-25.000MHZ-EK-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ASFL1 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 70°C | -20°C | - | 3.3V | - | 3.2mm | 25MHz | ±30ppm | HCMOS, TTL | Enable/Disable | Crystal | 15mA | - | - | 3.3V | - | - | - | - | 10μA | 3.63V | 2.97V | 15pF | 15mA | 0.003% | - | - | - | - | - | 1.2954mm | 0.051 1.30mm | 5mm | 3.2004mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ASEMPC-50.000MHZ-Z-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -55°C~125°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 125°C | -55°C | - | 2.25V~3.6V | - | - | 50MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | - | 26mA | 2.25V | 3.6V | 15pF | 35mA | - | - | - | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | No SVHC | RoHS Compliant | - | ||
![]() ACHL-32.000MHZ-EK Abracon LLC | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | 4 | - | -20°C~70°C | Tube | ACHL | 0.520Lx0.520W 13.20mmx13.20mm | - | yes | Active | 1 (Unlimited) | - | Radial | - | XO (Standard) | - | - | - | - | 3.3V | - | - | 32MHz | ±30ppm | HCMOS, TTL | Enable/Disable | Crystal | - | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | 40mA | 0.003% | - | - | - | - | - | 5.5118mm | 0.217 5.50mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ASEMB-20.000MHZ-XY-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~105°C | Tape & Reel (TR) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 105°C | -40°C | - | 1.8V~3.3V | - | - | 20MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 16mA | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | 0.001% | - | - | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | No | No SVHC | RoHS Compliant | - | ||
![]() ASEMB-32.000MHZ-LY-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | STANDBY; TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V~3.3V | 3.3V | - | 32MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 32MHz | 3.6V | 2ns | 2ns | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASDMB-7.3728MHZ-LC-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | 7.3728MHz | 50 ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | 3.3V | - | - | - | - | 15μA | 4V | -300mV | 15pF | 16mA | - | - | - | - | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | - | - | RoHS Compliant | - | ||
![]() ASFL1-33.333MHZ-EC-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ASFL1 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | 70°C | -20°C | - | 3.3V | - | - | 33.333MHz | ±50ppm | HCMOS, TTL | Enable/Disable | Crystal | 45mA | - | - | 3.3V | - | - | - | - | 10μA | - | - | 15pF | 45mA | 0.01% | - | - | - | - | - | 1.2954mm | 0.051 1.30mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | Lead Free | ||
![]() AOCJY-20.000MHZ-SW Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead, 5 Leads | 5 | - | 0°C~50°C | Digi-Reel® | AOCJY | 1.000Lx0.866W 25.40mmx22.00mm | - | - | Active | 1 (Unlimited) | 5 | SMD/SMT | - | VCOCXO | - | - | - | - | - | 3.3V | - | 20MHz | ±5ppb | Sine Wave | Standby (Power Down) | Crystal | - | - | 20MHz | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | - | - | No | - | RoHS Compliant | - | ||
![]() AOCJY-16.384MHZ-E Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead, 5 Leads | 5 | - | -20°C~70°C | Digi-Reel® | AOCJY | 1.000Lx0.866W 25.40mmx22.00mm | - | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | VCOCXO | - | - | - | TRAY | - | 3.3V | - | 16.384MHz | ±10ppb | CMOS | Standby (Power Down) | Crystal | - | - | 16.384MHz | 3.3V | - | - | - | - | - | - | - | 15pF | - | - | - | - | 3.6W | 1.4W | 3Minute | 12.7mm | 0.500 12.70mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASEM1-8.000MHZ-LC-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASEM, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | - | 8MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 10mA | - | - | 3.3V | - | - | - | - | 1μA | 3.6V | 3V | 15pF | 10mA | 0.005% | - | - | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AOCJY-38.400MHZ-E Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead, 5 Leads | 5 | - | -20°C~70°C | Tray | AOCJY | 1.000Lx0.866W 25.40mmx22.00mm | - | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | VCOCXO | - | - | - | - | - | 3.3V | - | 38.4MHz | ±10ppb | CMOS | Standby (Power Down) | Crystal | - | - | 38.4MHz | 3.3V | - | - | - | - | - | - | - | 15pF | - | - | - | - | 3.6W | 1.4W | 3Minute | 12.7mm | 0.500 12.70mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASGTX-C-10.000MHZ-2 Abracon LLC | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Bulk | ASGTX | 0.354Lx0.276W 9.00mmx7.00mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | VCTCXO | - | - | - | - | 3.135V~3.465V | 3.3V | - | 10MHz | ±2ppm | LVCMOS | - | Crystal | - | 9.0mm x 7.0mm x 2.24mm | 10MHz | 3.3V | 1ns | 1ns | 55/45% | - | - | - | - | 15pF | 45mA | 0.00015% | - | 55 % | - | - | - | 2.2352mm | 0.088 2.24mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASDM1-100.000MHZ-LC-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASDM, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | - | 100MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 10mA | - | - | 3.3V | - | - | - | - | 10μA | 3.6V | 3V | 15pF | 10mA | 0.005% | - | - | - | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() AOCJY1-100.000MHZ-E-SW Abracon LLC | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | 4 | - | -20°C~70°C | Tray | AOCJY1 | 0.819Lx0.520W 20.80mmx13.20mm | - | - | Active | 1 (Unlimited) | - | - | - | VCOCXO | - | 70°C | -20°C | - | 3.3V | - | - | 100MHz | ±200ppb | Sine Wave | Standby (Power Down) | Crystal | - | - | - | 3.3V | - | - | - | - | - | 3.46V | 3.13V | - | - | - | 100MHz | - | - | - | - | 7.7978mm | 0.334 8.48mm | 20.8026mm | 13.2mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ASEM1-4.000MHZ-LC-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASEM, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | - | - | STANDBY; TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 3.3V | - | 4MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 4MHz | 3.3V | 2ns | 2ns | - | - | 1μA | - | - | 15pF | 10mA | 0.005% | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASFLM1-16.000MHZ-C-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | 0°C~70°C | Tape & Reel (TR) | ASFLM, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V | 3V | - | 16MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | - | - | 16MHz | 3V | - | - | - | 3V | 1μA | - | - | 15pF | 9mA | 0.005% | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | No | - | RoHS Compliant | Lead Free |