- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Diode Element Material | Number of Terminals | Brand | Breakdown Voltage-Nom | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Diameter | Package Length | Package Shape | Package Style | Power Dissipation (Max) | RoHS | Supply Voltage-Max | Supply Voltage-Min | Packaging | Series | Tolerance | JESD-609 Code | Temperature Coefficient | Connector Type | Resistance | Terminal Finish | Additional Feature | Capacitance | Subcategory | Packing Method | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Construction | Resistor Type | Frequency | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Termination Style | JESD-30 Code | Qualification Status | Rated Power Dissipation (P) | Capacitor Type | Working Voltage | Polarity | Temperature Characteristics Code | Multilayer | Configuration | Lead Diameter | Size Code | Rated Temperature | Load Capacitance | Diode Type | Number of Poles | Case Connection | Positive Tolerance | Negative Tolerance | Product Type | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | Output Format | Rated Voltage | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Rated Current (Power) | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC3625TTS-106.250M TR Abracon | In Stock | - | - | - | - | WIRE | THROUGH HOLE MOUNT | - | - | 2 | ABRACON | - | 1000 | ABRACON | FRN | + 70 C | - 10 C | - | 155 | -40 | - | 3 | 9 | TUBULAR PACKAGE | Axial | - | Details | 3.3 V | 3.3 V | Reel | FRN | 5 | e3 | 350 | - | 3.9 | Matte Tin (Sn) | FLAME PROOF | - | Oscillators | TR | METAL FILM | - | - | - | - | Tubular | FIXED RESISTOR - FUSIBLE | 106.25 MHz | - | 25 PPM | SMD/SMT | - | - | 0.5 | - | 250 | - | - | - | - | 0.7 | - | 70 | 15 pF | - | - | - | - | - | SPXO | - | - | CMOS | - | - | - | - | - | Standard Clock Oscillators | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC2745TTS-66.000M TR Abracon | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | ABRACON | - | 1000 | ABRACON | - | + 70 C | - 10 C | - | - | - | - | - | - | - | - | - | Details | 2.5 V | 2.5 V | Reel | EC27 | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | 66 MHz | - | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | SPXO | - | - | CMOS | - | - | - | - | - | Standard Clock Oscillators | 1.8 mm | 7 mm | 5 mm | ||
![]() EC2745TTS-48.000M TR Abracon | In Stock | - | - | 7 mm x 5 mm | NO | - | - | - | SILICON | 2 | ABRACON | 7.5 | 1000 | ABRACON | - | + 70 C | - 10 C | 1 | - | - | UNSPECIFIED | - | - | ROUND | LONG FORM | 1 | Details | 2.5 V | 2.5 V | Reel | EC27 | - | - | - | - | - | - | - | - | Oscillators | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | - | - | - | 48 MHz | NOT SPECIFIED | 50 PPM | SMD/SMT | O-XALF-W2 | Not Qualified | - | - | - | UNIDIRECTIONAL | - | - | SINGLE | - | - | - | 15 pF | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | SPXO | 6.05 | 400 | CMOS | - | 6.75 | 11.7 | 8.25 | - | Standard Clock Oscillators | 1.8 mm | 7 mm | 5 mm | ||
![]() EC5920ETTTS-32.000M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | - | 1.8 V | 1.8 V | - | - | - | - | - | PCB Terminal Blocks with Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 MHz | - | 20 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | 07 | - | - | - | Standard Oscillators | - | - | CMOS | 300V | - | - | - | 17.5A | - | 1 mm | 2.5 mm | 2 mm | ||
![]() ISM64-62B8H2-25.000MHZ Abracon | In Stock | - | - | - | - | - | - | - | - | - | ABRACON | - | 1000 | ABRACON | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | ISM64 | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | ||
![]() EC2945TTS-32.000M TR Abracon | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | ABRACON | - | 1000 | ABRACON | - | + 70 C | - 10 C | - | - | - | - | - | - | - | - | - | Details | 1.8 V | 1.8 V | Reel | EC29 | - | - | - | PCB Terminal Blocks with Wire | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | 32 MHz | - | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | 03 | - | - | - | SPXO | - | - | CMOS | 300V | - | - | - | 24A | Standard Clock Oscillators | 1.8 mm | 7 mm | 5 mm | ||
![]() ISM67-32A8H2-622.080MHZ Abracon | In Stock | - | - | - | - | - | - | - | - | - | ABRACON | - | 1000 | ABRACON | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | ISM67 | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | ||
![]() EC2900TS-33.000M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | ABRACON | - | 1000 | ABRACON | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | EC29 | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPXO | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | ||
![]() ISM67-32A8H2-50.000MHZ Abracon | In Stock | - | - | - | - | - | - | - | - | - | ABRACON | - | 1000 | ABRACON | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | ISM67 | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | ||
![]() MTH202527AH-12.000MHZ-T Abracon | In Stock | - | - | - | NO | - | - | - | SILICON | 2 | - | 12 | - | - | - | - | - | 1 | - | - | UNSPECIFIED | - | - | ROUND | LONG FORM | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | O-XALF-W2 | Not Qualified | - | - | - | BIDIRECTIONAL | - | - | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | 10.2 | 400 | - | - | 11.4 | 16.7 | 12.6 | - | - | - | - | - | ||
![]() EC5720ETTTS-18.432M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | - | 2.5 V | 2.5 V | - | EC57 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.432 MHz | - | 20 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | Standard Oscillators | - | - | CMOS | - | - | - | - | - | - | 1 mm | 2.5 mm | 2 mm | ||
![]() EC2920TS-16.384M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | ABRACON | - | 1000 | ABRACON | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | EC29 | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPXO | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | ||
![]() EC2745ETTS-12.000M TR Abracon | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | ABRACON | - | 1000 | ABRACON | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | 2.5 V | 2.5 V | Reel | EC27 | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | 12 MHz | - | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | SPXO | - | - | CMOS | - | - | - | - | - | Standard Clock Oscillators | 1.8 mm | 7 mm | 5 mm | ||
![]() MWC102527AH-6.000MHZ-T Abracon | In Stock | - | - | - | - | - | - | CERAMIC | - | 2 | - | - | - | - | 1812 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXH102027AH-10.000MHZ-T Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Row and Tri-Barrier | - | - | - | - | - | - | - | - | - | - | 8.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 | - | - | - | - | - | - | - | 300V | - | - | - | 20A | - | - | - | - | ||
![]() MWC305048AH-13.500MHZ-T Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTH205048AH-4.000MHZ-T Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC2645TS-14.31818M TR Abracon | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | - | 2 | ABRACON | - | 1000 | ABRACON | - | - | - | - | 125 | -55 | - | - | - | RECTANGULAR PACKAGE | SMT | - | Details | - | - | Reel | EC26 | - | e3 | 15% | - | - | TIN OVER NICKEL | - | 0.0018uF | Oscillators | TR, PLASTIC, 7 INCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | X7R | Yes | - | - | 1206 | - | - | - | - | - | 10 | 10 | SPXO | - | - | - | - | - | - | - | - | Standard Clock Oscillators | 1.25 | 3.2 | 1.6 | ||
![]() EB13E2K2H-66.000M TR Abracon | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | ABRACON | - | 1000 | ABRACON | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | 3.3 V | 3.3 V | Reel | EB13E2 | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | 66 MHz | - | 20 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | SPXO | - | - | CMOS | - | - | - | - | - | Standard Clock Oscillators | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() MWC202027AH-3.000MHZ-T Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |