- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Supply Voltage | Terminal Pitch | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Operating Supply Voltage | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASG-P-X-B-122.880MHZ Abracon LLC | 18 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Bulk | ASG-P | 0.276Lx0.197W 7.00mmx5.00mm | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | - | - | 2.5V | - | - | - | 5mm | 122.88MHz | ±35ppm | LVPECL | Enable/Disable | Crystal | - | - | 2.5V | - | - | - | - | 60mA | - | 1.905mm | 0.075 1.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASG-D-X-A-212.500MHZ Abracon LLC | 18 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Bulk | ASG-D | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | 85°C | -40°C | - | 3.3V | - | - | - | 5mm | 212.5MHz | ±35ppm | LVDS | Enable/Disable | Crystal | 40mA | - | 3.3V | - | 3.46V | 3.13V | - | 40mA | - | 1.905mm | 0.075 1.90mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() ASG-P-X-B-155.520MHZ Abracon LLC | 18 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Bulk | ASG-P | 0.276Lx0.197W 7.00mmx5.00mm | yes | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | 2.5V | - | - | - | 5mm | 155.52MHz | ±35ppm | LVPECL | Enable/Disable | Crystal | - | - | 2.5V | - | - | - | - | 60mA | - | 1.905mm | 0.075 1.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASG-D-X-A-200.000MHZ Abracon LLC | 18 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Bulk | ASG-D | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | - | - | 8542.39.00.01 | 3.3V | DUAL | 3.3V | 2.54mm | 5mm | 200MHz | ±35ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | 3.3V | - | - | - | - | 40mA | - | 1.905mm | 0.075 1.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASG-D-X-B-100.000MHZ Abracon LLC | 18 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Bulk | ASG-D | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | - | - | 8542.39.00.01 | 2.5V | DUAL | 2.5V | 2.54mm | 5mm | 100MHz | ±35ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | 2.5V | - | - | - | - | 35mA | - | 1.905mm | 0.075 1.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASG-P-X-B-125.000MHZ Abracon LLC | 18 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Bulk | ASG-P | 0.276Lx0.197W 7.00mmx5.00mm | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | - | - | 2.5V | - | - | - | 5mm | 125MHz | ±35ppm | LVPECL | Enable/Disable | Crystal | - | - | 2.5V | - | - | - | - | 60mA | - | 1.905mm | 0.075 1.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASG-P-X-A-106.250MHZ Abracon LLC | 18 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Bulk | ASG-P | 0.276Lx0.197W 7.00mmx5.00mm | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | - | - | 3.3V | - | - | - | 5mm | 106.25MHz | ±35ppm | LVPECL | Enable/Disable | Crystal | - | - | 3.3V | - | - | - | - | 60mA | - | 1.905mm | 0.075 1.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASG-P-X-A-156.250MHZ Abracon LLC | 18 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Bulk | ASG-P | 0.276Lx0.197W 7.00mmx5.00mm | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | - | - | 3.3V | - | - | - | - | 156.25MHz | ±35ppm | LVPECL | Enable/Disable | Crystal | - | - | 3.3V | - | - | - | - | 60mA | - | 1.905mm | 0.075 1.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASG-P-X-B-200.000MHZ Abracon LLC | 18 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Bulk | ASG-P | 0.276Lx0.197W 7.00mmx5.00mm | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | - | - | 2.5V | - | - | - | - | 200MHz | ±35ppm | LVPECL | Enable/Disable | Crystal | - | - | 2.5V | - | - | - | - | 60mA | - | 1.905mm | 0.075 1.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASG-P-X-A-320.000MHZ Abracon LLC | 39 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Bulk | ASG-P | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | 85°C | -40°C | - | 3.3V | - | - | - | 5mm | 320MHz | ±35ppm | LVPECL | Enable/Disable | Crystal | 60mA | - | 3.3V | - | 3.46V | 3.13V | - | 60mA | - | 1.905mm | 0.075 1.90mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() ASG-P-X-B-320.000MHZ Abracon LLC | 39 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Bulk | ASG-P | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | 85°C | -40°C | - | 2.5V | - | - | - | - | 320MHz | ±35ppm | LVPECL | Enable/Disable | Crystal | 60mA | - | 2.5V | - | 2.62V | 2.37V | - | 60mA | - | 1.905mm | 0.075 1.90mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() ASG-P-X-B-491.520MHZ Abracon LLC | 39 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Bulk | ASG-P | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 85°C | -40°C | - | 2.5V | - | - | - | 5mm | 491.52MHz | ±35ppm | LVPECL | Enable/Disable | Crystal | 60mA | - | 2.5V | - | - | - | - | 60mA | - | 1.905mm | 0.075 1.90mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | Lead Free | ||
![]() ASG-P-X-A-491.520MHZ Abracon LLC | 39 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Bulk | ASG-P | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 85°C | -40°C | - | 3.3V | - | - | - | 5mm | 491.52MHz | ±35ppm | LVPECL | Enable/Disable | Crystal | 60mA | - | 3.3V | - | - | - | - | 60mA | - | 1.905mm | 0.075 1.90mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | Lead Free | ||
![]() ASG-P-X-B-500.000MHZ Abracon LLC | 39 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Bulk | ASG-P | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | 85°C | -40°C | - | 2.5V | - | - | - | - | 500MHz | ±35ppm | LVPECL | Enable/Disable | Crystal | 60mA | - | 2.5V | - | 2.62V | 2.37V | - | 60mA | - | 1.905mm | 0.075 1.90mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() ASG-D-V-B-500.000MHZ Abracon LLC | 8 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Bulk | ASG-D | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | VCXO | 85°C | -40°C | - | 2.5V | - | - | - | 5mm | 500MHz | ±35ppm | LVDS | Enable/Disable | Crystal | 35mA | - | 2.5V | - | 2.62V | 2.37V | - | 35mA | 0.0005% | 1.905mm | 0.075 1.90mm | 7.0104mm | 5.0038mm | No | RoHS Compliant | - | ||
![]() ASG-D-V-A-320.000MHZ Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Bulk | ASG-D | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | VCXO | 85°C | -40°C | - | 3.3V | - | - | - | 5mm | 320MHz | ±35ppm | LVDS | Enable/Disable | Crystal | 40mA | - | 3.3V | - | 3.46V | 3.13V | - | 40mA | 0.0005% | 1.905mm | 0.075 1.90mm | 7.0104mm | 5.0038mm | No | RoHS Compliant | - | ||
![]() ASG-P-V-A-1.500GHZ Abracon LLC | 8 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | ASG-P | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | VCXO | 85°C | -40°C | - | 3.3V | - | - | - | - | 1.5GHz | ±35ppm | LVPECL | Enable/Disable | Crystal | 60mA | - | 3.3V | - | 3.46V | 3.13V | - | 60mA | - | 1.905mm | 0.075 1.90mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() ASG-P-V-B-500.000MHZ Abracon LLC | 8 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Bulk | ASG-P | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | VCXO | 85°C | -40°C | - | 2.5V | - | - | - | 5mm | 500MHz | ±35ppm | LVPECL | Enable/Disable | Crystal | 60mA | - | 2.5V | - | 2.62V | 2.37V | - | 60mA | 0.0005% | 1.905mm | 0.075 1.90mm | 7.0104mm | 5.0038mm | No | RoHS Compliant | - | ||
![]() ASVMB-29.4912MHZ-LY-T Abracon LLC | 20 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | 4 | -40°C~85°C | Tape & Reel (TR) | ASVMB, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | 85°C | -40°C | - | 1.8V~3.3V | - | - | - | - | 29.4912MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | 3.3V | 15μA | - | - | 15pF | 16mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | No | RoHS Compliant | - | ||
![]() ASVMB-50.000MHZ-LY-T Abracon LLC | 20 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | 4 | -40°C~85°C | Tape & Reel (TR) | ASVMB, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | 85°C | -40°C | - | 1.8V~3.3V | - | - | - | - | 50MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | 3.3V | 15μA | - | - | 15pF | 16mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | No | RoHS Compliant | Lead Free |