- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Packaging | Series | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Product Type | Output Format | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FO1HSCAM18.0-T3 Abracon | In Stock | - | - | 2 mm x 1.6 mm | Fox / Abracon | - | 3000 | ABRACON | + 85 C | - 40 C | Details | 3.3 V | 3.3 V | 0.000319 oz | Reel | O1HS | Oscillators | 7 mA | 18 MHz | 100 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | HCMOS | Standard Clock Oscillators | 0.8 mm | 2 mm | 1.6 mm | ||
![]() FO3HLBBM12.0-T1 Abracon | In Stock | - | - | 3.2 mm x 2.5 mm | Fox / Abracon | 2.5 mA | 1000 | ABRACON | + 85 C | - 40 C | Details | 3.3 V | 3.3 V | 0.000975 oz | Cut Tape | O3HL | Oscillators | - | 12 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | HCMOS | Standard Clock Oscillators | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() FO7HHAAE2.304-T1 Abracon | In Stock | - | - | 7.5 mm x 5.2 mm | Fox / Abracon | - | 1000 | ABRACON | + 70 C | - 10 C | Details | 5 V | 5 V | 0.005418 oz | Reel | O7HH | Oscillators | 25 mA | 2.304 MHz | 100 PPM | SMD/SMT | 5 V | 50 pF | Standard Oscillators | LVDS | Standard Clock Oscillators | 1.6 mm | 7.5 mm | 5.2 mm | ||
![]() FO3HSCBM40.0-T1 Abracon | In Stock | - | - | 3.2 mm x 2.5 mm | Fox / Abracon | - | 1000 | ABRACON | + 85 C | - 40 C | Details | 3.3 V | 3.3 V | 0.000975 oz | Reel | O3HS | Oscillators | 13 mA | 40 MHz | 50 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | HCMOS | Standard Clock Oscillators | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() FO3HSKBM50.0-T2 Abracon | In Stock | - | - | 3.2 mm x 2.5 mm | Fox / Abracon | - | 2000 | ABRACON | + 85 C | - 40 C | Details | 2.5 V | 2.5 V | 0.000975 oz | Reel | O3HS | Oscillators | 13 mA | 50 MHz | 50 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | HCMOS | Standard Clock Oscillators | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() FO7HHAAM20.48-T1 Abracon | In Stock | - | - | 7.5 mm x 5.2 mm | Fox / Abracon | - | 1000 | ABRACON | + 85 C | - 40 C | Details | 5.5 V | 4.5 V | 0.005418 oz | - | O7HH | Oscillators | 25 mA | 20.48 MHz | 100 PPM | SMD/SMT | 5 V | 50 pF | Standard Oscillators | LVDS | Standard Clock Oscillators | 1.6 mm | 7.5 mm | 5.2 mm | ||
![]() FO5HSCBE6.0-T1 Abracon | In Stock | - | - | 5 mm x 3.2 mm | Fox / Abracon | - | 1000 | ABRACON | + 70 C | - 10 C | Details | 3.3 V | 3.3 V | 0.002230 oz | Reel | O5HS | Oscillators | 15 mA | 6 MHz | 50 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | HCMOS | Standard Clock Oscillators | 1.3 mm | 5 mm | 3.2 mm | ||
![]() FO3HSCDE22.0-T1 Abracon | In Stock | - | - | 3.2 mm x 2.5 mm | Fox / Abracon | - | 1000 | ABRACON | + 70 C | - 10 C | Details | 3.63 V | 2.97 V | 0.000975 oz | Cut Tape | O3HS | Oscillators | 13 mA | 22 MHz | 25 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | HCMOS | Standard Clock Oscillators | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() FO5HSCDM100.0-T1 Abracon | In Stock | - | - | 5 mm x 3.2 mm | Fox / Abracon | - | 1000 | ABRACON | + 85 C | - 40 C | Details | 3.3 V | 3.3 V | 0.002230 oz | Reel | O5HS | Oscillators | 40 mA | 100 MHz | 25 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | HCMOS | Standard Clock Oscillators | 1.3 mm | 5 mm | 3.2 mm | ||
![]() FO5HSCBM50.0-T1 Abracon | In Stock | - | - | 5 mm x 3.2 mm | Fox / Abracon | - | 1000 | ABRACON | + 85 C | - 40 C | - | 3.3 V | 3.3 V | 0.002230 oz | Cut Tape | O5HS | Oscillators | 20 mA | 50 MHz | 50 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | HCMOS | Standard Clock Oscillators | 1.3 mm | 5 mm | 3.2 mm | ||
![]() FO7HDAAE1.8432-T1 Abracon | In Stock | - | - | 7.5 mm x 5.2 mm | Fox / Abracon | - | - | ABRACON | - | - | - | - | - | 0.005758 oz | - | O7HD | Oscillators | - | 1.8432 MHz | - | SMD/SMT | - | - | Standard Oscillators | LVDS | Standard Clock Oscillators | 1.6 mm | 7.5 mm | 5.2 mm | ||
![]() FO7HBAAE8.0-T1 Abracon | In Stock | - | - | 7.5 mm x 5.2 mm | Fox / Abracon | - | 1000 | ABRACON | + 70 C | - 10 C | Details | - | - | 0.005418 oz | Reel | F4101 | Oscillators | 18 mA | 8 MHz | 100 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | HCMOS | Standard Clock Oscillators | 1.5 mm | 7.5 mm | 5.2 mm | ||
![]() FO7HDAAE11.0592-T2 Abracon | In Stock | - | - | 7.5 mm x 5.2 mm | Fox / Abracon | - | - | ABRACON | - | - | - | - | - | 0.005758 oz | - | O7HD | Oscillators | - | 11.0592 MHz | - | SMD/SMT | - | - | Standard Oscillators | LVDS | Standard Clock Oscillators | 1.6 mm | 7.5 mm | 5.2 mm | ||
![]() FO3HSCBM24.0-T1 Abracon | In Stock | - | - | 3.2 mm x 2.5 mm | Fox / Abracon | - | 1000 | ABRACON | + 85 C | - 40 C | Details | 3.3 V | 3.3 V | 0.000975 oz | Reel | O3HS | Oscillators | 13 mA | 24 MHz | 50 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | HCMOS | Standard Clock Oscillators | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() FO7HSCAM30.0-T1 Abracon | In Stock | - | - | 7.5 mm x 5.2 mm | Fox / Abracon | - | 1000 | ABRACON | + 85 C | - 40 C | Details | 3.3 V | 3.3 V | 0.005418 oz | Reel | O7LS | Oscillators | 63 mA | 30 MHz | 100 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | Standard Clock Oscillators | 1.6 mm | 7.5 mm | 5.2 mm | ||
![]() FO7HSCAM40.0-T1 Abracon | In Stock | - | - | 7.5 mm x 5.2 mm | Fox / Abracon | - | 1000 | ABRACON | + 85 C | - 40 C | Details | 3.3 V | 3.3 V | 0.005418 oz | Reel | O7LS | Oscillators | 63 mA | 40 MHz | 100 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | Standard Clock Oscillators | 1.6 mm | 7.5 mm | 5.2 mm | ||
![]() FO7HSCBE5.0-T1 Abracon | In Stock | - | - | 7.5 mm x 5.2 mm | Fox / Abracon | - | 1000 | ABRACON | - | - | Details | 3.3 V | 3.3 V | 0.005418 oz | Reel | O7LS | Oscillators | 63 mA | 5 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | Standard Clock Oscillators | 1.6 mm | 7.5 mm | 5.2 mm | ||
![]() FO7HHAAM2.0-T1 Abracon | In Stock | - | - | 7.5 mm x 5.2 mm | Fox / Abracon | - | 1000 | ABRACON | + 85 C | - 40 C | Details | 5 V | 5 V | 0.005418 oz | Reel | O7HH | Oscillators | 25 mA | 2 MHz | 100 PPM | SMD/SMT | - | 50 pF | Standard Oscillators | LVDS | Standard Clock Oscillators | 1.6 mm | 7.5 mm | 5.2 mm | ||
![]() FO7HHABE6.0-T1 Abracon | In Stock | - | - | 7.5 mm x 5.2 mm | Fox / Abracon | - | 1000 | ABRACON | + 70 C | - 10 C | Details | 5 V | 5 V | 0.005418 oz | Reel | O7HH | Oscillators | 25 mA | 6 MHz | 50 PPM | SMD/SMT | 5 V | 50 pF | Standard Oscillators | LVDS | Standard Clock Oscillators | 1.6 mm | 7.5 mm | 5.2 mm | ||
![]() FO7HHAAE25.0-T1 Abracon | In Stock | - | - | - | Fox / Abracon | - | 1000 | ABRACON | - | - | - | - | - | 0.005418 oz | Reel | O7HH | Oscillators | - | - | - | - | - | - | Standard Oscillators | HCMOS | Standard Clock Oscillators | - | - | - |