- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Supply Voltage-Max | Supply Voltage-Min | Packaging | Series | Current Rating | Frequency | Frequency Stability | Termination Style | Load Capacitance | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC3720ETTTS-12.352M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 2.75 V | 2.25 V | Reel | EC37 | 4 mA | 12.352 MHz | 20 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC2620ETTTS-49.152M TR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 60% | 1000 | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Reel | EC26 | 18 mA | 49.152 MHz | 20 PPM | SMD/SMT | 15 pF | CMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() EC3700ETTTS-12.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 2.75 V | 2.25 V | MouseReel | EC37 | 4 mA | 12 MHz | 100 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3745ETTTS-20.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 2.75 V | 2.25 V | MouseReel | EC37 | 4 mA | 20 MHz | 50 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3725ETTTS-75.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 2.75 V | 2.25 V | MouseReel | EC37 | 12 mA | 75 MHz | 25 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3600ETTS-106.250M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Reel | EC36 | 40 mA | 106.25 MHz | 100 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3745TTS-14.31818M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 70 C | - 10 C | Details | 2.75 V | 2.25 V | MouseReel | EC37 | 4 mA | 14.31818 MHz | 50 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3720ETTTS-16.384M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 2.75 V | 2.25 V | Reel | EC37 | 4 mA | 16.384 MHz | 20 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3920ETTTS-24.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 1.98 V | 1.62 V | Reel | EC39 | 4 mA | 24 MHz | 20 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3900ETTTS-10.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 1.98 V | 1.62 V | MouseReel | EC39 | 4 mA | 10 MHz | 100 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3925ETTTS-32.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 1.98 V | 1.62 V | MouseReel | EC39 | 4 mA | 32 MHz | 25 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3920ETTTS-7.3728M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 1.98 V | 1.62 V | Reel | EC39 | 3 mA | 7.3728 MHz | 20 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3725ETTTS-20.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 2.75 V | 2.25 V | MouseReel | EC37 | 4 mA | 20 MHz | 25 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3920ETTTS-12.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 1.98 V | 1.62 V | Reel | EC39 | 4 mA | 12 MHz | 20 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3920ETTTS-24.576M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 1.98 V | 1.62 V | Reel | EC39 | 4 mA | 24.576 MHz | 20 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3945ETTS-14.31818M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 1.98 V | 1.62 V | MouseReel | EC39 | 4 mA | 14.31818 MHz | 50 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC2900ETTTS-14.7456M TR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 60% | 1000 | + 85 C | - 40 C | Details | 2.75 V | 2.25 V | Reel | EC29 | 4 mA | 14.7456 MHz | 100 PPM | SMD/SMT | 15 pF | CMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() EC3700ETTTS-7.3728M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 2.75 V | 2.25 V | Reel | EC37 | 3 mA | 7.3728 MHz | 100 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC2720ETTTS-16.000M TR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 60% | 1000 | + 85 C | - 40 C | Details | 2.75 V | 2.25 V | Reel | EC27 | 4 mA | 16 MHz | 20 PPM | SMD/SMT | 15 pF | CMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() EC3620ETTTS-66.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Reel | EC36 | 35 mA | 66 MHz | 20 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm |