- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Packaging | Series | Current Rating | Frequency | Frequency Stability | Termination Style | Load Capacitance | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC3720ETTS-106.250M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - | - 40 C | - | - | Details | 2.75 V | 2.25 V | Reel | EC37 | 30 mA | 106.25 MHz | 20 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3725ETTTS-25.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - | - 40 C | - | - | Details | 2.75 V | 2.25 V | MouseReel | EC37 | 5 mA | 25 MHz | 25 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3900ETTS-100.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - | - 40 C | - | - | Details | 1.98 V | 1.62 V | Reel | EC39 | 12 mA | 100 MHz | 100 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC2700ETTTS-27.000M TR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 60% | 1000 | + 85 C | - | - 40 C | - | - | Details | 2.75 V | 2.25 V | Reel | EC27 | 5 mA | 27 MHz | 100 PPM | SMD/SMT | 15 pF | CMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() EC2625ETTTS-32.000M TR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 60% | 1000 | + 85 C | - | - 40 C | - | - | Details | 3.63 V | 2.97 V | Reel | EC26 | 10 mA | 32 MHz | 25 PPM | SMD/SMT | 30 pF | CMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() EC2645ETTTS-33.000M TR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 60% | 1000 | + 85 C | - | - 40 C | - | - | Details | 3.63 V | 2.97 V | Reel | EC26 | 18 mA | 33 MHz | 50 PPM | SMD/SMT | 30 pF | CMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() EC3600ETTTS-75.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - | - 40 C | - | - | Details | 3.63 V | 2.97 V | Reel | EC36 | 40 mA | 75 MHz | 100 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3620ETTTS-100.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - | - 40 C | - | - | Details | 3.63 V | 2.97 V | Reel | EC36 | 40 mA | 100 MHz | 20 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3600ETTTS-48.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - | - 40 C | - | - | Details | 3.63 V | 2.97 V | Reel | EC36 | 25 mA | 48 MHz | 100 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3620ETTS-125.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - | - 40 C | - | - | Details | 3.63 V | 2.97 V | Reel | EC36 | 40 mA | 125 MHz | 20 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3745ETTS-106.250M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - | - 40 C | - | - | Details | 2.75 V | 2.25 V | MouseReel | EC37 | 30 mA | 106.25 MHz | 50 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3925ETTTS-24.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - | - 40 C | - | - | Details | 1.98 V | 1.62 V | MouseReel | EC39 | 4 mA | 24 MHz | 25 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3945ETTTS-106.250M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - | - 40 C | - | - | Details | 1.98 V | 1.62 V | MouseReel | EC39 | 12 mA | 106.25 MHz | 50 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3920ETTTS-33.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - | - 40 C | - | - | Details | 1.98 V | 1.62 V | Reel | EC39 | 4 mA | 33 MHz | 20 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC2620ETTS-29.4912M TR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 60% | 1000 | + 85 C | - | - 40 C | - | - | Details | 3.63 V | 2.97 V | Reel | EC26 | 10 mA | 29.4912 MHz | 20 PPM | SMD/SMT | 30 pF | CMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() EC3920ETTTS-29.4912M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - | - 40 C | - | - | Details | 1.98 V | 1.62 V | Reel | EC39 | 4 mA | 29.4912 MHz | 20 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3720ETTTS-40.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - | - 40 C | - | - | Details | 2.75 V | 2.25 V | Reel | EC37 | 8 mA | 40 MHz | 20 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3925ETTS-100.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - | - 40 C | - | - | Details | 1.98 V | 1.62 V | MouseReel | EC39 | 12 mA | 100 MHz | 25 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3725ETTTS-40.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - | - 40 C | - | - | Details | 2.75 V | 2.25 V | MouseReel | EC37 | 8 mA | 40 MHz | 25 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EH1400SJETTS-11.0592M TR Abracon | In Stock | - | - | - | - | - | - | Abracon LLC | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - |