- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Supply Voltage-Max | Supply Voltage-Min | Packaging | Series | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISM92-3351FH-3.6864MHZ Abracon LLC. | In Stock | - | - | - | - | 1000 | - | - | Details | - | - | Cut Tape | ISM92 | - | - | - | - | - | - | - | - | - | - | ||
![]() ISM92-6351BH-24.000MHZ Abracon LLC. | In Stock | - | - | - | - | 1000 | - | - | Details | - | - | Cut Tape | ISM92 | - | - | - | - | - | - | - | - | - | - | ||
![]() ISM95-1251BH-60.000MHZ Abracon LLC. | In Stock | - | - | - | - | 1000 | - | - | Details | - | - | Cut Tape | ISM95 | - | - | - | - | - | - | - | - | - | - | ||
![]() I640-32BC8H2-125.000MHZ Abracon LLC. | In Stock | - | - | - | - | 1000 | - | - | Details | - | - | Reel | I640 | - | - | - | - | 3.3 V | - | - | - | - | - | ||
![]() I640-62AB8H2-212.500MHZ Abracon LLC. | In Stock | - | - | - | - | 1000 | - | - | Details | - | - | Reel | I640 | - | - | - | - | 2.5 V | - | - | - | - | - | ||
![]() I793-65Q8O-1450.000MHZ Abracon LLC. | In Stock | - | - | - | - | 3000 | - | - | Details | - | - | Reel | I793 | - | - | - | - | 2.5 V | - | - | - | - | - | ||
![]() I795-35Q8O-622.080MHZ Abracon LLC. | In Stock | - | - | - | - | 3000 | - | - | Details | - | - | Reel | I795 | - | - | - | - | 3.3 V | - | - | - | - | - | ||
![]() I793-65Q8O-50.000MHZ Abracon LLC. | In Stock | - | - | - | - | 3000 | - | - | Details | - | - | Reel | I793 | - | - | - | - | 2.5 V | - | - | - | - | - | ||
![]() EC2600ETTTS-11.0592M TR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 60% | 1000 | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Reel | EC26 | 10 mA | 11.0592 MHz | 100 PPM | SMD/SMT | - | 30 pF | CMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() EC2645ETTTS-66.000M TR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 60% | 1000 | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Reel | EC26 | 20 mA | 66 MHz | 50 PPM | SMD/SMT | - | 15 pF | CMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() EC2600ETTS-11.0592M TR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 60% | 1000 | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Reel | EC26 | 10 mA | 11.0592 MHz | 100 PPM | SMD/SMT | - | 30 pF | CMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() EC2700ETTTS-11.0592M TR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 60% | 1000 | + 85 C | - 40 C | Details | 2.75 V | 2.25 V | Reel | EC27 | 4 mA | 11.0592 MHz | 100 PPM | SMD/SMT | - | 15 pF | CMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() EC2900ETTTS-3.6864M TR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 60% | 1000 | + 85 C | - 40 C | Details | 2.75 V | 2.25 V | Reel | EC29 | 3 mA | 3.6864 MHz | 100 PPM | SMD/SMT | - | 15 pF | CMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() EC2920ETTTS-3.6864M TR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 60% | 1000 | + 85 C | - 40 C | Details | 2.75 V | 2.25 V | Reel | EC29 | 3 mA | 3.6864 MHz | 20 PPM | SMD/SMT | - | 15 pF | CMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() EC3600ETTS-11.0592M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | MouseReel | EC36 | 10 mA | 11.0592 MHz | 100 PPM | SMD/SMT | - | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3920ETTS-29.4912M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 1.98 V | 1.62 V | Reel | EC39 | 4 mA | 29.4912 MHz | 20 PPM | SMD/SMT | - | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC2720ETTTS-18.432M TR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 60% | 1000 | + 85 C | - 40 C | Details | 2.75 V | 2.25 V | Reel | EC27 | 4 mA | 18.432 MHz | 20 PPM | SMD/SMT | - | 15 pF | CMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() EC3700ETTTS-40.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 2.75 V | 2.25 V | MouseReel | EC37 | 8 mA | 40 MHz | 100 PPM | SMD/SMT | - | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3920ETTTS-80.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 1.98 V | 1.62 V | Reel | EC39 | 11 mA | 80 MHz | 20 PPM | SMD/SMT | - | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3720ETTS-14.7456M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 2.75 V | 2.25 V | Reel | EC37 | 4 mA | 14.7456 MHz | 20 PPM | SMD/SMT | - | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm |