- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Supply Voltage-Max | Supply Voltage-Min | Packaging | Series | Current Rating | Frequency | Frequency Stability | Termination Style | Load Capacitance | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC2645ETTTS-11.0592M TR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 60% | 1000 | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Reel | EC26 | 10 mA | 11.0592 MHz | 50 PPM | SMD/SMT | 30 pF | CMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() EC2900TTS-1.8432M TR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 60% | 1000 | + 70 C | - 10 C | Details | 2.75 V | 2.25 V | Reel | EC29 | 3 mA | 1.8432 MHz | 100 PPM | SMD/SMT | 15 pF | CMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() EC3745ETTTS-14.7456M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 2.75 V | 2.25 V | MouseReel | EC37 | 4 mA | 14.7456 MHz | 50 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3620ETTTS-12.288M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Reel | EC36 | 10 mA | 12.288 MHz | 20 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC2600ETTS-106.250M TR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 60% | 1000 | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Reel | EC26 | 40 mA | 106.25 MHz | 100 PPM | SMD/SMT | 15 pF | CMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() EC3900TTS-1.8432M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 70 C | - 10 C | Details | 1.98 V | 1.62 V | Reel | EC39 | 3 mA | 1.8432 MHz | 100 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3945TS-18.432M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 70 C | - 10 C | Details | 1.98 V | 1.62 V | MouseReel | EC39 | 4 mA | 18.432 MHz | 50 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3600ETTTS-12.288M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | MouseReel | EC36 | 10 mA | 12.288 MHz | 100 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3620ETTS-14.7456M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Reel | EC36 | 10 mA | 14.7456 MHz | 20 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC2700ETTTS-80.000M TR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 60% | 1000 | + 85 C | - 40 C | Details | 2.75 V | 2.25 V | Reel | EC27 | 15 mA | 80 MHz | 100 PPM | SMD/SMT | 15 pF | CMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() EC2625ETTTS-30.000M TR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 60% | 1000 | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Reel | EC26 | 10 mA | 30 MHz | 25 PPM | SMD/SMT | 30 pF | CMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() EC2645ETTTS-80.000M TR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 60% | 1000 | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Reel | EC26 | 40 mA | 80 MHz | 50 PPM | SMD/SMT | 15 pF | CMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() EC2900ETTS-11.0592M TR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 60% | 1000 | + 85 C | - 40 C | Details | 2.75 V | 2.25 V | Reel | EC29 | 4 mA | 11.0592 MHz | 100 PPM | SMD/SMT | 15 pF | CMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() EC3725ETTTS-30.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 2.75 V | 2.25 V | MouseReel | EC37 | 5 mA | 30 MHz | 25 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC2600ETTTS-75.000M TR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 60% | 1000 | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Reel | EC26 | 40 mA | 75 MHz | 100 PPM | SMD/SMT | 15 pF | CMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() EC2720ETTS-11.0592M TR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 60% | 1000 | + 85 C | - 40 C | Details | 2.75 V | 2.25 V | Reel | EC27 | 4 mA | 11.0592 MHz | 20 PPM | SMD/SMT | 15 pF | CMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() EC3725ETTTS-16.384M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 2.75 V | 2.25 V | MouseReel | EC37 | 4 mA | 16.384 MHz | 25 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3745ETTTS-16.384M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 2.75 V | 2.25 V | MouseReel | EC37 | 4 mA | 16.384 MHz | 50 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3945ETTTS-16.384M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 1.98 V | 1.62 V | MouseReel | EC39 | 4 mA | 16.384 MHz | 50 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3700ETTTS-100.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | Details | 2.75 V | 2.25 V | Reel | EC37 | 13 mA | 100 MHz | 100 PPM | SMD/SMT | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm |