- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Packaging | Series | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC3945ETTTS-66.666M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | - | - | Details | 1.98 V | 1.62 V | MouseReel | EC39 | 9 mA | 66.666 MHz | 50 PPM | SMD/SMT | - | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC2700ETTTS-32.000M TR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 60% | 1000 | + 85 C | - 40 C | - | - | Details | 2.75 V | 2.25 V | Reel | EC27 | 5 mA | 32 MHz | 100 PPM | SMD/SMT | - | 15 pF | CMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() EC3600ETTTS-27.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | - | - | Details | 3.63 V | 2.97 V | MouseReel | EC36 | 10 mA | 27 MHz | 100 PPM | SMD/SMT | - | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3725ETTTS-66.666M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | - | - | Details | 2.75 V | 2.25 V | MouseReel | EC37 | 10 mA | 66.666 MHz | 25 PPM | SMD/SMT | - | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC2645ETTTS-29.4912M TR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 60% | 1000 | + 85 C | - 40 C | - | - | Details | 3.63 V | 2.97 V | Reel | EC26 | 10 mA | 29.4912 MHz | 50 PPM | SMD/SMT | - | 30 pF | CMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() EC3925ETTTS-66.666M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | - | - | Details | 1.98 V | 1.62 V | Reel | EC39 | 9 mA | 66.666 MHz | 25 PPM | SMD/SMT | - | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3600ETTTS-133.333M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | - | - | Details | 3.63 V | 2.97 V | Reel | EC36 | 50 mA | 133.333 MHz | 100 PPM | SMD/SMT | - | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3700ETTTS-49.152M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | - | - | Details | 2.75 V | 2.25 V | Reel | EC37 | 8 mA | 49.152 MHz | 100 PPM | SMD/SMT | - | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3745ETTTS-50.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | - | - | Details | 2.75 V | 2.25 V | MouseReel | EC37 | 10 mA | 50 MHz | 50 PPM | SMD/SMT | - | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3745ETTTS-66.666M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | - | - | Details | 2.75 V | 2.25 V | MouseReel | EC37 | 10 mA | 66.666 MHz | 50 PPM | SMD/SMT | - | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3620ETTS-106.250M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | - | - | Details | 3.63 V | 2.97 V | Reel | EC36 | 40 mA | 106.25 MHz | 20 PPM | SMD/SMT | - | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3925ETTTS-100.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | - | - | Details | 1.98 V | 1.62 V | MouseReel | EC39 | 12 mA | 100 MHz | 25 PPM | SMD/SMT | - | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3945ETTTS-24.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | - | - | Details | 1.98 V | 1.62 V | MouseReel | EC39 | 4 mA | 24 MHz | 50 PPM | SMD/SMT | - | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() EC3745ETTTS-30.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 60% | 1000 | + 85 C | - 40 C | - | - | Details | 2.75 V | 2.25 V | MouseReel | EC37 | 5 mA | 30 MHz | 50 PPM | SMD/SMT | - | 15 pF | CMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() ISA11-32AH-25.000MHZ Abracon LLC. | In Stock | - | - | 2 mm x 1.6 mm | 55 % | 3000 | + 85 C | - 40 C | ASAAIG-25.000MHZ-LR-T | AEC-Q200 | Details | 3.63 V | 2.97 V | Reel | ISA11 | - | 25 MHz | 25 PPM | SMD/SMT | - | 15 pF | LVCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() EB13E2C2H-12.352MTR Abracon LLC. | In Stock | - | - | - | - | 1000 | - | - | - | - | Details | - | - | Cut Tape | EB13E2 | - | - | - | - | - | - | - | - | - | - | ||
![]() ISA11-32AH-24.000MHZ Abracon LLC. | In Stock | - | - | 2 mm x 1.6 mm | 55 % | 3000 | + 85 C | - 40 C | ASAAIG-24.000MHZ-LR-T | AEC-Q200 | Details | 3.63 V | 2.97 V | Reel | ISA11 | - | 24 MHz | 25 PPM | SMD/SMT | - | 15 pF | LVCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() I747-2P3-40.000 MHZ Abracon LLC. | In Stock | - | - | 3.2 mm x 2.5 mm | - | 3000 | + 85 C | - 40 C | - | - | Details | 3.63 V | 2.97 V | Reel | I747 | - | 40 MHz | 2 PPM | SMD/SMT | 3.3 V | 10 pF | Clipped Sine Wave | 1 mm | 3.2 mm | 2.5 mm | ||
![]() MIH302548AH-14.7456MHZ-T Abracon LLC. | In Stock | - | - | - | - | 1000 | + 85 C | - 40 C | - | - | Details | 3.63 V | 2.97 V | Reel | MIH | - | 14.7456 MHz | 25 PPM | SMD/SMT | - | 15 pF | HCMOS | 1.7 mm | 7.2 mm | - | ||
![]() ISA16-3FBH-24.000MHZ Abracon LLC. | In Stock | - | - | - | - | 3000 | + 125 C | - 40 C | ASEAIG-24.000MHZ-CS-T | AEC-Q200 | Details | 3.63 V | 2.97 V | Reel | ISA16 | - | 24 MHz | 50 PPM | SMD/SMT | - | 15 pF | LVCMOS | 1.1 mm | 3.2 mm | 2.5 mm |