- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Supply Voltage-Max | Supply Voltage-Min | Packaging | Series | Current Rating | Frequency | Frequency Stability | Termination Style | Load Capacitance | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EB13E2G2H-3.6864MTR Abracon LLC. | In Stock | - | - | 3.2 mm x 2.5 mm | - | 1000 | + 85 C | - 40 C | - | Details | 3.3 V | 3.3 V | Cut Tape | EB13E2 | - | 3.6864 MHz | 100 PPM | SMD/SMT | 15 pF | CMOS | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() EB13E2F2H-7.3728MTR Abracon LLC. | In Stock | - | - | 3.2 mm x 2.5 mm | - | 1000 | + 70 C | - 20 C | - | Details | 3.3 V | 3.3 V | Cut Tape | EB13E2 | - | 7.3728 MHz | 20 PPM | SMD/SMT | 15 pF | CMOS | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() EB15E2C2H-66.666MTR Abracon LLC. | In Stock | - | - | - | - | 1000 | - | - | - | Details | - | - | Cut Tape | EB15E2 | - | - | - | - | - | - | - | - | - | ||
![]() EB13E2F2H-48.000MTR Abracon LLC. | In Stock | - | - | 3.2 mm x 2.5 mm | - | 1000 | + 70 C | - 20 C | - | Details | 3.3 V | 3.3 V | Cut Tape | EB13E2 | - | 48 MHz | 20 PPM | SMD/SMT | 15 pF | CMOS | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() EB16E2F2H-4.000MTR Abracon LLC. | In Stock | - | - | - | - | 1000 | + 70 C | - 20 C | - | Details | 1.8 V | 1.8 V | Cut Tape | EB16E2 | - | 4 MHz | 20 PPM | SMD/SMT | 15 pF | CMOS | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() EB16E2F2H-27.000MTR Abracon LLC. | In Stock | - | - | - | - | 1000 | - | - | - | Details | - | - | Cut Tape | EB16E2 | - | - | - | - | - | - | - | - | - | ||
![]() EB16E2G2H-10.000MTR Abracon LLC. | In Stock | - | - | - | - | 1000 | + 85 C | - 40 C | - | Details | 1.8 V | 1.8 V | Cut Tape | EB16E2 | - | 10 MHz | 100 PPM | SMD/SMT | 15 pF | CMOS | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() EB16E2F2H-40.000MTR Abracon LLC. | In Stock | - | - | - | - | 1000 | - | - | - | Details | - | - | Cut Tape | EB16E2 | - | - | - | - | - | - | - | - | - | ||
![]() EB15E2E2H-49.152MTR Abracon LLC. | In Stock | - | - | - | - | 1000 | + 70 C | - 20 C | - | Details | 2.5 V | 2.5 V | Cut Tape | EB15E2 | - | 49.152 MHz | 25 PPM | SMD/SMT | 15 pF | CMOS | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() EB16E2F2H-16.000MTR Abracon LLC. | In Stock | - | - | - | - | 1000 | + 70 C | - 20 C | - | Details | 1.8 V | 1.8 V | Cut Tape | EB16E2 | - | 16 MHz | 20 PPM | SMD/SMT | 15 pF | CMOS | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() EB15E2G2H-33.333MTR Abracon LLC. | In Stock | - | - | - | - | 1000 | + 85 C | - 40 C | - | Details | 2.5 V | 2.5 V | Cut Tape | EB15E2 | - | 33.333 MHz | 100 PPM | SMD/SMT | 15 pF | CMOS | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() EB15E2F2H-7.3728MTR Abracon LLC. | In Stock | - | - | - | - | 1000 | + 70 C | - 20 C | - | Details | 2.5 V | 2.5 V | Cut Tape | EB15E2 | - | 7.3728 MHz | 20 PPM | SMD/SMT | 15 pF | CMOS | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() EB16E2G2H-12.000MTR Abracon LLC. | In Stock | - | - | - | - | 1000 | + 85 C | - 40 C | - | Details | 1.8 V | 1.8 V | Cut Tape | EB16E2 | - | 12 MHz | 100 PPM | SMD/SMT | 15 pF | CMOS | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() EB15E2E2H-14.7456MTR Abracon LLC. | In Stock | - | - | - | - | 1000 | - | - | - | Details | - | - | Cut Tape | EB15E2 | - | - | - | - | - | - | - | - | - | ||
![]() EB16E2F2H-30.000MTR Abracon LLC. | In Stock | - | - | - | - | 1000 | + 70 C | - 20 C | - | Details | 1.8 V | 1.8 V | Cut Tape | EB16E2 | - | 30 MHz | 20 PPM | SMD/SMT | 15 pF | CMOS | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() EC2600TS-33.000MTR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | - | 1000 | + 70 C | - 10 C | - | Details | 3.63 V | 2.97 V | Cut Tape | EC26 | - | 33 MHz | 100 PPM | SMD/SMT | 30 pF | CMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() EC2600TS-20.000MTR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 60% | 1000 | + 70 C | - 10 C | SMD/SMT | Details | 3.63 V | 2.97 V | Reel | EC26 | 10 mA | 20 MHz | 100 PPM | SMD/SMT | 30 pF | CMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() EB15E2E2H-8.000MTR Abracon LLC. | In Stock | - | - | - | - | 1000 | + 70 C | - 20 C | - | Details | 2.5 V | 2.5 V | Cut Tape | EB15E2 | - | 8 MHz | 25 PPM | SMD/SMT | 15 pF | CMOS | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() EB16E2F2H-12.000MTR Abracon LLC. | In Stock | - | - | - | - | 1000 | + 70 C | - 20 C | - | Details | 1.8 V | 1.8 V | Cut Tape | EB16E2 | - | 12 MHz | 20 PPM | SMD/SMT | 15 pF | CMOS | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() EB16E2G2H-16.000MTR Abracon LLC. | In Stock | - | - | - | - | 1000 | + 85 C | - 40 C | - | Details | 1.8 V | 1.8 V | Cut Tape | EB16E2 | - | 16 MHz | 100 PPM | SMD/SMT | 15 pF | CMOS | 0.9 mm | 3.2 mm | 2.5 mm |