- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASVMPC-76.800MHZ-LR-T Abracon LLC | 14 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 76.8MHz | 25 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 76.8MHz | 3.6V | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASFLMPC-133.333MHZ-LR-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | 133.333MHz | 25 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 133.333MHz | 3.6V | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASFLMPC-80.000MHZ-LR-T Abracon LLC | 14 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | 80MHz | 25 ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | 3.6V | - | - | - | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | RoHS Compliant | - | ||
![]() AST3TQ-T-15.360MHZ-28 Abracon LLC | 43 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 186.029571mg | -40°C~85°C | Strip | AST3TQ-28 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 3 (168 Hours) | - | - | TCXO | - | - | - | - | 3.3V | - | 15.36MHz | ±280ppb | LVCMOS | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 7mA | - | - | 2.0066mm | 0.079 2.00mm | - | - | - | RoHS Compliant | - | ||
![]() AOCTQ5-X-10.000MHZ-M5-SW Abracon LLC | 2972 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP (1.000, 25.40mm), 5 Leads | - | - | -55°C~85°C | Digi-Reel® | AOCTQ5 | 1.417Lx1.063W 36.00mmx27.00mm | - | Active | 1 (Unlimited) | - | - | OCXO | - | - | - | - | 5V | - | 10MHz | ±5ppb | Sine Wave | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.0904mm | 0.476 12.10mm | - | - | - | RoHS Compliant | - | ||
![]() ASEMB-14.31818MHZ-XY-T Abracon LLC | 16850 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~105°C | Tape & Reel (TR) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 105°C | -40°C | - | 1.8V~3.3V | - | 14.31818MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | 15μA | - | - | 15pF | 16mA | 0.001% | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | No | RoHS Compliant | Lead Free | ||
![]() ASFLMB-18.432MHZ-LY-T Abracon LLC | 27 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; STANDBY; TAPE AND REEL; SUPPLY VOLTAGE 1.8V AND 2.5V ALSO AVAILLABLE | 1.8V~3.3V | 3.3V | 18.432MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | - | - | 5.0mm x 3.2mm x 0.85mm | 18.432MHz | 3.6V | 2ns | 2ns | - | 15μA | - | - | 15pF | 16mA | - | - | 889μm | 0.035 0.90mm | - | - | No | RoHS Compliant | - | ||
![]() ASDMPLV-155.520MHZ-LR-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Cut Tape (CT) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Discontinued | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | 155.52MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | - | - | - | - | - | - | - | 22mA | 3.6V | 2.25V | 2pF | 32mA | - | 52 % | 838.2μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | - | RoHS Compliant | - | ||
![]() ASVMPC-133.333MHZ-Z-T Abracon LLC | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -55°C~125°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 133.333MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 133.333MHz | 3.6V | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASFLMPC-14.7456MHZ-LY-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | 14.7456MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 14.7456MHz | 3.6V | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASFLMPC-12.352MHZ-LY-T3 Abracon LLC | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | 12.352MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 12.352MHz | 3.6V | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASFLMPC-80.000MHZ-Z-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | 80MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 80MHz | 3.6V | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASFLMPC-80.000MHZ-LY-T3 Abracon LLC | 39 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | 80MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 80MHz | 3.6V | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-133.333MHZ-LY-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 133.333MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 133.333MHz | 3.6V | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-150.000MHZ-LY-T3 Abracon LLC | 11 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 150MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 150MHz | 3.6V | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-80.000MHZ-LY-T3 Abracon LLC | 11 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 80MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 80MHz | 3.6V | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-125.000MHZ-LY-T3 Abracon LLC | 11 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 125MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 125MHz | 3.6V | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-75.000MHZ-LY-T3 Abracon LLC | 11 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 75MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 75MHz | 3.6V | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-70.000MHZ-LY-T3 Abracon LLC | 11 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 70MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 70MHz | 3.6V | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-120.000MHZ-LY-T3 Abracon LLC | 11 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 120MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 120MHz | 3.6V | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - |