- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Operating Frequency | Operating Supply Voltage | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASVMPC-76.800MHZ-LY-T3 Abracon LLC | 11 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | 2.25V~3.6V | 76.8MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 76.8MHz | 3.6V | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASEMPLV-156.250MHZ-EC-T Abracon LLC | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Cut Tape (CT) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 70°C | -20°C | 2.25V~3.6V | 156.25MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA | - | - | 3.3V | - | 22mA | 3.6V | 2.25V | 2pF | - | - | 55 % | - | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-106.250MHZ-T3 Abracon LLC | 25 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | 2.25V~3.6V | 106.25MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 106.25MHz | 3.6V | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-125.000MHZ-T3 Abracon LLC | 41 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | 2.25V~3.6V | 125MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 125MHz | 3.6V | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-75.000MHZ-T3 Abracon LLC | 25 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | 2.25V~3.6V | 75MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 75MHz | 3.6V | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-16.000MHZ-LY-T3 Abracon LLC | 35 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | 2.25V~3.6V | 16MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 16MHz | 3.6V | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-40.000MHZ-LY-T3 Abracon LLC | 43 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | 2.25V~3.6V | 40MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 40MHz | 3.6V | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-32.768MHZ-LY-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | 2.25V~3.6V | 32.768MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 32.768MHz | 3.6V | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-14.7456MHZ-LY-T3 Abracon LLC | 35 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | 2.25V~3.6V | 14.7456MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 14.7456MHz | 3.6V | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-48.000MHZ-LY-T3 Abracon LLC | 43 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | 2.25V~3.6V | 48MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 48MHz | 3.6V | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-30.000MHZ-LY-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | 2.25V~3.6V | 30MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 30MHz | 3.6V | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-26.000MHZ-LY-T3 Abracon LLC | 43 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | 2.25V~3.6V | 26MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 26MHz | 3.6V | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-11.0592MHZ-LY-T3 Abracon LLC | 35 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | 2.25V~3.6V | 11.0592MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 11.0592MHz | 3.6V | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-44.000MHZ-LY-T3 Abracon LLC | 43 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | 2.25V~3.6V | 44MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 44MHz | 3.6V | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASFLM1-24.576MHZ-C-T Abracon LLC | 49 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | 0°C~70°C | Tape & Reel (TR) | ASFLM, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 70°C | 0°C | 3V | 24.576MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 9mA | - | - | 3V | - | 1μA | - | - | 15pF | 9mA | 0.005% | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | No | RoHS Compliant | Lead Free | ||
![]() ASFLMPC-66.666MHZ-LR-T Abracon LLC | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.6V | 66.666MHz | 25 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 66.666MHz | 3.6V | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASFLMPC-18.432MHZ-LR-T Abracon LLC | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.6V | 18.432MHz | 25 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 18.432MHz | 3.6V | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-72.000MHZ-Z-T Abracon LLC | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -55°C~125°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | 2.25V~3.6V | 72MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 72MHz | 3.6V | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-150.000MHZ-Z-T Abracon LLC | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -55°C~125°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | 2.25V~3.6V | 150MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 150MHz | 3.6V | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-75.000MHZ-Z-T Abracon LLC | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -55°C~125°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | 2.25V~3.6V | 75MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 75MHz | 3.6V | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - |