- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Qualification Status | Operating Frequency | Operating Supply Voltage | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Current | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASVMPC-12.000MHZ-T3 Abracon LLC | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | 2.25V~3.6V | 12MHz | 50 ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 12MHz | 3.6V | 2.5/3.3V | 22mA | 35mA | 889μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASVMPC-12.352MHZ-T3 Abracon LLC | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | 2.25V~3.6V | 12.352MHz | 50 ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 12.352MHz | 3.6V | 2.5/3.3V | 22mA | 35mA | 889μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASVMPC-12.288MHZ-T3 Abracon LLC | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | 2.25V~3.6V | 12.288MHz | 50 ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 12.288MHz | 3.6V | 2.5/3.3V | 22mA | 35mA | 889μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASVMPC-16.384MHZ-T3 Abracon LLC | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | 2.25V~3.6V | 16.384MHz | 50 ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 16.384MHz | 3.6V | 2.5/3.3V | 22mA | 35mA | 889μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASVMPC-20.000MHZ-T3 Abracon LLC | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | 2.25V~3.6V | 20MHz | 50 ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 20MHz | 3.6V | 2.5/3.3V | 22mA | 35mA | 889μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASVMPC-33.333MHZ-T3 Abracon LLC | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | 2.25V~3.6V | 33.333MHz | 50 ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 33.333MHz | 3.6V | 2.5/3.3V | 22mA | 35mA | 889μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASVMPC-26.000MHZ-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | 2.25V~3.6V | 26MHz | 50 ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 26MHz | 3.6V | 2.5/3.3V | 22mA | 35mA | 889μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASVMPC-16.000MHZ-T3 Abracon LLC | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | 2.25V~3.6V | 16MHz | 50 ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 16MHz | 3.6V | 2.5/3.3V | 22mA | 35mA | 889μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASVMPC-65.000MHZ-T3 Abracon LLC | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | 2.25V~3.6V | 65MHz | 50 ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 65MHz | 3.6V | 2.5/3.3V | 22mA | 35mA | 889μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASVMPC-48.000MHZ-T3 Abracon LLC | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | 2.25V~3.6V | 48MHz | 50 ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 48MHz | 3.6V | 2.5/3.3V | 22mA | 35mA | 889μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASVMPC-10.000MHZ-T3 Abracon LLC | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 2.25V~3.6V | 10MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | - | 3.6V | - | 22mA | 35mA | 889μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASVMPC-54.000MHZ-T3 Abracon LLC | 4000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | 2.25V~3.6V | 54MHz | 50 ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 54MHz | 3.6V | 2.5/3.3V | 22mA | 35mA | 889μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASVMPC-64.000MHZ-T3 Abracon LLC | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | 2.25V~3.6V | 64MHz | 50 ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 64MHz | 3.6V | 2.5/3.3V | 22mA | 35mA | 889μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASVMPC-29.4912MHZ-T3 Abracon LLC | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | 2.25V~3.6V | 29.4912MHz | 50 ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 29.4912MHz | 3.6V | 2.5/3.3V | 22mA | 35mA | 889μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASVMPC-14.31818MHZ-Z-T Abracon LLC | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | -55°C~125°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | 2.25V~3.6V | 14.31818MHz | 50 ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 14.31818MHz | 3.6V | 2.5/3.3V | 22mA | 35mA | 889μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASVMPC-33.333MHZ-Z-T Abracon LLC | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | -55°C~125°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | 2.25V~3.6V | 33.333MHz | 50 ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 33.333MHz | 3.6V | 2.5/3.3V | 22mA | 35mA | 889μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASVMPC-40.000MHZ-Z-T Abracon LLC | 32 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | -55°C~125°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | 2.25V~3.6V | 40MHz | 50 ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 40MHz | 3.6V | 2.5/3.3V | 22mA | 35mA | 889μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASVMPC-65.000MHZ-Z-T Abracon LLC | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | -55°C~125°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | 2.25V~3.6V | 65MHz | 50 ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 65MHz | 3.6V | 2.5/3.3V | 22mA | 35mA | 889μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASVMPC-15.000MHZ-Z-T Abracon LLC | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | -55°C~125°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | 2.25V~3.6V | 15MHz | 50 ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 15MHz | 3.6V | 2.5/3.3V | 22mA | 35mA | 889μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASFLMPC-76.800MHZ-LR-T Abracon LLC | 14 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25V~3.6V | 76.8MHz | 25 ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 76.8MHz | 3.6V | 2.5/3.3V | 22mA | 35mA | 889μm | 0.035 0.90mm | RoHS Compliant |