- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Control Voltage-Max | Control Voltage-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASFLMB-27.000MHZ-LY-T Abracon LLC | 49 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -40°C~85°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | 27MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | 15μA | 15pF | 16mA | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | No | RoHS Compliant | ||
![]() AST3TQ53-V-10.000MHZ-5-SW-T5 Abracon LLC | 35 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | AST3TQ53 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | - | - | VCTCXO | - | - | - | TAPE AND REEL | 3.3V | 3.3V | 10MHz | ±50ppb | Clipped Sine Wave | - | Crystal | - | - | 5.0mm x 3.2mm x 2.0mm | 10MHz | - | - | - | - | 6mA | 2.5V | 0.5V | 2.1082mm | 0.083 2.10mm | - | - | - | RoHS Compliant | ||
![]() ASVMPC-12.000MHZ-LR-T Abracon LLC | 12 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 12MHz | 25 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 12MHz | 3.6V | 2.5/3.3V | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASVMPC-30.000MHZ-LR-T Abracon LLC | 12 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 30MHz | 25 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 30MHz | 3.6V | 2.5/3.3V | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASVMPC-40.000MHZ-LR-T Abracon LLC | 12 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 40MHz | 25 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 40MHz | 3.6V | 2.5/3.3V | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASVMPC-65.000MHZ-LR-T Abracon LLC | 12 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 65MHz | 25 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 65MHz | 3.6V | 2.5/3.3V | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASVMPC-64.000MHZ-LR-T Abracon LLC | 12 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 64MHz | 25 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 64MHz | 3.6V | 2.5/3.3V | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASVMPC-32.000MHZ-LR-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 32MHz | 25 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 32MHz | 3.6V | 2.5/3.3V | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASFLMPC-76.800MHZ-T3 Abracon LLC | 28 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | 76.8MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 76.8MHz | 3.6V | 2.5/3.3V | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASFLMPC-72.000MHZ-T3 Abracon LLC | 28 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | 72MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 72MHz | 3.6V | 2.5/3.3V | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASVMPC-14.7456MHZ-T3 Abracon LLC | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 14.7456MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 14.7456MHz | 3.6V | 2.5/3.3V | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASVMPC-12.000MHZ-T3 Abracon LLC | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 12MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 12MHz | 3.6V | 2.5/3.3V | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASVMPC-12.352MHZ-T3 Abracon LLC | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 12.352MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 12.352MHz | 3.6V | 2.5/3.3V | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASVMPC-12.288MHZ-T3 Abracon LLC | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 12.288MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 12.288MHz | 3.6V | 2.5/3.3V | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASVMPC-16.384MHZ-T3 Abracon LLC | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 16.384MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 16.384MHz | 3.6V | 2.5/3.3V | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASVMPC-20.000MHZ-T3 Abracon LLC | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 20MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 20MHz | 3.6V | 2.5/3.3V | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASVMPC-33.333MHZ-T3 Abracon LLC | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 33.333MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 33.333MHz | 3.6V | 2.5/3.3V | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASVMPC-26.000MHZ-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 26MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 26MHz | 3.6V | 2.5/3.3V | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASVMPC-16.000MHZ-T3 Abracon LLC | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 16MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 16MHz | 3.6V | 2.5/3.3V | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASVMPC-65.000MHZ-T3 Abracon LLC | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 65MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 65MHz | 3.6V | 2.5/3.3V | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant |